- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC2110FI1-A0005 Microchip Technology | In Stock | - | - | - | 14-SMD, No Lead | YES | SURFACE MOUNT | -40°C~85°C | Tube | - | DSC2110 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | 23mA | 3.2mm x 2.5mm x 0.85mm | 50MHz | 2ns | 2ns | 55/45% | - | - | - | - | - | NO | 27MHz 50MHz | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | ||
![]() DSC2311KL2-R0015 Microchip Technology | In Stock | - | Datasheet | - | 6-VDFN | - | - | -40°C~105°C | Tube | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 105°C | -40°C | - | 2.25V~3.6V | - | ±25ppm | CMOS | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | 23mA | - | 24MHz | 25MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0005 Microchip Technology | In Stock | - | Datasheet | - | 6-VDFN | - | - | -40°C~85°C | Tube | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | 3.6V | 2.25V | 15pF | 23mA | - | 20MHz | 20MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC400-1111Q0090KE2T Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | 27MHz | 148.5MHz | 125MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-4444Q0023KE1 Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | 100MHz | 156.25MHz | 156.25MHz | 100MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-3111Q0088KE1T Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS, LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | 148.25MHz | 12MHz 24MHz | 25MHz 100MHZ | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1111Q0091KI1T Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | 12MHz | 24MHz | 48MHz | 14.25MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1111Q0090KE1T Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | 10MHz | 27MHz | 148.5MHz | 125MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC2033FI2-G0001T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | - | - | TRI-STATE; ENABLEDISABLE FUNCTION; DIFFERENTIAL OUTPUT; MULTI O/P FREQ ARE AVAILABLE; TAPE AND REEL | 2.25V~3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA Typ | 3.2mm x 2.5mm x 0.85mm | 148.5MHz | 0.35ns | 0.35ns | 52/48% | 23mA | - | - | - | 38mA | NO | 100MHz 125MHz 1148.5MHz 150MHz 156.25MHz 400MHz | 25MHz 50MHz 74.25MHz 75MHz 125MHz 200MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2030FE5-B0018 Microchip Technology | In Stock | - | - | - | 14-SMD, No Lead | - | - | -20°C~70°C | Tube | 2017 | DSC2030 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±10ppm | LVDS | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | 25MHz 50MHz 74MHz 100MHz | - | - | - | 0.037 0.95mm | - | - | - | ||
![]() DSC2210FI2-A0028 Microchip Technology | In Stock | - | - | - | 14-SMD, No Lead | - | - | -40°C~85°C | Tube | 2016 | DSC2210 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz 16MHz | - | - | - | 0.037 0.95mm | - | - | - | ||
![]() DSC2211FI1-E0021 Microchip Technology | In Stock | - | - | - | 14-SMD, No Lead | - | - | -40°C~85°C | Tube | 2017 | DSC2211 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 1.65V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | 6.8MHz 6.9MHz | 6.9MHz 7MHz | - | - | 0.037 0.95mm | - | - | - | ||
![]() DSC2111FE1-E0022 Microchip Technology | In Stock | - | - | - | 14-SMD, No Lead | - | - | -20°C~70°C | Tube | 2017 | DSC2111 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 1.65V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | 10MHz | 24MHz | - | - | 0.037 0.95mm | - | - | - | ||
![]() DSC2022FE2-F0034 Microchip Technology | In Stock | - | - | - | 14-SMD, No Lead | - | - | -20°C~70°C | Tube | 2017 | DSC2022 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVPECL | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | 147.25MHz 147.75MHz 148MHz 148.25MHz 148.5MHz 148.75MHz 149MHz 149.75MHz | 147.25MHz 147.75MHz 148MHz 148.25MHz 148.5MHz 148.75MHz 149MHz 149.75MHz | - | - | 0.037 0.95mm | - | - | - | ||
![]() DSC2022FI1-F0006 Microchip Technology | In Stock | - | - | - | 14-SMD, No Lead | - | - | -40°C~85°C | Tube | 2014 | DSC2022 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | - | - | - | - | 8MHz | - | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0101Q0082KE1T Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | 22.5792MHz | 24.576MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0401Q0103KE1T Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | HCSL, LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | 12.288MHz | 100MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0202Q0109KI2T Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | 153.6MHz | 176.875MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-2222Q0104KI2T Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | 100MHz | 200MHz | 156.25MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-3333Q0094KI1T Microchip Technology | In Stock | - | - | 26 Weeks | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz | 100MHz | - | 50MHz | 0.035 0.90mm | - | - | - |