- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Max Duty Cycle | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC400-1111Q0090KI1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | 10MHz | 27MHz | 148.5MHz | 125MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC2130FE1-C0011T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | 2012 | DSC2130 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | 23mA | - | - | - | 32mA | - | 154MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2011FI1-F0017T Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | ±50ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | 23mA | - | - | - | 32mA | - | 24MHz | 100MHz 200MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2044FE2-F0018T Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | -20°C~70°C | Tape & Reel (TR) | 2013 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | ±25ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | 23mA | - | - | - | 60mA | - | 100MHz 125MHz | 100MHz 125MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2044FI2-F0012T Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | ±25ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | 23mA | - | - | - | 60mA | - | 100MHz 125MHz | 100MHz 125MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2011FE2-F0016 Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | -20°C~70°C | Tube | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | ±25ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | 23mA | - | - | - | 32mA | - | 25MHz | 50MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2011FI1-E0009 Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | -40°C~85°C | Tube | 2014 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | Solder | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | ±50ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | 23mA | 3.6V | 2.25V | 15pF | 32mA | 55 % | 65MHz 71MHz 108MHz 119MHz 130.25MHz 146.25MHz 154MHz 162MHz | 65MHz 71MHz 108MHz 119MHz 130.25MHz 146.25MHz 154MHz 162MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2011FE2-F0016T Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | -20°C~70°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | ±25ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | 23mA | - | - | - | 32mA | - | 25MHz | 50MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2044FE2-F0018 Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | -20°C~70°C | Tube | 2013 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | ±25ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | 23mA | - | - | - | 60mA | - | 100MHz 125MHz | 100MHz 125MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC400-0101Q0096KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | 14.7456MHz | 148.5MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0202Q0109KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | 153.6MHz | 176.875MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1111Q0081KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | 27MHz | 50MHz | 25MHz | 12MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-2222Q0104KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | 125MHz | 100MHz | 200MHz | 156.25MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0444Q0009KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 100MHz | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-3331Q0097KI1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±50ppm | LVCMOS, LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | 16MHz | - | - | 50MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0202Q0106KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | 153.6MHz | 155.46875MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-3333Q0093KI1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±50ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 80MHz | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0401Q0103KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | HCSL, LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | 12.288MHz | 100MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0103Q0102KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±25ppm | LVCMOS, LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | 148.5MHz | 14.7456MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0101Q0082KE1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | 22.5792MHz | 24.576MHz | - | - | 0.035 0.90mm | - | - | - |