- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Duty Cycle | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC2033FI1-G0002T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | - | - | TRI-STATE; ENABLEDISABLE FUNCTION; DIFFERENTIAL OUTPUT; MULTI O/P FREQ ARE AVAILABLE; TAPE AND REEL | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | 38mA Typ | 3.2mm x 2.5mm x 0.85mm | 100MHz | 0.35ns | 0.35ns | 52/48% | 23mA | - | 38mA | NO | - | 100MHz 125MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2033FI5-G0001 Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -40°C~85°C | Tube | 2013 | DSC2033 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | 400MHz | ±10ppm | LVDS | Enable/Disable | MEMS | 38mA Typ | 3.2mm x 2.5mm x 0.85mm | 148.5MHz | 0.35ns | 0.35ns | 52/48% | 23mA | 2pF | 38mA | - | 52 % | 100MHz 125MHz 148.5MHz 150MHz 156.25MHz 400MHz | 25MHz 50MHz 74.25MHz 75MHz 125MHz 200MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC400-1122Q0036KI1T Microchip Technology | In Stock | - | Datasheet | 4 Weeks | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | ±50ppm | LVCMOS, LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz | 156.25MHz | 25MHz | 50MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2130FI2-C0006 Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | - | - | -40°C~85°C | Tube | 2012 | DSC2130 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | ±25ppm | LVDS | - | MEMS | 32mA | - | - | - | - | - | 23mA | - | 32mA | - | - | 200MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2011FI5-E0008 Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -40°C~85°C | Tube | - | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | 80MHz | ±10ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 80MHz | 2ns | 2ns | 55/45% | 23mA | 15pF | 32mA | - | 55 % | 20MHz 40MHz | 80MHz 100MHz 120MHz 128MHz 200MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2044FI2-H0004T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | HCSL | Enable/Disable | MEMS | 60mA Typ | 3.2mm x 2.5mm x 0.85mm | 150MHz | 0.4ns | 0.4ns | 52/48% | 23mA | - | 60mA | NO | - | 75MHz 100MHz 125MHz 150MHz | 75MHz 100MHz 125MHz 150MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2211FL2-E0018T Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC2211 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 105°C | -40°C | - | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | - | 32mA | - | - | 25MHz 27MHz | 24MHz 125MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2011FI2-F0016T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | - | 32mA | - | - | 25MHz | 50MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2011FI2-E0005T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | - | 2.25V~3.6V | 25MHz | ±25ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | 23mA | 15pF | 32mA | - | 55 % | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2011FE1-E0005 Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -20°C~70°C | Tube | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | 23mA | - | 32mA | NO | - | 25MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2111FI2-E0019T Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC2111 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 105°C | -40°C | - | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | - | 32mA | - | - | 74.25MHz | 148.5MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC400-0303Q0092KE1 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0202Q0109KI1 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 153.6MHz | 176.875MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0202Q0106KE1 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 153.6MHz | 155.46875MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0303Q0092KI2 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0303Q0092KE2 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 80MHz | - | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1111Q0090KI2 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 10MHz | 27MHz | 148.5MHz | 125MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0101Q0096KE1 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 14.7456MHz | 148.5MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1133Q0079KI2 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±25ppm | LVCMOS, LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | 66.666MHz | 25MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1111Q0095KI1 Microchip Technology | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | - | 25MHz | 24MHz | - | - | 0.035 0.90mm | - | - | - |