- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC400-1111Q0091KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | 12MHz | 24MHz | 48MHz | 14.25MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-3331Q0097KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±25ppm | LVCMOS, LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | 16MHz | - | - | 50MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-1133Q0079KE1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS, LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | 100MHz | - | 66.666MHz | 25MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-1111Q0084KE1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | 33.3333MHz | 50MHz | 125MHz | 100MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-3333Q0093KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 80MHz | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-3333Q0104KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±25ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | 125MHz | 100MHz | 200MHz | 156.25MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-1111Q0081KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | 27MHz | 50MHz | 25MHz | 12MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-0202Q0107KI1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | 161.1328125MHz | 164.375MHz | - | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-4334Q0022KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±25ppm | HCSL, LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | 125MHz | 100MHz | - | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-0202Q0106KI1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | 153.6MHz | 155.46875MHz | - | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-0202Q0108KI1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | 167.1875MHz | 173.28125MHz | - | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-0401Q0103KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±25ppm | HCSL, LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | 12.288MHz | 100MHz | - | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-0202Q0109KE1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | - | - | 153.6MHz | 176.875MHz | - | - | 0.035 0.90mm | - | - | - | - | ||
![]() DSC400-1111Q0081KE1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | 27MHz | 50MHz | 25MHz | 12MHz | 0.035 0.90mm | - | - | - | - | ||
![]() DSC2311KI2-R0007T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | -40°C~85°C | Tape & Reel (TR) | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | 170MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | 23mA | 3.6V | 2.25V | 15pF | 23mA | 4.096618MHz | 16MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC6023MI1A-005M Microchip Technology | In Stock | - | Datasheet | 4-SMD, No Lead | -40°C~85°C | Bag | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | ±50ppm | CMOS | - | MEMS | 1.3mA Typ | - | - | - | - | - | 8MHz 25MHz | - | - | - | - | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC2311KI1-R0030T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | -40°C~85°C | Tape & Reel (TR) | 2015 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±50ppm | CMOS | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | 32MHz | 12MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC2311KI1-R0030 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | -40°C~85°C | Tube | 2015 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±50ppm | CMOS | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | 32MHz | 12MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC2311KI2-R0013T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | -40°C~85°C | Tape & Reel (TR) | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±25ppm | CMOS | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | 33MHz | 55MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | ||
![]() DSC2311KI2-R0020T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | -40°C~85°C | Tape & Reel (TR) | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±25ppm | CMOS | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | 164MHz | 164MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - |