- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Screening Level | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC2311KL2-R0009T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -40°C~105°C | Tape & Reel (TR) | 2015 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 105°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | - | 25MHz | 25MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KM1-R0036T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -55°C~125°C | Tape & Reel (TR) | 2015 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 125°C | -55°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | - | 25MHz | 20MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0013 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -40°C~85°C | Tube | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | - | 33MHz | 55MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0020 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -40°C~85°C | Tube | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | - | 164MHz | 164MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0034T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | - | 33.3333MHz | 26.041641MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0029T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | - | 130MHz | 130MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC400-3333Q0001KE2T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | YES | Automotive grade | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | 32 | - | EAR99 | XO (Standard) | - | - | 8542.39.00.01 | 2.25V~3.6V | QUAD | NO LEAD | 3.3V | 0.5mm | - | ±25ppm | LVDS | R-XQCC-N32 | Enable/Disable | MEMS | - | - | - | - | - | 44mA | AEC-Q100 | 25MHz 50MHz 125MHz 150MHz | 100MHz 156.25MHz | - | - | 0.035 0.90mm | 5mm | 3.2mm | ROHS3 Compliant | ||
![]() DSC2044FI2-H0001B Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | - | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | HCSL | - | Enable/Disable | MEMS | 60mA Typ | 23mA | - | - | - | - | - | 156.25MHz | - | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0404Q0020KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | - | - | - | - | - | 44mA | - | 125MHz | 100MHz | - | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0006T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | 170MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | 23mA | 3.6V | 2.25V | 15pF | 23mA | - | 12MHz | 20MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KL2-R0018 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | YES | Automotive grade | -40°C~105°C | Tube | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | 6 | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | DUAL | NO LEAD | 3.3V | 0.825mm | - | ±25ppm | CMOS | R-PDSO-N6 | Enable/Disable | MEMS | - | - | - | - | - | 23mA | TS 16949 | 27MHz | 54MHz | - | - | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | ||
![]() DSC400-4134Q0028KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL, LVCMOS, LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | 44mA | - | 100MHz | 125MHz | 25MHz | 100MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2010FE2-B0007 Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | 2015 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 35mA | 23mA | - | - | - | 35mA | - | 22.768MHz 24.576MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2030FI2-C0006T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC2030 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 32mA | 23mA | - | - | - | 32mA | - | 150MHz 200MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2311KI1-R0014 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -40°C~85°C | Tube | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | - | 5MHz | 5.1MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KI1-R0014T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | - | 5MHz | 5.1MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2010FE2-B0008 Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | 2015 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 35mA | 23mA | - | - | - | 35mA | - | 66.6666MHz 83.3333MHz 100MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2311KI1-R0015 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | - | - | -40°C~85°C | Tube | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | - | 23mA | - | - | - | 23mA | - | 24MHz | 25MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2010FE2-B0008T Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | 2015 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 35mA | 23mA | - | - | - | 35mA | - | 66.6666MHz 83.3333MHz 100MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2010FI1-A0023 Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2014 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | 170MHz | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 35mA | 23mA | 3.6V | 2.25V | 15pF | 35mA | - | 4.096MHz 11.2896MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.5mm | ROHS3 Compliant |