- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Current | Frequency Adjustment-Mechanical | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC2110FL2-A0026 Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~105°C | Tube | 2012 | DSC2110 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 23mA | 35mA | - | 25MHz 75MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2111FL2-E0018 Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~105°C | Tube | 2012 | DSC2111 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | 32mA | - | 25MHz 27MHz | 24MHz 125MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC400-1444Q0052KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL, LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | 44mA | - | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 25MHz 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2010FM2-A0001 Microchip Technology | In Stock | - | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -55°C~125°C | Tube | 2016 | DSC2010 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | XO (Standard) | - | - | 2.25V~3.6V | compliant | ±25ppm | LVCMOS | Enable/Disable | MEMS | 35mA | 3.2mm x 2.5mm x 0.85mm | 74.25MHz | 2ns | 2ns | 55/45% | 23mA | - | NO | 24MHz 27MHz 74.25MHz 148.5MHz | - | - | - | 0.035 0.90mm | - | - | RoHS Compliant | ||
![]() DSC2110FI2-A0006 Microchip Technology | In Stock | - | - | 14-SMD, No Lead | YES | SURFACE MOUNT | -40°C~85°C | Tube | - | DSC2110 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | XO (Standard) | - | - | 2.25V~3.6V | compliant | ±25ppm | LVCMOS | Enable/Disable | MEMS | 23mA | 3.2mm x 2.5mm x 0.85mm | 13.56MHz | 2ns | 2ns | 55/45% | - | - | NO | 13.56MHz 16MHz | - | - | - | 0.037 0.95mm | - | - | RoHS Compliant | ||
![]() DSC2110FI2-A0008 Microchip Technology | In Stock | - | - | 14-SMD, No Lead | YES | SURFACE MOUNT | -40°C~85°C | Tube | 2017 | DSC2110 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | XO (Standard) | - | - | 2.25V~3.6V | compliant | ±25ppm | LVCMOS | Enable/Disable | MEMS | 23mA | 3.2mm x 2.5mm x 0.85mm | 50MHz | 2ns | 2ns | 55/45% | - | - | NO | 25Mhz 50MHz | - | - | - | 0.037 0.95mm | - | - | RoHS Compliant | ||
![]() DSC400-3333Q0104KI1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | -40°C~85°C | Tube | 2017 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | XO (Standard) | - | - | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 125MHz | 100MHz | 200MHz | 156.25MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC2211FL2-E0016 Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~105°C | Tube | - | DSC2211 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | 32mA | - | 80MHz 100MHz | 25MHz 80MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2040FE1-D0001B Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | 2013 | DSC2040 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | 42mA | - | - | - | - | - | 23mA | 42mA | - | 100MHz 125MHz 156.25MHz 200MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2130FE1-C0008 Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -20°C~70°C | Tube | 2012 | DSC2130 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | 23mA | 32mA | - | 156.25MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2122FI1-F0006T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | DSC2122 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±50ppm | LVPECL | - | MEMS | 89mA Typ | - | - | - | - | - | 23mA | 89mA | - | 8MHz | 8MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2211FL2-E0018 Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~105°C | Tube | 2012 | DSC2211 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | 32mA | - | 25MHz 27MHz | 24MHz 125MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2130FI1-A0025 Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~85°C | Tube | 2012 | DSC2130 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | 23mA | 32mA | - | 50MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2130FI1-A0025T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | DSC2130 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | 32mA | - | - | - | - | - | 23mA | 32mA | - | 50MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2111FI2-E0019 Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~105°C | Tube | 2012 | DSC2111 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | 32mA | - | 74.25MHz | 148.5MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2211FL2-E0016T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | DSC2211 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | 32mA | - | 80MHz 100MHz | 25MHz 80MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2111FL2-E0018T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC2111 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 32mA Typ | - | - | - | - | - | 23mA | 32mA | - | 25MHz 27MHz | 24MHz 125MHz | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2110FL2-A0026T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | - | - | -40°C~105°C | Tape & Reel (TR) | 2012 | DSC2110 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 23mA | 35mA | - | 25MHz 75MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC400-0414Q0033KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL, LVCMOS | Enable/Disable | MEMS | - | - | - | - | - | - | - | 44mA | - | 100MHz | 50MHz | 125MHz | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2011FM2-E0002T Microchip Technology | In Stock | - | Datasheet | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | -55°C~125°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | - | - | 2.25V~3.6V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | 2ns | 2ns | 55/45% | 23mA | 32mA | NO | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant |