- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Screening Level | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC2011FM2-E0002T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | 2ns | 2ns | 55/45% | 23mA | - | - | - | 32mA | NO | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2011FE1-E0005T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -20°C~70°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | 23mA | - | - | - | 32mA | NO | - | 25MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2011FM1-E0002T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | 2ns | 2ns | 55/45% | 23mA | - | - | - | 32mA | NO | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2011FM2-E0002 Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -55°C~125°C | Tube | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 156.25MHz | 2ns | 2ns | 55/45% | 23mA | - | - | - | 32mA | NO | - | 100MHz 106.25MHz 125MHz 156.25MHz | 25MHz 50MHz 100MHz 125MHz 156.25MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2011FE2-E0004T Microchip Technology | In Stock | - | Datasheet | - | 14-VFQFN Exposed Pad | YES | SURFACE MOUNT | - | -20°C~70°C | Tape & Reel (TR) | 2013 | DSC2011 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | CMOS | - | Enable/Disable | MEMS | 32mA Typ | 3.2mm x 2.5mm x 0.85mm | 25MHz | 2ns | 2ns | 55/45% | 23mA | - | - | - | 32mA | NO | - | 24MHz 25MHz 48MHz 50MHz 74.25MHz 75MHz 125MHz 148.5MHz | 24MHz 25MHz 48MHz 50MHz 74.25MHz 75MHz 125MHz 148.5MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2130FE1-C0008T Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2012 | DSC2130 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | 32mA | - | - | - | - | - | 23mA | - | - | - | 32mA | - | - | 156.25MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2130FE1-C0011 Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | - | - | - | -20°C~70°C | Tube | 2012 | DSC2130 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | 32mA | - | - | - | - | - | 23mA | - | - | - | 32mA | - | - | 154MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC2230FI2-C0004 Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | YES | SURFACE MOUNT | - | -40°C~85°C | Tube | - | DSC2230 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 148.35MHz | - | - | 52/48% | 23mA | - | - | - | 32mA | NO | - | 148.35MHz 148.5MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC2230FI2-C0004T Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | YES | SURFACE MOUNT | - | -40°C~85°C | Tape & Reel (TR) | 2012 | DSC2230 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 148.35MHz | - | - | 52/48% | 23mA | - | - | - | 32mA | NO | - | 148.35MHz 148.5MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC400-4444Q0022KE1T Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | 125MHz | 100MHz | 100MHz | 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-4444Q0030KI1T Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz | 100MHz | 100MHz | 100MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-4444Q0031KE1T Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | 156.25MHz | 156.25MHz | 156.25MHz | 156.25MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0006 Microchip Technology | In Stock | - | Datasheet | - | 6-VDFN | - | - | - | -40°C~85°C | Tube | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | SMD/SMT | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | 170MHz | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | 3.6V | 2.25V | 15pF | 23mA | - | - | 12MHz | 20MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC400-3333Q0001KE1 Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | YES | - | Automotive grade | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | 32 | - | EAR99 | XO (Standard) | - | - | 8542.39.00.01 | 2.25V~3.6V | QUAD | NO LEAD | 3.3V | 0.5mm | - | ±50ppm | LVDS | R-XQCC-N32 | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | AEC-Q100 | 25MHz 50MHz 125MHz 150MHz | 100MHz 156.25MHz | - | - | 0.035 0.90mm | 5mm | 3.2mm | ROHS3 Compliant | ||
![]() DSC400-0333Q0040KI2T Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | 25MHz | 25MHz | 25MHz | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-1122Q0036KE1T Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVCMOS, LVPECL | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz | 156.25MHz | 25MHz | 50MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-0344Q0051KE1 Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tube | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL, LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz | 156.25MHz | 156.25MHz | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2044FE1-F0022 Microchip Technology | 38 |
| Datasheet | 12 Weeks | 14-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tube | - | DSC2044 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | 60mA Typ | - | - | - | - | - | 23mA | - | - | - | - | - | - | 100MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC400-1111Q0034KE1T Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 44mA | - | - | 50MHz | 50MHz | 50MHz | 50MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2311KE2-R0008 Microchip Technology | In Stock | - | Datasheet | - | 6-VDFN | - | - | - | -20°C~70°C | Tube | - | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | 23mA | - | - | - | 23mA | - | - | 32MHz | 25MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant |