- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Frequency - Output 1 | Frequency - Output 2 | Features | Frequency - Output 3 | Frequency - Output 4 | Height | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA400-3333Q0001KL2VAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | MEMS (Silicon) | - | - | - | 2.25V ~ 3.6V | ±25ppm | LVDS | Enable/Disable (Reprogrammable) | MEMS | 48mA | - | 44 mA | 100MHz | 100MHz | - | 100MHz | 100MHz | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSA400-4444Q0168KL2VAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | MEMS (Silicon) | - | - | - | 2.25V ~ 3.6V | ±25ppm | HCSL | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | 44 mA | 100MHz, 125MHz | 100MHz, 125MHz | - | 100MHz, 125MHz | 100MHz, 125MHz | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSC1212NI1-C0027 Microchip | In Stock | - | - | 6-VDFN | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | DSC12X2 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | 2.5V ~ 3.3V | ±50ppm | LVPECL | - | MEMS | 50mA (Typ) | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC2033FI2-F0059 Microchip | In Stock | - | - | 14-VFQFN Exposed Pad | - | DSC2033 | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | XO (Standard) | - | - | - | 2.25V ~ 3.63V | ±25ppm | LVDS | Enable/Disable | MEMS | 38mA (Typ) | - | 23 mA | 100MHz | 100MHz | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC2311KL2-R0091T Microchip | In Stock | - | - | 6-VDFN | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | DSC2311 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 2.25V ~ 3.63V | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | 23 mA | 33.333333MHz | 50MHz | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSA2311KL1-R0073VAO Microchip | In Stock | - | - | 6-VDFN | - | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | - | DSA2311 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | MEMS (Silicon) | - | - | - | 2.25V ~ 3.6V | ±50ppm | LVCMOS | Enable/Disable | MEMS | - | - | 23 mA | 40MHz | 40MHz | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSC6161ME2B-01Q6T Microchip | In Stock | - | - | 4-VFLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | -20°C ~ 70°C | - | DSC61XXB | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | XO (Standard) | - | - | - | 1.71V ~ 3.63V | ±25ppm | CMOS | - | MEMS | 3mA (Typ) | - | - | 32MHz, 40MHz | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC6121HA3B-01QJ Microchip | In Stock | - | - | 4-VFLGA | - | - | Microchip Technology | Bag | Active | -40°C ~ 125°C | - | DSC61XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | XO (Standard) | - | - | - | 1.71V ~ 3.63V | ±20ppm | CMOS | - | MEMS | 3mA (Typ) | - | - | 8MHz, 64MHz | - | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSA613PI2A-01QRTVAO Microchip | In Stock | - | - | 6-VFLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSA613 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | XO (Standard) | - | - | - | 1.71V ~ 3.63V | ±25ppm | LVCMOS | Enable/Disable | MEMS | 6.5mA | - | - | 25MHz | 50MHz | - | 10kHz | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC6023JI2B-01TP Microchip | In Stock | - | - | 4-VLGA | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | ±25ppm | CMOS | - | MEMS | 1.3mA (Typ) | - | - | 24MHz, 48MHz | - | - | - | - | 0.035 (0.89mm) | - | - | ||
![]() DSA400-4444Q0001KL2VAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | MEMS (Silicon) | - | - | - | 2.25V ~ 3.6V | ±25ppm | HCSL | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | 44 mA | 100MHz | 100MHz | - | 100MHz | 100MHz | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSC612RI3A-01M3 Microchip | In Stock | - | - | 6-VFLGA | - | DSC612 | Microchip Technology | Tube | Active | -40°C ~ 85°C | - | DSC612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.71V ~ 3.63V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 6mA | - | 3 mA | 12.288MHz | 27MHz | - | - | - | 0.035 (0.89mm) | - | - | ||
![]() DSC612RI2A-01K9T Microchip | In Stock | - | - | 6-VFLGA | - | DSC612 | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSC612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.71V ~ 3.63V | ±25ppm | LVCMOS | Enable/Disable | MEMS | 6mA | - | 3 mA | 25MHz | 25MHz | - | - | - | 0.035 (0.89mm) | - | - | ||
![]() DSA400-3333Q0001KL1TVAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | Sanyo Denki America Inc. | Bulk | Obsolete | -40°C ~ 105°C | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | MEMS (Silicon) | - | - | - | 2.25V ~ 3.6V | ±50ppm | LVDS | Enable/Disable (Reprogrammable) | MEMS | 48mA | - | 44 mA | 100MHz | 100MHz | - | 100MHz | 100MHz | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSA400-4441Q0170KL2VAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | Microchip Technology | Tube | Active | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | MEMS (Silicon) | - | - | - | 2.25V ~ 3.6V | ±25ppm | HCSL, LVCMOS | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | 44 mA | 50MHz | 100MHz | - | 100MHz | 100MHz | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSA400-4441Q0170KL2TVAO Microchip | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | MEMS (Silicon) | - | - | - | 2.25V ~ 3.6V | ±25ppm | HCSL, LVCMOS | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | 44 mA | 50MHz | 100MHz | - | 100MHz | 100MHz | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSC1211DI2-C0025T Microchip | In Stock | - | - | 6-VDFN | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 85°C | - | DSC12X1 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 2.25V ~ 3.63V | ±25ppm | CMOS | - | MEMS | 27mA (Typ) | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | AEC-Q100 | ||
![]() DSA612RL3A-01QATVAO Microchip | In Stock | - | - | 6-VFLGA | - | - | Microchip Technology | Tape & Reel (TR) | Active | -40°C ~ 105°C | - | DSA612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | XO (Standard) | - | - | - | 1.71V ~ 3.63V | ±20ppm | LVCMOS | Enable/Disable | MEMS | 6mA | - | 3 mA | 32.768kHz | 32.768kHz | - | - | - | 0.035 (0.89mm) | - | AEC-Q100 | ||
![]() DSC2031FI2-F0023 Microchip | In Stock | - | - | 14-SMD, No Lead | - | - | Microchip Technology | Tube | Active | -40°C ~ 85°C | Tape & Reel (TR) | * | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | MEMS (Silicon) | - | - | - | 2.25V ~ 3.6V | ±25ppm | LVCMOS, LVDS | Enable/Disable | MEMS | 49mA (Typ) | - | 23 mA | 125MHz | - | - | - | - | 0.035 (0.90mm) | - | - | ||
![]() DSC613PE2A-01KCT Microchip | In Stock | - | - | 0402 (1005 Metric) | 0402 | RN73R1E | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | - | 2 | ±25ppm/°C | XO (Standard) | 1.27 kOhms | Thin Film | 0.063W, 1/16W | 1.71V ~ 3.63V | ±25ppm | LVCMOS | Enable/Disable | MEMS | 6.5mA | - | 3 mA | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.035 (0.89mm) | 0.016 (0.40mm) | AEC-Q200 |