- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC400-4444Q0031KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | 44mA | 156.25MHz | 156.25MHz | 156.25MHz | 156.25MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2311KE2-R0008 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | -20°C~70°C | Tube | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 23mA | - | - | - | 23mA | 32MHz | 25MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KL2-R0004 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | -40°C~105°C | Tube | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 105°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | 23mA | - | - | - | 23mA | 12MHz | 24MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC400-0404Q0058KI1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | 44mA | 100MHz | - | 100MHz | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0010T Microchip Technology | In Stock | - | Datasheet | 6-VDFN | -40°C~85°C | Tape & Reel (TR) | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | 170MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 23mA | 3.6V | 2.25V | 15pF | 23mA | 12MHz | 100MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC2311KI2-R0010 Microchip Technology | In Stock | - | Datasheet | 6-VDFN | -40°C~85°C | Tube | DSC2311 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | 170MHz | ±25ppm | LVCMOS | Enable/Disable | MEMS | 23mA | 3.6V | 2.25V | 15pF | 23mA | 12MHz | 100MHz | - | - | 0.035 0.90mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | ||
![]() DSC400-0333Q0032KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | 44mA | 24.576MHz | 24MHz | 25MHz | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-1111Q0019KI2T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±25ppm | LVCMOS | Enable/Disable | MEMS | - | - | - | - | 44mA | 25MHz 50MHz 125MHz 150MHz | 100MHz 156.25MHz | - | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-3443Q0022KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL, LVDS | Enable/Disable | MEMS | - | - | - | - | 44mA | 125MHz | 100MHz | 100MHz | 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-0404Q0007KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | 44mA | 100MHz | 156.25MHz | - | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-4144Q0054KI1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±50ppm | HCSL, LVCMOS | Enable/Disable | MEMS | - | - | - | - | 44mA | 156.25MHz | 100MHz | 50MHz | 156.25MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-3443Q0022KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL, LVDS | Enable/Disable | MEMS | - | - | - | - | 44mA | 125MHz | 100MHz | 100MHz | 125MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-4444Q0030KI1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -40°C~85°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 85°C | -40°C | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | 44mA | 100MHz | 100MHz | 100MHz | 100MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-0344Q0051KE1T Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL, LVDS | Enable/Disable | MEMS | - | - | - | - | 44mA | 100MHz | 156.25MHz | 156.25MHz | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-0404Q0058KE2 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±25ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | 44mA | 100MHz | - | 100MHz | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-2222Q0047KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | LVPECL | Enable/Disable | MEMS | - | - | - | - | 44mA | 3.8MHz | 4MHz | 4MHz | 3.8MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-0333Q0032KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | LVDS | Enable/Disable | MEMS | - | - | - | - | 44mA | 24.576MHz | 24MHz | 25MHz | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-0404Q0020KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | 44mA | 125MHz | 100MHz | - | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-0404Q0058KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | 44mA | 100MHz | - | 100MHz | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC400-0404Q0007KE1 Microchip Technology | In Stock | - | Datasheet | 20-VFQFN Exposed Pad | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 70°C | -20°C | 2.25V~3.6V | - | ±50ppm | HCSL | Enable/Disable | MEMS | - | - | - | - | 44mA | 100MHz | 156.25MHz | - | - | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant |