- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Screening Level | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC612PI3A-010T Microchip Technology | 38 |
| Datasheet | 12 Weeks | 6-VFLGA | YES | - | - | Automotive grade | -40°C~85°C | Bag | - | DSC612 | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | 6 | - | XO (Standard) | - | - | - | 1.71V~3.63V | BOTTOM | NO LEAD | 1.8V | 0.6mm | - | ±20ppm | LVCMOS | R-PBGA-N6 | Enable/Disable | MEMS | 6mA | - | - | - | - | 1.5μA | - | - | - | - | - | TS 16949 | 19.2MHz | 26MHz | - | - | 0.035 0.89mm | 1.6mm | 1.2mm | ROHS3 Compliant | ||
![]() DSC2210FI2-A0022T Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | - | - | 14 | - | -40°C~85°C | Tape & Reel (TR) | 2012 | DSC2210 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | 170MHz | ±25ppm | LVCMOS | - | - | MEMS | 35mA | - | - | - | - | 23mA | 3.6V | 2.25V | 15pF | 35mA | - | - | 16MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC400-1444Q0060KE2 Microchip Technology | In Stock | - | Datasheet | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tube | 2016 | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | - | XO (Standard) | 70°C | -20°C | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | HCSL, LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 44mA | - | - | 100MHz | 100MHz | 100MHz | 25MHz | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | ||
![]() DSC6121HI2A-00AQT Microchip Technology | 38 |
| Datasheet | - | 4-VFLGA | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | NO | - | 12MHz 24MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | ||
![]() DSC6122CI2A-00B3T Microchip Technology | 22 |
| Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 6.1298MHz 6.1679MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6122CI2A-00AWT Microchip Technology | 38 |
| Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 25MHz 27MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6122CI2A-00AY Microchip Technology | 38 |
| Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tube | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; BULK | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 26MHz 27MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6122CI2A-00AW Microchip Technology | 38 |
| Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tube | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; BULK | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 25MHz 27MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6122CI2A-00B2 Microchip Technology | 38 |
| Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tube | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; BULK | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 24MHz 48MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6121HI2A-00AGT Microchip Technology | 38 |
| Datasheet | - | 4-VFLGA | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | NO | - | 25Mhz 50MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | ||
![]() DSC6122CI2A-00B1T Microchip Technology | 38 |
| Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 12MHz 24MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6122CI2A-00AYT Microchip Technology | 38 |
| Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 26MHz 27MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6122CI2A-00AS Microchip Technology | 38 |
| Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tube | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; BULK | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 20MHz 25MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6121HI2A-00AJT Microchip Technology | 38 |
| Datasheet | - | 4-VFLGA | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | NO | - | 74.1758MHz 74.25MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | ||
![]() DSC6121HI2A-00AK Microchip Technology | 38 |
| Datasheet | - | 4-VFLGA | YES | SURFACE MOUNT | - | - | -40°C~85°C | Bag | - | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; BULK | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | NO | - | 25MHz 27MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | ||
![]() DSC2210FI2-A0019 Microchip Technology | In Stock | - | Datasheet | - | 14-SMD, No Lead | - | - | 14 | - | -40°C~85°C | Tube | - | DSC2210 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | SMD/SMT | XO (Standard) | 85°C | -40°C | - | 2.25V~3.6V | - | - | - | - | 170MHz | ±25ppm | LVCMOS | - | - | MEMS | 35mA | - | - | - | - | 23mA | 3.6V | 2.25V | 15pF | 35mA | - | - | 9MHz | - | - | - | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | ||
![]() DSC6122CI2A-00B2T Microchip Technology | 38 |
| Datasheet | - | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 1.5ns | 1.5ns | 55/45% | - | - | - | - | - | NO | - | 24MHz 48MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6121HI2A-00AHT Microchip Technology | 38 |
| Datasheet | - | 4-VFLGA | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | NO | - | 50MHz 100MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | ||
![]() DSC6121HI2A-00AM Microchip Technology | 38 |
| Datasheet | - | 4-VFLGA | YES | SURFACE MOUNT | - | - | -40°C~85°C | Bag | - | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; BULK | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | NO | - | 26MHz 27MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | ||
![]() DSC6121HI2A-0090T Microchip Technology | 38 |
| Datasheet | - | 4-VFLGA | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 1.6mm x 1.2mm x 0.89mm | 2.2ns | 2.2ns | 55/45% | - | - | - | - | - | NO | - | 6.1298MHz 6.1679MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant |