- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Frequency Adjustment-Mechanical | Screening Level | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC400-1111Q0084KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 33.33333MHz | 50MHz | 125MHz | 100MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0303Q0086KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 148.5MHz | 148.35MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1311Q0076KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS, LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 24MHz | 25MHz | 200MHz | 150MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-2222Q0118KE1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVPECL | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 100MHz 125MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-4334Q0023KI2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | HCSL, LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 100MHz | 156.25MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-4111Q0112KE1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL, LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | - | 25MHz | 100MHz 156.25MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-4444Q0023KI1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | HCSL | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 100MHz | 156.25MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-4444Q0023KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | HCSL | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 100MHz | 156.25MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC612PI2A-012QT Microchip Technology | In Stock | - | Datasheet | 6-VFLGA | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC612 | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | 6 | MEMS (Silicon) | - | 1.71V~3.63V | BOTTOM | NO LEAD | 1.8V | 0.6mm | compliant | ±25ppm | LVCMOS | R-PBGA-N6 | - | MEMS | 6mA | - | - | - | - | - | TS 16949 | - | 24MHz | 25MHz | - | - | 0.035 0.89mm | 1.6mm | 1.2mm | RoHS Compliant | ||
![]() DSC400-1111Q0111KI1 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 25MHz | 20MHz | 24MHz | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1111Q0111KE2 Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tube | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | 25MHz | 20MHz | 24MHz | - | 0.035 0.90mm | - | - | - | ||
![]() DSC6121JE1B-0198T Microchip Technology | In Stock | - | Datasheet | 4-VLGA | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC61XXB | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | MEMS | 3mA Typ | - | - | - | - | - | - | - | 35.8907MHz 59.8178MHz | - | - | - | 0.035 0.89mm | - | - | - | ||
![]() DSC6021CI2A-009ST Microchip Technology | 938 |
| Datasheet | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; TR | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2ns | 2ns | 55/45% | NO | - | - | 20MHz 25MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6021CI2A-009V Microchip Technology | 1028 |
| Datasheet | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tube | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; BAG | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2ns | 2ns | 55/45% | NO | - | - | 74.1758MHz 74.25MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6021CI2A-00A1 Microchip Technology | 1028 |
| Datasheet | 4-VDFN | YES | SURFACE MOUNT | - | - | -40°C~85°C | Tube | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; BAG | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2ns | 2ns | 55/45% | NO | - | - | 12MHz 24MHz | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | ||
![]() DSC6021MI1A-0050 Microchip Technology | 938 |
| Datasheet | 4-VFLGA | YES | SURFACE MOUNT | - | - | -40°C~85°C | Bag | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA Typ | 2.0mm x 1.6mm x 0.89mm | 2ns | 2ns | 55/45% | NO | - | - | 24MHz 27MHz | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | ||
![]() DSC6121CI2A-00AG Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tube | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; BAG; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.2ns | 2.2ns | 55/45% | NO | - | 0.002MHz | 25Mhz 50MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant | ||
![]() DSC6121CI2A-00AQT Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; TR; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.2ns | 2.2ns | 55/45% | NO | - | 0.002MHz | 12MHz 24MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant | ||
![]() DSC6121CI2A-00EUT Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; TR; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.2ns | 2.2ns | 55/45% | NO | - | 0.002MHz | 27MHz 32MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant | ||
![]() DSC6121CI2A-00EW Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tube | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; BAG; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.2ns | 2.2ns | 55/45% | NO | - | 0.002MHz | 25MHz 32MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant |