- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Frequency Adjustment-Mechanical | Screening Level | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Frequency - Output 4 | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6121CI2A-00AMT Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; TR; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.2ns | 2.2ns | 55/45% | - | NO | - | 0.002MHz | 26MHz 27MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant | ||
![]() DSC6121CI2A-00EU Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tube | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; BAG; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.2ns | 2.2ns | 55/45% | - | NO | - | 0.002MHz | 27MHz 32MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant | ||
![]() DSC6121CI2A-00ET Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tube | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; BAG; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.2ns | 2.2ns | 55/45% | - | NO | - | 0.002MHz | 75MHz 100MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant | ||
![]() DSC6121CI2A-00EV Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tube | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; BAG; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.2ns | 2.2ns | 55/45% | - | NO | - | 0.002MHz | 25MHz 32MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant | ||
![]() DSC6121JI2A-00G0 Microchip Technology | In Stock | - | Datasheet | 4-VLGA | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tube | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; BAG; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 2.2ns | 2.2ns | 55/45% | - | NO | - | 0.002MHz | 22.5792MHz 24.576MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant | ||
![]() DSC6121CI2A-00EST Microchip Technology | In Stock | - | Datasheet | 4-VDFN | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | AEC-Q100; TR; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 3.2mm x 2.5mm x 0.85mm | 2.2ns | 2.2ns | 55/45% | - | NO | - | 0.002MHz | 48MHz 50MHz | - | - | - | 0.035 0.89mm | - | - | RoHS Compliant | ||
![]() DSC612RI3A-010GB Microchip Technology | In Stock | - | Datasheet | 6-VFLGA | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSC612 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | 6 | XO (Standard) | - | 1.71V~3.63V | BOTTOM | NO LEAD | 1.8V | 0.825mm | compliant | ±20ppm | LVCMOS | R-PBGA-N6 | Enable/Disable | MEMS | 6mA | - | - | - | - | 1.5μA | - | TS 16949 | - | 16MHz | 32.768kHz | - | - | 0.035 0.89mm | 2.5mm | 2mm | RoHS Compliant | ||
![]() DSC400-1311Q0076KI2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS, LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 24MHz | 25MHz | 200MHz | 150MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0101Q0114KE1T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 12MHz | 12.288MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1111Q0084KI2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 33.33333MHz | 50MHz | 125MHz | 100MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0111Q0087KI1T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 25MHz | 24MHz | 33.333333MHz | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0111Q0117KE2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 16.64MHz | 33MHz | 25MHz | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0101Q0115KI2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 12MHz | 3.072MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0101Q0083KI2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 45.1584MHz | 49.152MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0101Q0114KI1T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 12MHz | 12.288MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-3333Q0089KE1T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 148.35MHz | 148.5MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-3333Q0089KI1T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 148.35MHz | 148.5MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-0303Q0086KE1T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 148.5MHz | 148.35MHz | - | - | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1133Q0113KE2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS, LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 100MHz 156.25MHz | 125MHz | - | 25MHz | 0.035 0.90mm | - | - | - | ||
![]() DSC400-1133Q0113KI2T Microchip Technology | In Stock | - | - | 20-VFQFN Exposed Pad | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC400 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | - | 2.25V~3.6V | - | - | - | - | - | ±25ppm | LVCMOS, LVDS | - | Enable/Disable | MEMS | - | - | - | - | - | - | - | - | - | 100MHz 156.25MHz | 125MHz | - | 25MHz | 0.035 0.90mm | - | - | - |