- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Shell Material, Finish | Base Product Number | Brand | Component Type | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Mfr | Package | Product Status | RoHS | Tradename | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Number of Rows | Power (Watts) | Capacitance | Subcategory | Contact Type | Voltage - Supply | Ingress Protection | Current Rating | Frequency Stability | Output | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Lead Spacing | Wire Gauge | Current - Supply (Disable) (Max) | Configuration | Flange Feature | Wire/Cable Type | Connector Style | Current | Lead Style | Viewing Angle | Contact Form | Shell Size, Connector Layout | Lens Type | Product Type | Millicandela Rating | Wavelength - Peak | Backset Spacing | Frequency - Output 1 | Frequency - Output 2 | Features | Frequency - Output 3 | Frequency - Output 4 | Lens Style/Size | Product Category | Height | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA612RL3A-01W7TVAO Microchip | In Stock | - | - | - | 6-VFLGA | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | -40°C ~ 105°C | - | DSA612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | ±20ppm | LVCMOS | - | Enable/Disable | MEMS | 6mA | - | - | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33MHz | 25MHz | - | 32.768kHz | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | ||
![]() DSC2033FL1-F0022 Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | Yes | - | - | - | -40°C ~ 105°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | 38mA (Typ) | - | - | - | 23 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | - | - | - | ||
![]() DSC1211NE3-C0021 Microchip | 40 |
| - | - | 6-VDFN | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | Yes | - | - | - | -20°C ~ 70°C | - | DSC12X1 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.5V ~ 3.3V | - | - | ±20ppm | CMOS | - | - | MEMS | 27mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | ||
![]() DSC2033FL2-F0004 Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | Yes | - | - | - | -40°C ~ 105°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA (Typ) | - | - | - | 23 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | 150MHz | - | - | - | - | - | 0.037 (0.95mm) | - | - | - | - | - | ||
![]() DSC2033FL1-F0022T Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Yes | - | - | - | -40°C ~ 105°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | ±50ppm | LVDS | - | Enable/Disable | MEMS | 38mA (Typ) | - | - | - | 23 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz | - | - | - | - | - | - | 0.037 (0.95mm) | - | - | - | - | - | ||
![]() DSC6021JI1B-01HA Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | DSC6021 | LEMO | - | - | 1 | - | LEMO | Microchip Technology | Tube | Active | - | B Series | - | - | -40°C ~ 85°C | - | 4B | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | Circular Connectors | - | 1.8V, 2.5V, 3.3V | - | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Push Pull Connectors | - | - | - | - | - | - | - | - | - | Circular Push Pull Connectors | 0.035 (0.89mm) | - | - | - | - | - | ||
![]() DSC6023JI3B-01VH Microchip | In Stock | - | - | Through Hole | 4-VLGA | - | - | - | - | - | - | - | - | -- | - | Microchip Technology | Tube | Active | - | - | - | 3.5V | -40°C ~ 85°C | - | FLP2 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | Active | -- | - | - | - | - | XO (Standard) | - | - | - | Blue | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | ±20ppm | CMOS | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | -- | - | - | - | -- | - | -- | - | - | Clear | - | -- | -- | - | 12.7281MHz, 13.2256MHz | - | - | - | - | Round with Flat Top, 7.00mm | - | 0.035 (0.89mm) | - | - | - | - | - | ||
![]() DSC6121JI2B-01MH Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | -40°C ~ 85°C | - | DSC612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | ±25ppm | CMOS | - | Standby (Power Down) | MEMS | 3mA (Typ) | - | - | - | 1.5 µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | ||
![]() DSC6023JI3B-01VHT Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | ±20ppm | CMOS | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7281MHz, 13.2256MHz | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | ||
![]() DSC6121JI3B-01GPT Microchip | In Stock | - | - | - | Axial | Axial | - | - | DSC6121 | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | Active | - | 2 | - | ±25ppm/°C | - | XO (Standard) | 93.1 Ohms | - | Metal Film | - | - | - | 0.1W, 1/10W | - | - | - | 1.71V ~ 3.63V | - | - | ±20ppm | CMOS | - | - | MEMS | 3mA (Typ) | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 89MHz, 90MHz | - | Military, Moisture Resistant, Weldable | - | - | - | - | 0.035 (0.89mm) | -- | - | - | - | - | ||
![]() DSC2033FI2-F0012 Microchip | In Stock | - | - | - | 14-VFQFN Exposed Pad | - | - | - | DSC2033 | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | -40°C ~ 85°C | - | DSC2033 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.63V | - | - | ±25ppm | LVDS | - | Enable/Disable | MEMS | 38mA (Typ) | - | - | - | 23 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100MHz, 125MHz | 100MHz, 125MHz | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - | ||
![]() DSC6021JI2B-01J5 Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | -40°C ~ 85°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | ||
![]() DSC612RI2A-01KAT Microchip | In Stock | - | - | - | 6-VFLGA | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | -40°C ~ 85°C | - | DSC612 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 6mA | - | - | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75MHz | 75MHz | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | ||
![]() DSC6122HE3B-01QKT Microchip | In Stock | - | - | - | 4-VFLGA | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | -20°C ~ 70°C | - | DSC61XXB | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | ±20ppm | CMOS | - | - | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20MHz, 48MHz | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | AEC-Q100 | ||
![]() DSA400-3333Q0171KL2VAO Microchip | In Stock | - | - | - | 20-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | Non-Compliant | - | - | - | -40°C ~ 105°C | - | DSA400 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | MEMS (Silicon) | - | - | - | - | - | - | - | - | - | - | 2.25V ~ 3.6V | - | - | ±25ppm | LVDS | - | Enable/Disable (Reprogrammable) | MEMS | 48mA | - | - | - | 44 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125MHz, 156.25MHz | 125MHz, 156.25MHz | - | 125MHz, 156.25MHz | 125MHz, 156.25MHz | - | - | 0.035 (0.90mm) | - | - | - | - | AEC-Q100 | ||
![]() DSA400-4444Q0001KL1TVAO Microchip | In Stock | - | - | Panel Mount | 20-VFQFN Exposed Pad | - | Liquid Crystal Polymer (LCP) | Aluminum, Yellow Chromate Cadmium Plated | - | - | - | Copper Alloy | - | -- | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | -- | -55°C ~ 125°C | Bulk | 83513-Style Micro D Metal Shell (MDM) | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | Wire Leads | - | Receptacle, Female Sockets | MEMS (Silicon) | - | 25 | - | -- | - | 2 | - | - | - | Signal | 2.25V ~ 3.6V | -- | 3A | ±50ppm | HCSL | Gold | Enable/Disable (Reprogrammable) | MEMS | 88mA | - | - | -- | 44 mA | - | Housing/Shell (Unthreaded) | - | D-Type, Micro-D | - | - | - | -- | 0.050 Pitch x 0.043 Row to Row | - | - | - | - | -- | 100MHz | 100MHz | Shielded | 100MHz | 100MHz | - | - | 0.035 (0.90mm) | - | - | -- | -- | AEC-Q100 | ||
![]() DSC612NI3A-01KV Microchip | In Stock | - | - | Surface Mount, MLCC | 0603 (1608 Metric) | - | - | - | DSC612 | - | - | - | - | - | - | KYOCERA AVX | Tape & Reel (TR) | Active | - | - | 100V | - | -55°C ~ 125°C | - | LD | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±2% | - | - | - | - | C0G, NP0 | - | XO (Standard) | - | - | - | - | General Purpose | - | - | 82 pF | - | - | 1.71V ~ 3.63V | - | - | ±20ppm | LVCMOS | - | Enable/Disable | MEMS | 6mA | - | - | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470kHz | 485kHz | - | - | - | - | - | 0.035 (0.89mm) | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC613NA1A-01KDT Microchip | In Stock | - | - | - | 6-VFLGA | - | - | - | DSC613 | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | -40°C ~ 125°C | - | DSC613 | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.71V ~ 3.63V | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 6.5mA | - | - | - | 3 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | ||
![]() DSC6021JL1B-01HB Microchip | In Stock | - | - | - | 4-VLGA | - | - | - | - | - | - | - | - | - | - | Microchip Technology | Tube | Active | - | - | - | - | -40°C ~ 105°C | - | DSC60XXB | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V, 2.5V, 3.3V | - | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | - | - | ||
![]() DSC2210FM2-A0031T Microchip | In Stock | - | - | - | 14-SMD, No Lead | - | - | - | - | - | Housing | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C | - | DSC2210 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | 1 | - | - | - | - | 2.25V ~ 3.63V | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 35mA | - | - | - | 23 mA | - | - | Discrete Wire | - | - | - | - | - | - | - | - | - | - | - | 50MHz | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | - | - |