- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Frequency Adjustment-Mechanical | Frequency - Output 1 | Frequency - Output 2 | Frequency - Output 3 | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC613RI3A-012WT Microchip Technology | In Stock | - | Datasheet | 6-VFLGA | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC613 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±20ppm | LVCMOS | - | Enable/Disable | MEMS | 6.5mA | - | - | - | - | - | 1.5μA | - | - | - | 16MHz | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() DSC613RE1A-0135T Microchip Technology | In Stock | - | Datasheet | 6-VFLGA | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC613 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 6.5mA | - | - | - | - | - | 1.5μA | - | 50MHz | 100MHz | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() DSC612RI3A-012V Microchip Technology | In Stock | - | Datasheet | 6-VFLGA | - | - | - | -40°C~85°C | Tube | DSC612 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±20ppm | LVCMOS | - | Enable/Disable | MEMS | 6mA | - | - | - | - | - | 1.5μA | - | 14.316MHz | 32.768kHz | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() DSC612PL2A-0132T Microchip Technology | In Stock | - | Datasheet | 6-VFLGA | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC612 | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | - | MEMS | 6mA | - | - | - | - | - | 1.5μA | - | 20MHz | 25MHz | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() DSC612RL2A-0137T Microchip Technology | In Stock | - | Datasheet | 6-VFLGA | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSC612 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 6mA | - | - | - | - | - | 1.5μA | - | 26.973MHz | 27MHz | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6121JL2B-0170 Microchip Technology | In Stock | - | Datasheet | 4-VLGA | YES | SURFACE MOUNT | - | -40°C~105°C | Tube | DSC61XXB | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 1 (Unlimited) | - | XO (Standard) | Matte Tin (Sn) | - | 1.71V~3.63V | - | - | - | - | compliant | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | - | 2ns | 2ns | 55/45% | - | NO | 12MHz 50MHz | - | - | 0.035 0.89mm | - | - | RoHS Compliant | - | ||
![]() DSC612PL2A-0132 Microchip Technology | In Stock | - | Datasheet | 6-VFLGA | - | - | - | -40°C~105°C | Bag | DSC612 | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | - | MEMS | 6mA | - | - | - | - | - | 1.5μA | - | 20MHz | 25MHz | - | 0.035 0.89mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6023JI3B-019HT Microchip Technology | In Stock | - | Datasheet | 4-VLGA | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC60XXB | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±20ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 8MHz 16MHz | - | - | 0.035 0.89mm | - | - | - | - | ||
![]() DSC6023JE1B-01DST Microchip Technology | In Stock | - | Datasheet | 4-VLGA | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC60XXB | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | compliant | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 41.2081MHz 51.8917MHz | - | - | 0.035 0.89mm | - | - | RoHS Compliant | - | ||
![]() DSC2110FM5-A0005T Microchip Technology | In Stock | - | Datasheet | 14-SMD, No Lead | YES | SURFACE MOUNT | - | -55°C~125°C | Tape & Reel (TR) | DSC2110 | 0.126Lx0.098W 3.20mmx2.50mm | - | Obsolete | 1 (Unlimited) | - | XO (Standard) | - | ENABLE/DISABLE FUNCTION; 27 MHZ NOMINAL FREQUENCY ALSO AVAILABLE; TR | 2.25V~3.6V | - | - | - | - | - | - | ±10ppm | CMOS | - | - | MEMS | 35mA | 3.2mm x 2.5mm x 0.85mm | 50MHz | 2ns | 2ns | 55/45% | 23mA | NO | 27MHz 50MHz | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6021HA3B-01D0 Microchip Technology | In Stock | - | Datasheet | 4-VFLGA | - | - | - | -40°C~125°C | Bag | DSC60XXB | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | - | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | compliant | - | ±20ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 8MHz 10MHz | - | - | 0.035 0.89mm | - | - | RoHS Compliant | - | ||
![]() DSA2311KA2-R0065TVAO Microchip Technology | In Stock | - | - | 6-VDFN | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | DUAL | NO LEAD | 260 | 0.825mm | - | 40 | ±25ppm | LVCMOS | R-PDSO-N6 | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | 24MHz | 48MHz | - | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSA2311KA2-R0009TVAO Microchip Technology | In Stock | - | - | 6-VDFN | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | DUAL | NO LEAD | 260 | 0.825mm | - | 40 | ±25ppm | LVCMOS | R-PDSO-N6 | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | 25MHz | - | - | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSA2311KA2-R0076VAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | -40°C~125°C | Tube | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | 20MHz | 26.956522MHz | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KI1-R0003VAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | -40°C~85°C | Tube | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | 125MHz | - | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KI2-R0077TVAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | 8MHz | 32MHz | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KI2-R0015TVAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | 24MHz | - | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSC6121JI2B-01BBT Microchip Technology | In Stock | - | - | 4-VLGA | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC61XXB | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | - | - | - | - | - | - | - | 74.1785MHz 74.25MHz | - | - | 0.035 0.89mm | - | - | - | - | ||
![]() DSC6021MI1B-01B1T Microchip Technology | In Stock | - | - | 4-VFLGA | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSC60XXB | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | - | - | - | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 10MHz 11.4MHz | - | - | 0.035 0.89mm | - | - | - | - | ||
![]() DSA2311KA2-R0005VAO Microchip Technology | In Stock | - | - | 6-VDFN | YES | - | Automotive grade | -40°C~125°C | Bulk | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | DUAL | NO LEAD | 260 | 0.825mm | - | 40 | ±25ppm | LVCMOS | R-PDSO-N6 | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | - | 20MHz | - | - | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | AEC-Q100 |