- Base Resonator
- Frequency Stability
- Operating Temperature
- Output
- Package / Case
- Series
- Size / Dimension
- Type
- Voltage - Supply
- Height
- Frequency - Output 1
- Function
Attribute column
Manufacturer
Microchip Pin Configurable/Selectable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Mounting Feature | Operating Frequency (Max) | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Additional Feature | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Frequency Stability | Output | JESD-30 Code | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Frequency Adjustment-Mechanical | Operating Frequency-Min | Frequency - Output 1 | Frequency - Output 2 | Height | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSA2311KA1-R0075TVAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 20MHz | 15MHz | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KA2-R0011TVAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 50MHz | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KA2-R0073TVAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 40MHz | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KL1-R0015VAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~105°C | Tube | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 24MHz | 25MHz | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KL1-R0078VAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~105°C | Tube | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 10MHz | 20MHz | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KL2-R0015VAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~105°C | Tube | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 24MHz | 25MHz | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA6121MA1B-01AETVAO Microchip Technology | In Stock | - | - | 4-VFLGA | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | DSA61XX | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | - | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±50ppm | CMOS | - | - | MEMS | 3mA Typ | - | - | - | - | - | - | 100MHz | - | 0.035 0.89mm | - | - | - | - | ||
![]() DSC6021JA2B-01ART Microchip Technology | In Stock | - | - | 4-VLGA | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | DSC60XXB | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | 80MHz | - | 0.035 0.89mm | - | - | - | - | ||
![]() DSA2311KA2-R0065VAO Microchip Technology | In Stock | - | - | 6-VDFN | YES | - | - | Automotive grade | -40°C~125°C | Bulk | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | DUAL | NO LEAD | 260 | 0.825mm | - | 40 | ±25ppm | LVCMOS | R-PDSO-N6 | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 24MHz | 48MHz | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSA2311KI2-R0065TVAO Microchip Technology | In Stock | - | - | 6-VDFN | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | DUAL | NO LEAD | 260 | 0.825mm | - | 40 | ±25ppm | LVCMOS | R-PDSO-N6 | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 24MHz | 48MHz | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSA2311KI2-R0065VAO Microchip Technology | In Stock | - | - | 6-VDFN | YES | - | - | Automotive grade | -40°C~85°C | Bulk | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | DUAL | NO LEAD | 260 | 0.825mm | - | 40 | ±25ppm | LVCMOS | R-PDSO-N6 | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 24MHz | 48MHz | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSA2311KI1-R0016TVAO Microchip Technology | In Stock | - | - | 6-VDFN | YES | - | - | Automotive grade | -40°C~85°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | e3 | Active | 1 (Unlimited) | 6 | XO (Standard) | Matte Tin (Sn) | - | 2.25V~3.6V | DUAL | NO LEAD | 260 | 0.825mm | - | 40 | ±50ppm | LVCMOS | R-PDSO-N6 | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 24MHz | 50MHz | 0.035 0.90mm | 2.5mm | 2mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSA2311KA2-R0011VAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~125°C | Tube | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 50MHz | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KL2-R0027TVAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±25ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 27MHz | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSC6121JI2A-00HJ Microchip Technology | In Stock | - | Datasheet | 4-VLGA | YES | SURFACE MOUNT | 100MHz | - | -40°C~85°C | Tube | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | XO (Standard) | - | AEC-Q100; BAG; SELECTABLE O/P FREQ | 1.71V~3.63V | - | - | - | - | compliant | - | ±25ppm | CMOS | - | - | MEMS | 3mA Typ | 2.5mm x 2.0mm x 0.89mm | 2.2ns | 2.2ns | 55/45% | NO | 0.002MHz | 11.2896MHz 12.288MHz | - | 0.035 0.89mm | - | - | RoHS Compliant | - | ||
![]() DSC6021HE2B-01ABT Microchip Technology | In Stock | - | - | 4-VFLGA | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | DSC60XXB | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | - | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | 80MHz | - | 0.035 0.89mm | - | - | - | - | ||
![]() DSA2311KA3-R0073TVAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±20ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 40MHz | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA2311KI1-R0003TVAO Microchip Technology | In Stock | - | - | 6-VDFN | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | DSA2311 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | - | - | - | - | ±50ppm | LVCMOS | - | Enable/Disable | MEMS | 23mA | - | - | - | - | - | - | 125MHz | - | 0.035 0.90mm | - | - | - | AEC-Q100 | ||
![]() DSA6021JA2B-01ARTVAO Microchip Technology | In Stock | - | - | 4-VLGA | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | DSA60XXB | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | - | - | - | - | ±25ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | 80MHz | - | 0.035 0.89mm | - | - | - | - | ||
![]() DSC6021JE1B-01B4 Microchip Technology | In Stock | - | - | 4-VLGA | - | - | - | - | -20°C~70°C | Tube | DSC60XXB | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | - | - | XO (Standard) | - | - | 2.25V~3.63V | - | - | - | - | - | - | ±50ppm | CMOS | - | - | MEMS | 1.3mA Typ | - | - | - | - | - | - | 11.2896MHz 45.1584MHz | - | 0.035 0.89mm | - | - | - | - |