- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6112CI2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JI2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101CE1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111CI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101CI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112CE2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111CE1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101CE2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013JE1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JE2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111JI2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111CE2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112JI2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112CI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101JI2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JE1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013JI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Blank (User Must Program) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101JE2A-000.0000T Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Tape & Reel (TR) | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | Blank (User Must Program) | 1MHz~100MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 |