- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Base Product Number | Contact Sizes | Frequency Stability (Total) | Mfr | Package | Product Status | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Supply Voltage | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Housing Color | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Note | Programmable Type | Available Frequency Range | Load Capacitance | Shell Size, MIL | Max Supply Current | Spread Spectrum Bandwidth | Includes | Max Duty Cycle | Features | Height | Height Seated (Max) | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6102JE2A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | - | - | - | - | Blank (User Must Program) | 1MHz~100MHz | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112JE1A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | Standby | MEMS | 3mA Typ | - | - | - | - | - | - | - | 12μA | - | Blank (User Must Program) | 1MHz~100MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8102CI2 Microchip Technology | 42 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | - | DSC8102 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | Solder | - | XO (Standard) | - | - | - | 2.25V~3.6V | - | - | - | - | 460MHz | 25 ppm | LVPECL | - | - | Standby | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 10MHz | - | 3.3V | 0.25ns | 0.25ns | - | - | - | Blank (User Must Program) | 10MHz~460MHz | - | - | 58mA | - | - | 52 % | - | 889μm | 0.035 0.90mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001CL5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC8001 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 3 (168 Hours) | Solder | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | - | - | 1.8V | 150MHz | ±10ppm | CMOS | - | - | Standby | MEMS | - | 3.2mm x 2.5mm x 0.85mm | - | - | 3.3V | 3ns | 3ns | 55/45% | 15μA | - | Blank (User Must Program) | 1MHz~150MHz | 15pF | - | 12.2mA | - | - | 55 % | - | 889μm | 0.035 0.90mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1500MA3A-PROGT Microchip | In Stock | - | - | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | ±20ppm | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | - | DSC150X | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±20ppm | LVCMOS | - | - | Standby (Power Down) | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | 2.3 MHz ~ 170 MHz | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC1500AA3A-PROGT Microchip | In Stock | - | - | - | - | Surface Mount | 4-VDFN Exposed Pad | - | - | - | - | - | - | - | ±20ppm | Microchip Technology | Tape & Reel (TR) | Active | - | -40°C ~ 125°C | - | - | DSC150X | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±20ppm | LVCMOS | - | - | Standby (Power Down) | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | 2.3 MHz ~ 170 MHz | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC6101CA3B-PROG Microchip | In Stock | - | - | - | - | Surface Mount | 4-VDFN | - | - | - | - | - | DSC6101 | - | - | Microchip Technology | Bulk | Active | - | -40°C ~ 125°C | - | - | DSC61XXB | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | XO (Standard) | - | - | - | 1.71V ~ 3.63V | - | - | - | - | - | ±20ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA (Typ) | - | - | - | - | - | - | - | 1.5 µA | - | Blank (User Must Program) | 3.5 kHz ~ 100 MHz | - | - | - | - | - | - | - | - | 0.035 (0.90mm) | - | - | - | ||
![]() DSC1500MA3A-PROG Microchip | 8 |
| - | - | - | Surface Mount | 4-VFLGA | - | - | - | - | - | - | - | ±20ppm | Microchip Technology | Bag | Active | - | -40°C ~ 125°C | - | - | DSC150X | 0.079 L x 0.063 W (2.00mm x 1.60mm) | - | - | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | - | - | - | - | - | ±20ppm | LVCMOS | - | - | Standby (Power Down) | MEMS | 7.5mA | - | - | - | - | - | - | - | - | - | - | 2.3 MHz ~ 170 MHz | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC1500JA3A-PROGT Microchip | In Stock | - | - | - | - | Panel Mount | 4-VLGA | Flange | - | Circular | Composite | - | CTVPS00RF | 16 (2), 20 (26) | ±20ppm | Amphenol Aerospace Operations | Bulk | Active | - | -65°C ~ 200°C | - | - | MIL-DTL-38999 Series III, Tri-Start™ TV | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | Receptacle Housing | For Male Pins | 28 | Threaded | Crimp | 1.8V ~ 3.3V | N (Normal) | Shielded | Environment Resistant | - | - | ±20ppm | LVCMOS | Electroless Nickel | 19-28 | Standby (Power Down) | MEMS | 7.5mA | - | - | Silver | - | - | - | - | - | Contacts Not Included | - | 2.3 MHz ~ 170 MHz | - | - | - | - | - | - | - | - | 0.035 (0.89mm) | - | - | - | ||
![]() DSC6013MI1A-000.0000T Microchip Technology | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 12μA | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JE2A-000.0000 Microchip Technology | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Bulk | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 12μA | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013JE1A-000.0000 Microchip Technology | 22 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Bulk | - | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 12μA | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102CI1A-000.0000T Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | yes | Active | 3 (168 Hours) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | - | - | - | - | Blank (User Must Program) | 1MHz~100MHz | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013ME1A-000.0000T Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 12μA | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI1A-000.0000T Microchip Technology | 1057 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 12μA | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011ME2A-000.0000T Microchip Technology | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 12μA | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011MI2A-000.0000T Microchip Technology | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 12μA | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001BL5T Microchip Technology | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | DSC8001 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 3 (168 Hours) | Solder | - | XO (Standard) | - | - | - | 1.8V~3.3V | - | - | - | 1.8V | 150MHz | ±10ppm | CMOS | - | - | Standby | MEMS | - | 5.0mm x 3.2mm x 0.85mm | - | - | 3.3V | 3ns | 3ns | 55/45% | 15μA | - | Blank (User Must Program) | 1MHz~150MHz | 15pF | - | 12.2mA | - | - | 55 % | - | 889μm | 0.035 0.90mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013ME2A-000.0000T Microchip Technology | 42 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±25ppm | CMOS | - | - | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | 12μA | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003MI1A-000.0000T Microchip Technology | 5 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | yes | Active | 1 (Unlimited) | - | - | XO (Standard) | - | - | - | 1.71V~3.63V | - | - | - | - | - | ±50ppm | CMOS | - | - | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | - | - | Blank (User Must Program) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | ROHS3 Compliant | AEC-Q100 |