- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Duty Cycle | Operating Frequency-Min | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC8003AI2 Microchip Technology | In Stock | - | Datasheet | 4 Weeks | - | Surface Mount | 4-SMD, No Lead Exposed Pad | YES | - | 150MHz | -40°C~85°C | Tube | - | DSC8003 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | 3.3V | - | ±25ppm | CMOS | Standby | MEMS | 15mA | 7.0mm x 5.0mm x 0.85mm | - | - | 3ns | 3ns | 55/45% | - | Blank (User Must Program) | 1MHz~150MHz | - | - | NO | - | 1MHz | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8001DL5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC8001 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 1.8V~3.3V | 1.8V | 150MHz | ±10ppm | CMOS | Standby | MEMS | - | 2.5mm x 2.0mm x 0.85mm | - | 3.3V | 3ns | 3ns | 55/45% | 15μA | Blank (User Must Program) | 1MHz~150MHz | 15pF | 12.2mA | - | 55 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001AL5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead Exposed Pad | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | DSC8001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 1.8V~3.3V | 1.8V | 150MHz | ±10ppm | CMOS | Standby | MEMS | - | 7.0mm x 5.0mm x 0.85mm | - | 3.3V | 3ns | 3ns | 55/45% | 15μA | Blank (User Must Program) | 1MHz~150MHz | 15pF | 12.2mA | - | 55 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8124NI2 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tube | - | DSC8124 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | - | ±25ppm | HCSL | Enable/Disable | MEMS | 22mA | 7.0mm x 5.0mm x 0.85mm | 10MHz | - | 0.4ns | 0.4ns | 52/48% | - | Blank (User Must Program) | 10MHz~460MHz | - | - | NO | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8123AI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8123 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | - | 460MHz | ±10ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | - | - | 0.2ns | 0.2ns | 52/48% | 22mA | Blank (User Must Program) | 10MHz~460MHz | 2pF | 32mA | - | 52 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8121DI2 Microchip Technology | 5 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | - | DSC8121 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | Solder | XO (Standard) | 2.25V~3.6V | - | 170MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | 2.5mm x 2.0mm x 0.85mm | - | 3.3V | 2ns | 2ns | 55/45% | - | Blank (User Must Program) | 10MHz~170MHz | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8121AM2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | - | 100MHz | -55°C~125°C | Tape & Reel (TR) | 2013 | DSC8121 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | - | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | - | - | 2ns | 2ns | 55/45% | 22mA | Blank (User Must Program) | 10MHz~170MHz | - | 35mA | NO | - | 10MHz | 355.6μm | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() DSC8121CI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8121 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | - | 170MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | - | - | 3.3V | - | - | - | 22mA | Blank (User Must Program) | 10MHz~100MHz | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8003DL2 Microchip Technology | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | 150MHz | -40°C~85°C | Tube | - | DSC8003 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | 3.3V | - | ±25ppm | CMOS | Standby | MEMS | 15mA | 2.5mm x 2.0mm x 0.85mm | - | - | 3ns | 3ns | 55/45% | - | Blank (User Must Program) | 1MHz~150MHz | - | - | NO | - | 1MHz | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8003DI2 Microchip Technology | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | 150MHz | -40°C~85°C | Tube | - | DSC8003 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | 3.3V | - | ±25ppm | CMOS | Standby | MEMS | 15mA | 2.5mm x 2.0mm x 0.85mm | - | - | 3ns | 3ns | 55/45% | - | Blank (User Must Program) | 1MHz~150MHz | - | - | NO | - | 1MHz | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8121AI2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8121 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | - | 170MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | - | 3.3V | 2ns | 2ns | 55/45% | 22mA | Blank (User Must Program) | 10MHz~100MHz | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8121BI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8121 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | - | 170MHz | ±10ppm | CMOS | Enable/Disable | MEMS | - | - | - | 3.3V | - | - | - | 22mA | Blank (User Must Program) | 10MHz~100MHz | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8121BI2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8121 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | - | 170MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | - | 3.3V | 2ns | 2ns | 55/45% | 22mA | Blank (User Must Program) | 10MHz~100MHz | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8123AI2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 460MHz | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8123 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | - | ±25ppm | LVDS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | - | - | 0.2ns | 0.2ns | 52/48% | - | Blank (User Must Program) | 10MHz~460MHz | - | 32mA | NO | - | 10MHz | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8124CI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8124 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | - | 460MHz | ±10ppm | HCSL | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | - | - | 0.4ns | 0.4ns | 52/48% | 22mA | Blank (User Must Program) | 10MHz~460MHz | 2pF | 42mA | - | 52 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8101CI2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | DSC8101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | - | 170MHz | ±25ppm | CMOS | Standby | MEMS | - | 3.2mm x 2.5mm x 0.85mm | - | 3.3V | 2ns | 2ns | 55/45% | 95μA | Blank (User Must Program) | 10MHz~100MHz | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8122BI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | DSC8122 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | - | ±10ppm | LVPECL | Enable/Disable | MEMS | - | 5.0mm x 3.2mm x 0.85mm | 10MHz | - | 0.25ns | 0.25ns | 52/48% | 22mA | Blank (User Must Program) | 10MHz~460MHz | - | 58mA | NO | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8103DI2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | 460MHz | -40°C~85°C | Tape & Reel (TR) | - | DSC8103 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | - | ±25ppm | LVDS | Standby | MEMS | - | 2.5mm x 2.0mm x 0.85mm | - | - | 0.2ns | 0.2ns | 52/48% | 95μA | Blank (User Must Program) | 10MHz~460MHz | - | 32mA | NO | - | 10MHz | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8102CI2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8102 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | - | ±25ppm | LVPECL | Standby | MEMS | - | 3.2mm x 2.5mm x 0.85mm | 10MHz | - | 0.25ns | 0.25ns | 52/48% | 95μA | Blank (User Must Program) | 10MHz~460MHz | - | 58mA | NO | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8104BI5 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 4 | - | -40°C~85°C | Tube | - | DSC8104 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | - | 460MHz | 10 ppm | HCSL | Standby | MEMS | - | 5.0mm x 3.2mm x 0.85mm | - | - | - | - | - | - | Blank (User Must Program) | 10MHz~460MHz | 2pF | 42mA | - | 52 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |