- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Max Supply Voltage | Min Supply Voltage | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Duty Cycle | Operating Frequency-Min | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC8121CL2 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~105°C | Tube | 2013 | DSC8121 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 2.25V~3.6V | - | 170MHz | 25 ppm | CMOS | Enable/Disable | MEMS | - | 3.2mm x 2.5mm x 0.85mm | - | 3.3V | 2ns | 2ns | 55/45% | - | Blank (User Must Program) | 10MHz~170MHz | - | - | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC8002CI1T Microchip Technology | 50 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC8002 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | - | - | ±50ppm | CMOS | Standby | MEMS | 10mA | - | - | - | - | - | - | - | Blank (User Must Program) | 1MHz~150MHz | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC8002BI1T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8002 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | - | - | ±50ppm | CMOS | Standby | MEMS | 10mA | - | - | - | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 10mA | - | - | - | 889μm | 0.035 0.90mm | 5.0038mm | 3.2004mm | ROHS3 Compliant | - | ||
![]() DSC8001CI2B Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8001 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 85°C | -40°C | 1.8V~3.3V | - | - | ±25ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | - | 15μA | Blank (User Must Program) | 1MHz~150MHz | - | - | - | 12.2mA | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JE1A-PROGRAMMABLE Microchip Technology | 26 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001CI1T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8001 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 1.8V~3.3V | 1.8V | 150MHz | ±50ppm | CMOS | Standby | MEMS | - | 3.2mm x 2.5mm x 0.85mm | - | 3.3V | 3ns | 3ns | 55/45% | 15μA | Blank (User Must Program) | 1MHz~150MHz | - | - | 15pF | 12.2mA | - | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8101BI2 Microchip Technology | 5 | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | 6 | - | -40°C~85°C | Tube | 2013 | DSC8101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | 2.25V~3.6V | - | 170MHz | 25 ppm | CMOS | Standby | MEMS | - | 5.0mm x 3.2mm x 0.85mm | - | 3.3V | 2ns | 2ns | 55/45% | - | Blank (User Must Program) | 10MHz~170MHz | - | - | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC8122CI5 Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | YES | - | - | -40°C~85°C | Tube | - | DSC8122 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | - | - | 2.25V~3.6V | - | - | ±10ppm | LVPECL | Enable/Disable | MEMS | 58mA | 3.2mm x 2.5mm x 0.85mm | 10MHz | - | 0.25ns | 0.25ns | 52/48% | 22mA | Blank (User Must Program) | 10MHz~460MHz | - | - | - | - | NO | - | - | - | 0.035 0.90mm | - | - | Non-RoHS Compliant | AEC-Q100 | ||
![]() DSC8003DI2T Microchip Technology | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | 150MHz | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC8003 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.8V~3.3V | 3.3V | - | ±25ppm | CMOS | Standby | MEMS | 15mA | 2.5mm x 2.0mm x 0.85mm | - | - | 3ns | 3ns | 55/45% | - | Blank (User Must Program) | 1MHz~150MHz | - | - | - | - | NO | - | 1MHz | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC6001HI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011CE1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003JE1A-PROGRAMMABLE Microchip Technology | 26 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003JE2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011HE2A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8101AI5 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -40°C~85°C | Tube | 2013 | DSC8101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | 2.25V~3.6V | - | 170MHz | 10 ppm | CMOS | Standby | MEMS | - | - | - | 3.3V | - | - | - | - | Blank (User Must Program) | 10MHz~170MHz | - | - | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC8001DI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8001 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | - | - | 1.8V~3.3V | 1.8V | 150MHz | ±10ppm | CMOS | Standby | MEMS | - | 2.5mm x 2.0mm x 0.85mm | - | 3.3V | 3ns | 3ns | 55/45% | 15μA | Blank (User Must Program) | 1MHz~150MHz | - | - | 15pF | 12.2mA | - | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8101BM2 Microchip Technology | 50 |
| Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | - | - | -55°C~125°C | Tube | 2013 | DSC8101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | Solder | XO (Standard) | - | - | 2.25V~3.6V | - | 170MHz | 25 ppm | CMOS | Standby | MEMS | - | 5.0mm x 3.2mm x 0.85mm | - | 3.3V | 2ns | 2ns | 55/45% | - | Blank (User Must Program) | 10MHz~170MHz | - | - | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | ||
![]() DSC8002CC1 Microchip Technology | 22 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | 0°C~70°C | Tube | 2013 | DSC8002 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | Solder | XO (Standard) | 70°C | 0°C | 1.8V~3.3V | - | 150MHz | 50 ppm | CMOS | Standby | MEMS | 10mA | - | - | 3.3V | - | - | - | 1μA | Blank (User Must Program) | 1MHz~150MHz | 3.6V | 1.65V | 15pF | 10mA | - | 55 % | - | 889μm | 0.035 0.90mm | 3.2004mm | 2.4892mm | ROHS3 Compliant | - | ||
![]() DSC6001HE1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | - | XO (Standard) | - | - | 1.71V~3.63V | - | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | - | - | - | - | - | 0.035 0.89mm | - | - | ROHS3 Compliant | AEC-Q100 |