- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Supply Voltage | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Load Capacitance | Max Supply Current | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6001MI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003HI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101CE1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001MI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112HE1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013JE2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011JI1A-PROGRAMMABLE Microchip Technology | 26 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102JI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JE2A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111HI2A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011CI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8004AL2 Microchip Technology | 50 |
| Datasheet | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tube | - | DSC8004 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | SMD/SMT | XO (Standard) | 1.8V~3.3V | 3.3V | 150MHz | 25 ppm | CMOS | Standby | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 3.3V | 3ns | 3ns | 55/45% | 15μA | Blank (User Must Program) | 1MHz~150MHz | 40pF | 16.6mA | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC6101MI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112JI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101JE2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112JE1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111ME1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102MI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001ME1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001HE2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.71V~3.63V | - | - | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 |