- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Supply Voltage | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Frequency Adjustment-Mechanical | Operating Frequency-Min | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6111JE1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013CE1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001CI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013HI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102CE2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102CI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013HE2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102HE2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013HI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112HI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111JE2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001ME2A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102HE1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013MI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102MI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111MI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102HI1A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | - | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6011MI2A-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | - | ±25ppm | CMOS | Standby | MEMS | 1.3mA Typ | - | - | - | - | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | - | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8003BI2T Microchip Technology | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | YES | 150MHz | -40°C~85°C | Tape & Reel (TR) | 2017 | DSC8003 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | 3.3V | ±25ppm | CMOS | Standby | MEMS | 15mA | 5.0mm x 3.2mm x 0.85mm | 3ns | 3ns | 55/45% | - | Blank (User Must Program) | 1MHz~150MHz | NO | 1MHz | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8003BI2 Microchip Technology | In Stock | - | Datasheet | 4 Weeks | Surface Mount | 4-SMD, No Lead | YES | 150MHz | -40°C~85°C | Tube | - | DSC8003 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.8V~3.3V | 3.3V | ±25ppm | CMOS | Standby | MEMS | 15mA | 5.0mm x 3.2mm x 0.85mm | 3ns | 3ns | 55/45% | - | Blank (User Must Program) | 1MHz~150MHz | NO | 1MHz | 0.035 0.90mm | ROHS3 Compliant | - |