- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC6011CI1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102CI1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6102ME1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111HE2A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.063Lx0.047W 1.60mmx1.20mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111CI2A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6001JI2A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±25ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111CE1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6101ME1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 1 (Unlimited) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6111JI1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6013JI1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC60XX | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 1.3mA Typ | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6003ME1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -20°C~70°C | Bulk | 2016 | DSC60XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~80MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC6112MI1A-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Bulk | 2016 | DSC61XX | 0.079Lx0.063W 2.00mmx1.60mm | Active | 3 (168 Hours) | XO (Standard) | 1.71V~3.63V | ±50ppm | CMOS | Standby | MEMS | 3mA Typ | 12μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~100MHz | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8104BI2-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8104 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | 2.25V~3.6V | ±25ppm | HCSL | Standby | MEMS | 42mA | 95μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~460MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8124DI2-PROGRAMMABLE Microchip Technology | 26 |
| Datasheet | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8124 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 2.25V~3.6V | ±25ppm | HCSL | Enable/Disable | MEMS | 42mA | 22mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~460MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8101AI2-PROGRAMMABLE Microchip Technology | 26 |
| Datasheet | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | XO (Standard) | 2.25V~3.6V | ±25ppm | CMOS | Standby | MEMS | 35mA | 95μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~170MHz | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8101CI2-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 2.25V~3.6V | ±25ppm | CMOS | Standby | MEMS | 35mA | 95μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~170MHz | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8123DI2-PROGRAMMABLE Microchip Technology | 13 |
| Datasheet | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8123 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | XO (Standard) | 2.25V~3.6V | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~460MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8123AI2-PROGRAMMABLE Microchip Technology | 13 |
| Datasheet | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8123 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | XO (Standard) | 2.25V~3.6V | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~460MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8123CI2-PROGRAMMABLE Microchip Technology | 13 |
| Datasheet | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8123 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | XO (Standard) | 2.25V~3.6V | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 22mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~460MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8103BI2-PROGRAMMABLE Microchip Technology | 13 |
| Datasheet | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8103 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | XO (Standard) | 2.25V~3.6V | ±25ppm | LVDS | Standby | MEMS | 32mA | 95μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~460MHz | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |