- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Load Capacitance | Max Supply Current | Max Duty Cycle | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC8101CI5-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | CMOS | Standby | MEMS | 35mA | - | - | - | - | - | 95μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~170MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8121DI5-PROGRAMMABLE Microchip Technology | 26 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8121 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~170MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8121AI2-PROGRAMMABLE Microchip Technology | 26 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8121 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~170MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8121DI2-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8121 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±25ppm | CMOS | Enable/Disable | MEMS | 35mA | - | - | - | - | - | 22mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~170MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8101CI1-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±50ppm | CMOS | Standby | MEMS | 35mA | - | - | - | - | - | 95μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~170MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8102AI2-PROGRAMMABLE Microchip Technology | 13 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2000 | DSC8102 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±25ppm | LVPECL | Standby | MEMS | 58mA | - | - | - | - | - | 95μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~460MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8102DI5-PROGRAMMABLE Microchip Technology | 13 |
| Datasheet | - | - | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8102 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | LVPECL | Standby | MEMS | 58mA | - | - | - | - | - | 95μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10MHz~460MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001DI1-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8001 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±50ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8002AI1-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8002 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±50ppm | CMOS | Standby | MEMS | 10mA | - | - | - | - | - | 1μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8001BI2-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8001 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±25ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001BI5-PROGRAMMABLE Microchip Technology | 26 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8001 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±10ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8004CI2-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8004 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±25ppm | CMOS | Standby | MEMS | 16.6mA | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8002CI2-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8002 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±25ppm | CMOS | Standby | MEMS | 10mA | - | - | - | - | - | 1μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8001AI1-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±50ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8121AL2T Microchip Technology | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | 2009 | DSC8121 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 3.3V | 2ns | 2ns | 55/45% | 22mA | Blank (User Must Program) | 10MHz~170MHz | 15pF | 35mA | 55 % | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8101DI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | CMOS | Standby | MEMS | - | - | - | - | - | - | 95μA | Blank (User Must Program) | 10MHz~100MHz | - | 35mA | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001CI5-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8001 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±10ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8004BI2-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8004 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±25ppm | CMOS | Standby | MEMS | 16.6mA | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8001AI5-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±10ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001CI2-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tube | 2013 | DSC8001 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±25ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |