- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Frequency (Max) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Operating Supply Voltage | Rise Time-Max | Fall Time-Max | Symmetry-Max | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Load Capacitance | Max Supply Current | Frequency Adjustment-Mechanical | Max Duty Cycle | Operating Frequency-Min | Height | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC8001CI2-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2013 | DSC8001 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±25ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8121AL2T Microchip Technology | In Stock | - | Datasheet | 4 Weeks | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | Tape & Reel (TR) | 2009 | DSC8121 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | Solder | XO (Standard) | 2.25V~3.6V | 170MHz | ±25ppm | CMOS | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | - | 3.3V | 2ns | 2ns | 55/45% | 22mA | Blank (User Must Program) | 10MHz~170MHz | 15pF | 35mA | - | 55 % | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC8101DI5T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | CMOS | Standby | MEMS | - | - | - | - | - | - | - | 95μA | Blank (User Must Program) | 10MHz~100MHz | - | 35mA | - | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001AI1-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2013 | DSC8001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±50ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001CI1-PROGRAMMABLE Microchip Technology | 33 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2013 | DSC8001 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±50ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001DI5-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2013 | DSC8001 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±10ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001AI2-PROGRAMMABLE Microchip Technology | 50 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tube | 2013 | DSC8001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±25ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8001AL5-PROGRAMMABLE Microchip Technology | In Stock | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | - | -40°C~105°C | Tube | 2013 | DSC8001 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 1.8V~3.3V | - | ±10ppm | CMOS | Standby | MEMS | 12.2mA | - | - | - | - | - | - | 15μA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 1MHz~150MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8122AL2 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead Exposed Pad | - | -40°C~105°C | Tube | - | DSC8122 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±25ppm | LVPECL | Enable/Disable | MEMS | - | 7.0mm x 5.0mm x 0.85mm | 125MHz | - | - | - | 52/48% | 22mA | Blank (User Must Program) | 10MHz~460MHz | - | 58mA | NO | - | - | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC8101DI2T Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, No Lead | 170MHz | -40°C~85°C | Tape & Reel (TR) | 2013 | DSC8101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 3 (168 Hours) | - | XO (Standard) | 2.25V~3.6V | - | ±25ppm | CMOS | Standby | MEMS | - | 2.5mm x 2.0mm x 0.85mm | - | - | 2ns | 2ns | 55/45% | 95μA | Blank (User Must Program) | 10MHz~100MHz | - | 35mA | NO | - | 10MHz | 889μm | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1200BL3-PROG Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~105°C | - | - | DSC1200 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | - | Standby (Power Down) | MEMS | - | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~450MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1200DL3-PROG Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~105°C | - | - | DSC1200 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | - | Standby (Power Down) | MEMS | - | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~450MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1201DA3-PROG Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~125°C | - | - | DSC12X1 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA Typ | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~170kHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1200CL3-PROGT Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1200 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | - | Standby (Power Down) | MEMS | - | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~450MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1200NL3-PROGT Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1200 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | - | Standby (Power Down) | MEMS | - | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~450MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1201DA3-PROGT Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~125°C | Tape & Reel (TR) | - | DSC12X1 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA Typ | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~170MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1201NA3-PROGT Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~125°C | Tape & Reel (TR) | - | DSC12X1 | 0.276Lx0.197W 7.00mmx5.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA Typ | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~170MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1200DL3-PROGT Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~105°C | Tape & Reel (TR) | - | DSC1200 | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | - | Standby (Power Down) | MEMS | - | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~450MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() DSC1201BA3-PROG Microchip Technology | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~125°C | - | - | DSC12X1 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA Typ | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~170MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1201BA3-PROGT Microchip Technology | In Stock | - | Datasheet | 8 Weeks | - | Surface Mount | 6-VDFN | - | -40°C~125°C | Tape & Reel (TR) | - | DSC12X1 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | - | XO (Standard) | 2.25V~3.63V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA Typ | - | - | - | - | - | - | - | Blank (User Must Program) | 2.5MHz~170MHz | - | - | - | - | - | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 |