- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Microchip Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Reach Compliance Code | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Physical Dimension | Operating Frequency | Symmetry-Max | Programmable Type | Available Frequency Range | Frequency Adjustment-Mechanical | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSC1201CA3-PROGT Microchip Technology | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 6-VDFN | - | -40°C~125°C | Tape & Reel (TR) | DSC12X1 | 0.126Lx0.098W 3.20mmx2.50mm | Active | 1 (Unlimited) | XO (Standard) | 2.25V~3.63V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 27mA Typ | - | - | - | Blank (User Must Program) | 2.5MHz~170MHz | - | 0.035 0.90mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1101BL5-PROG Microchip Technology | 50 |
| Datasheet | 12 Weeks | Surface Mount | 6-VDFN | - | -40°C~105°C | - | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 3.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC1101DL3-PROG Microchip Technology | 50 |
| Datasheet | 12 Weeks | Surface Mount | 6-VDFN | - | -40°C~105°C | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 3.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC1101CL3-PROG Microchip Technology | 50 |
| Datasheet | 12 Weeks | Surface Mount | 6-VDFN | - | -40°C~105°C | - | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 3.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC1101NL3-PROGT Microchip Technology | 563 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | - | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 2.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC1101BL3-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-VDFN | - | -40°C~105°C | - | DSC1101 | 0.197Lx0.126W 5.00mmx3.20mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 3.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC8123BL2 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-SMD, No Lead | YES | -40°C~105°C | - | DSC8123 | 0.197Lx0.126W 5.00mmx3.20mm | Active | 1 (Unlimited) | XO (Standard) | 2.25V~3.6V | compliant | ±25ppm | LVDS | Enable/Disable | MEMS | 32mA | 5.0mm x 3.2mm x 0.85mm | 460MHz | 52/48% | Blank (User Must Program) | 10MHz~460MHz | NO | 0.035 0.90mm | RoHS Compliant | - | ||
![]() DSC1101DL3-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-VDFN | - | -40°C~105°C | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 2.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC1101CL5-PROG Microchip Technology | 50 |
| Datasheet | 12 Weeks | Surface Mount | 6-VDFN | - | -40°C~105°C | - | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 3.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC1101NL5-PROGT Microchip Technology | 1810 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | - | -40°C~105°C | - | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 2.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC1101CL3-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-VDFN | - | -40°C~105°C | - | DSC1101 | 0.126Lx0.098W 3.20mmx2.50mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 2.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC1101DL5-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-VDFN | - | -40°C~105°C | - | DSC1101 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±10ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 2.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC1101AL3-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-VDFN Exposed Pad | - | -40°C~105°C | - | DSC1101 | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | XO (Standard) | 2.25V~3.6V | - | ±20ppm | CMOS | Standby (Power Down) | MEMS | 35mA | - | - | - | Blank (User Must Program) | 2.3MHz~170MHz | - | 0.035 0.90mm | - | - | ||
![]() DSC6101HA3B-PROG Microchip Technology | 30 |
| Datasheet | - | Surface Mount | 4-VFLGA | - | -40°C~125°C | - | DSC61XXB | 0.063Lx0.047W 1.60mmx1.20mm | Active | 1 (Unlimited) | XO (Standard) | 1.71V~3.63V | - | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | Blank (User Must Program) | 3.5kHz~100MHz | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 | ||
![]() DSC1000DL3-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-VDFN | - | - | - | DSC100 | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | - | - | - | - | - | - | - | - | - | - | - | Blank (User Must Program) | - | - | 0.035 0.90mm | - | - | ||
![]() DSC6003JA3B-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-VLGA | - | -40°C~125°C | - | DSC60XXB | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | XO (Standard) | 1.71V~3.63V | - | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | Blank (User Must Program) | 2kHz~80MHz | - | 0.035 0.89mm | - | AEC-Q100 | ||
![]() DSC1100AL5-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 6-VDFN Exposed Pad | - | - | - | DSC1100 | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | - | - | - | - | - | - | - | - | - | - | - | Blank (User Must Program) | - | - | 0.035 0.90mm | - | - | ||
![]() DSC6001JA3B-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-VLGA | - | -40°C~125°C | - | DSC60XXB | 0.098Lx0.079W 2.50mmx2.00mm | Active | - | XO (Standard) | 1.71V~3.63V | - | ±20ppm | CMOS | Enable/Disable | MEMS | 1.3mA Typ | - | - | - | Blank (User Must Program) | 2kHz~80MHz | - | 0.035 0.89mm | - | AEC-Q100 | ||
![]() DSC1000AL5-PROGT Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 4-VDFN Exposed Pad | - | - | - | DSC100 | 0.276Lx0.197W 7.00mmx5.00mm | Active | - | - | - | - | - | - | - | - | - | - | - | - | Blank (User Must Program) | - | - | 0.035 0.90mm | - | - | ||
![]() DSC6101JA3B-PROG Microchip Technology | 13 |
| Datasheet | - | Surface Mount | 4-VLGA | - | -40°C~125°C | - | DSC61XXB | 0.098Lx0.079W 2.50mmx2.00mm | Active | 1 (Unlimited) | XO (Standard) | 1.71V~3.63V | - | ±20ppm | CMOS | Enable/Disable | MEMS | 3mA Typ | - | - | - | Blank (User Must Program) | 3.5kHz~100MHz | - | 0.035 0.89mm | ROHS3 Compliant | AEC-Q100 |