- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Programmable Logic Type
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
Attribute column
Manufacturer
Microchip Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Clock Frequency-Max | For Use With/Related Products | Ihs Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Operating Temperature | Series | JESD-609 Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | RAM Size | Propagation Delay | Turn On Delay Time | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Total RAM Bits | Number of Gates | Max Frequency | Contents | Number of Logic Blocks (LABs) | Speed Grade | Resistance Tolerance | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Product Length | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A3P600-2FG144I Microchip | In Stock | - | - | - | - | Surface Mount | 144-LBGA | YES | - | 144-FPBGA (13x13) | - | 144 | A3P600 | 350 MHz | - | MICROSEMI CORP | A3P600-2FG144I | Microchip Technology | 3 | 97 | 100 °C | -40 °C | Tray | PLASTIC/EPOXY | LBGA | LBGA, | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | - | Active | 30 | 5.25 | - | No | - | 1.575 V | 1.425 V | 1.5 V | -40°C ~ 100°C (TJ) | ProASIC3 | e0 | - | - | - | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | 8542.39.00.01 | - | 1.425V ~ 1.575V | BOTTOM | BALL | 225 | 1 mm | compliant | - | - | S-PBGA-B144 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | 13824 CLBS, 600000 GATES | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | - | 110592 | 600000 | - | - | - | 2 | - | - | - | 13824 | - | 600000 | - | - | 13 mm | 13 mm | - | ||
![]() AX125-FGG324I Microchip | In Stock | - | - | Obsolete (Last Updated: 2 months ago) | Surface Mount | - | - | YES | 324 | - | 400.011771 mg | 324 | - | 649 MHz | - | MICROSEMI CORP | AX125-FGG324I | - | 3 | 168 | 85 °C | -40 °C | - | PLASTIC/EPOXY | BGA | BGA, BGA324,18X18,40 | BGA324,18X18,40 | SQUARE | GRID ARRAY | Obsolete | - | - | 40 | 5.8 | Compliant | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | e1 | - | - | - | - | TIN SILVER COPPER | 85 °C | -40 °C | 125000 SYSTEM GATES AVAILABLE | 8542.39.00.01 | - | - | BOTTOM | BALL | 260 | 1 mm | compliant | 649 MHz | - | S-PBGA-B324 | 168 | Not Qualified | 1.5 V | 1.5,1.5/3.3,2.5/3.3 V | INDUSTRIAL | 1.575 V | 1.425 V | 2.3 kB | 990 ps | 990 ps | 168 | 1344 CLBS, 125000 GATES | 1.78 mm | FIELD PROGRAMMABLE GATE ARRAY | 1344 | - | 125000 | 649 MHz | - | 1344 | - | - | 1344 | 0.99 ns | 1344 | 2016 | 125000 | - | 1.25 mm | 19 mm | 19 mm | No | ||
![]() A1280A-1CQ172M Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 172 | - | - | 172 | - | 75 MHz | - | MICROSEMI CORP | A1280A-1CQ172M | - | - | 140 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | HGQFF | CERAMIC, CQFP-172 | TPAK172,2.5SQ,25 | SQUARE | FLATPACK, HEAT SINK/SLUG, GUARD RING | Obsolete | - | - | NOT SPECIFIED | 8.79 | Non-Compliant | No | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | 3A001.A.2.C | - | - | - | TIN LEAD | 125 °C | -55 °C | MAX 140 I/OS | 8542.39.00.01 | - | - | QUAD | FLAT | NOT SPECIFIED | 0.635 mm | compliant | 90 MHz | - | S-CQFP-F172 | 140 | Not Qualified | 5 V | 5 V | MILITARY | 5.5 V | 4.5 V | - | 4.3 ns | 4.3 ns | 140 | 1232 CLBS, 8000 GATES | 2.9464 mm | FIELD PROGRAMMABLE GATE ARRAY | 1232 | - | 8000 | - | - | 1232 | 1 | - | 998 | 4.3 ns | 1232 | 1232 | 8000 | - | - | 29.972 mm | 29.972 mm | No | ||
![]() A1020B-2PL44I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 44 | - | 54.1 MHz | - | MICROSEMI CORP | A1020B-2PL44I | - | 3 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | PLASTIC, LCC-44 | LDCC44,.7SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | 30 | 5.88 | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | MAX 34 I/OS | 8542.39.00.01 | - | - | QUAD | J BEND | 225 | 1.27 mm | unknown | - | 44 | S-PQCC-J44 | 69 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | 69 | 547 CLBS, 2000 GATES | 4.572 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 3.4 ns | 547 | 547 | 2000 | - | - | 16.5862 mm | 16.5862 mm | - | ||
![]() A1240A-PQ144M Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 144 | - | - | 144 | - | - | - | MICROSEMI CORP | A1240A-PQ144M | - | 3 | 104 | 125 °C | -55 °C | - | PLASTIC/EPOXY | QFP | QFP, | - | SQUARE | FLATPACK | Obsolete | - | - | 30 | 8.69 | Non-Compliant | No | 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.5 V | 4.5 V | 5 V | - | - | e0 | 3A001.A.2.C | - | - | - | TIN LEAD | 125 °C | -55 °C | - | 8542.39.00.01 | - | - | QUAD | GULL WING | 225 | 0.65 mm | compliant | 90 MHz | - | S-PQFP-G144 | - | Not Qualified | 5 V | - | MILITARY | 5.5 V | 4.5 V | - | 5 ns | - | - | 684 CLBS, 4000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 684 | - | 4000 | - | - | 684 | - | - | 568 | - | 684 | - | 4000 | - | - | 28 mm | 28 mm | No | ||
![]() A10V20B-PL68C Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | - | - | - | 68 | - | 45 MHz | - | MICROSEMI CORP | A10V20B-PL68C | - | - | 57 | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | LCC | - | - | 5.85 | Non-Compliant | No | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | - | - | - | - | - | 70 °C | 0 °C | - | - | - | - | QUAD | J BEND | - | 1.27 mm | unknown | - | 68 | S-PQCC-J68 | 69 | Not Qualified | 3.3 V | 3.3 V | COMMERCIAL | - | - | - | 6.5 ns | - | 69 | 547 CLBS, 2000 GATES | 4.572 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 2000 | - | - | 547 | - | - | 273 | 4.5 ns | 547 | 547 | 2000 | - | - | 24.2316 mm | 24.2316 mm | No | ||
![]() A1020B-CQ84M Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 84 | - | - | 84 | - | 37 MHz | - | MICROSEMI CORP | A1020B-CQ84M | - | - | 69 | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | GQFF | GQFF, TPAK84,1.63SQ,25 | TPAK84,1.63SQ,25 | SQUARE | FLATPACK | Obsolete | - | - | 20 | 5.84 | Non-Compliant | No | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | 3A001.A.2.C | - | - | - | TIN LEAD | 125 °C | -55 °C | MAX 69 I/OS | 8542.39.00.01 | - | - | QUAD | FLAT | 225 | 0.635 mm | compliant | 48 MHz | - | S-CQFP-F84 | 69 | Not Qualified | 5 V | 5 V | MILITARY | 5.5 V | 4.5 V | - | 4.5 ns | 4.5 ns | 69 | 547 CLBS, 2000 GATES | 2.54 mm | FIELD PROGRAMMABLE GATE ARRAY | 547 | - | 2000 | - | - | 547 | - | - | 273 | 5.5 ns | 547 | 547 | 2000 | - | - | 16.51 mm | 16.51 mm | No | ||
![]() A3P250-QNG132I Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 132 | - | - | 132 | - | 350 MHz | - | MICROSEMI CORP | A3P250-QNG132I | - | 2 | 87 | 100 °C | -40 °C | - | UNSPECIFIED | VBCC | VBCC, | - | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | - | 30 | 5.24 | Compliant | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 8542.39.00.01 | - | - | BOTTOM | BUTT | 260 | 0.5 mm | compliant | - | - | S-XBCC-B132 | - | Not Qualified | 1.5 V | - | INDUSTRIAL | - | - | 4.5 kB | - | - | - | 6144 CLBS, 250000 GATES | 0.8 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 250000 | - | - | - | - | - | 6144 | - | 6144 | - | 250000 | - | - | 8 mm | 8 mm | No | ||
![]() A1460A-PQ160C Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 160 | - | 100 MHz | - | MICROSEMI CORP | A1460A-PQ160C | - | 3 | - | 70 °C | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | - | SQUARE | FLATPACK | Obsolete | - | - | 30 | 5.85 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | e0 | - | - | - | - | TIN LEAD | - | - | MAX 131 I/OS | 8542.39.00.01 | - | - | QUAD | GULL WING | 225 | 0.65 mm | compliant | - | - | S-PQFP-G160 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | 848 CLBS, 6000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 3 ns | 848 | - | 6000 | - | - | 28 mm | 28 mm | - | ||
![]() AT40K20AL-1DQC Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 208 | - | - | - | ATMEL CORP | AT40K20AL-1DQC | - | 3 | - | 70 °C | - | - | PLASTIC/EPOXY | FQFP | FQFP, QFP208,1.2SQ,20 | QFP208,1.2SQ,20 | SQUARE | FLATPACK, FINE PITCH | Obsolete | QFP | - | 30 | 5.92 | - | No | - | 3.6 V | 3 V | 3.3 V | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | MAXIMUM USABLE GATES 30000 | 8542.39.00.01 | - | - | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | 208 | S-PQFP-G208 | 256 | Not Qualified | - | 3.3 V | COMMERCIAL | - | - | - | - | - | 256 | 1024 CLBS, 20000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 2.2 ns | 1024 | 1024 | 20000 | - | - | 28 mm | 28 mm | - | ||
![]() CORE1553-SA Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Core1553 | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 25.0000 ppm/°C | FPGA | 41.2 kOhm | - | - | - | - | - | 0.1 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board(s) | - | - | 0.1 | - | - | - | - | - | 7.06 | - | - | - | - | ||
![]() AGLN030V5-ZCSG81I Microchip | In Stock | - | - | - | - | Surface Mount | 81-WFBGA, CSBGA | YES | - | 81-CSP (5x5) | - | 81 | AGLN030 | 250 MHz | - | ACTEL CORP | AGLN030V5-ZCSG81I | Microchip Technology | - | 66 | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | VFBGA | 5 X 5 MM, 0.8 MM HEIGHT, 0.5 MM PITCH, GREEN, CSP-81 | BGA81,9X9,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Transferred | - | Obsolete | NOT SPECIFIED | 5.78 | - | Yes | - | 1.575 V | 1.425 V | 1.5 V | -40°C ~ 100°C (TJ) | IGLOO nano | - | - | - | - | - | - | - | - | - | - | - | 1.425V ~ 1.575V | BOTTOM | BALL | NOT SPECIFIED | 0.4 mm | compliant | - | - | S-PBGA-B81 | 66 | Not Qualified | - | 1.5 V | INDUSTRIAL | - | - | - | - | - | 66 | 768 CLBS, 30000 GATES | 0.8 mm | FIELD PROGRAMMABLE GATE ARRAY | 768 | - | 30000 | - | - | - | - | - | - | - | 768 | 768 | 30000 | - | - | 5 mm | 5 mm | - | ||
![]() AGLN060V5-ZCSG81I Microchip | In Stock | - | - | - | - | Surface Mount | 81-WFBGA, CSBGA | YES | - | 81-CSP (5x5) | - | 81 | AGLN060 | - | - | MICROSEMI CORP | AGLN060V5-ZCSG81I | Microchip Technology | - | 60 | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | VFBGA | 5 X 5 MM, 0.80 MM HEIGHT, 0.50 MM PITCH, ROHS COMPLIANT, CSP-81 | - | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | - | Obsolete | NOT SPECIFIED | 5.81 | - | Yes | - | 1.575 V | 1.425 V | 1.5 V | -40°C ~ 100°C (TJ) | IGLOO nano | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | 1.425V ~ 1.575V | BOTTOM | BALL | NOT SPECIFIED | 0.5 mm | compliant | - | - | S-PBGA-B81 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | 1536 CLBS, 60000 GATES | 0.8 mm | FIELD PROGRAMMABLE GATE ARRAY | 1536 | 18432 | 60000 | - | - | - | - | - | - | - | 1536 | - | 60000 | - | - | 5 mm | 5 mm | - | ||
![]() A1225A-1PQG100C Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 100 | - | - | 100 | - | 90 MHz | - | MICROSEMI CORP | A1225A-1PQG100C | - | 3 | 83 | 70 °C | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | - | 40 | 5.8 | Compliant | Yes | - | 5.25 V | 4.75 V | 5 V | - | - | e3 | - | - | - | - | MATTE TIN | 70 °C | 0 °C | MAX 83 I/OS | - | - | - | QUAD | GULL WING | 245 | 0.65 mm | compliant | 120 MHz | - | R-PQFP-G100 | 83 | Not Qualified | 5 V | 5 V | COMMERCIAL | 5.25 V | 4.75 V | - | 4.3 ns | - | 83 | 451 CLBS, 2500 GATES | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 451 | - | 2500 | - | - | 451 | - | - | - | 4.3 ns | 451 | 451 | 2500 | - | - | 20 mm | 14 mm | - | ||
![]() A1225A-1PQG100I Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 100 | - | - | 100 | - | 81.1 MHz | - | MICROSEMI CORP | A1225A-1PQG100I | - | 3 | 83 | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-100 | QFP100,.7X.9 | RECTANGULAR | FLATPACK | Obsolete | - | - | 40 | 5.8 | Compliant | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | e3 | - | - | - | - | MATTE TIN | 85 °C | -40 °C | MAX 83 I/OS | - | - | - | QUAD | GULL WING | 245 | 0.65 mm | compliant | 120 MHz | - | R-PQFP-G100 | 83 | Not Qualified | 5 V | 5 V | INDUSTRIAL | 5.5 V | 4.5 V | - | 4.3 ns | - | 83 | 451 CLBS, 2500 GATES | 3.4 mm | FIELD PROGRAMMABLE GATE ARRAY | 451 | - | 2500 | - | - | 451 | - | - | - | 4.3 ns | 451 | 451 | 2500 | - | - | 20 mm | 14 mm | - | ||
![]() A1020B-1PLG68I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 68 | - | 47.7 MHz | - | MICROSEMI CORP | A1020B-1PLG68I | - | 3 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | - | 40 | 5.8 | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | e3 | - | - | - | - | MATTE TIN | - | - | MAX 57 I/OS | - | - | - | QUAD | J BEND | 245 | 1.27 mm | compliant | - | - | S-PQCC-J68 | 69 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | 69 | 547 CLBS, 2000 GATES | 4.445 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 3.8 ns | 547 | 547 | 2000 | - | - | 24.13 mm | 24.13 mm | - | ||
![]() A14100A-RQ208I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 208 | - | 100 MHz | - | MICROSEMI CORP | A14100A-RQ208I | - | 3 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | HFQFP | HFQFP, | - | SQUARE | FLATPACK, HEAT SINK/SLUG, FINE PITCH | Obsolete | - | - | - | 8.76 | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | - | QUAD | GULL WING | - | 0.5 mm | compliant | - | - | S-PQFP-G208 | - | - | - | - | INDUSTRIAL | - | - | - | - | - | - | 1377 CLBS, 10000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | 3 ns | 1377 | - | 10000 | - | - | 28 mm | 28 mm | - | ||
![]() AGL125V5-QNG132I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 132 | - | 108 MHz | - | MICROSEMI CORP | AGL125V5-QNG132I | - | 3 | - | 85 °C | -40 °C | - | UNSPECIFIED | HVBCC | HVBCC, LGA132(UNSPEC) | LGA132(UNSPEC) | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | NOT SPECIFIED | 5.61 | - | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | BOTTOM | BUTT | NOT SPECIFIED | 0.5 mm | compliant | - | - | S-XBCC-B132 | 84 | Not Qualified | - | 1.5 V | INDUSTRIAL | - | - | - | - | - | 84 | 3072 CLBS, 125000 GATES | 0.8 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | 3072 | 3072 | 125000 | - | - | 8 mm | 8 mm | - | ||
![]() M2GL090S-1FG484I Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | - | - | - | 484 | - | - | - | MICROSEMI CORP | M2GL090S-1FG484I | - | - | 267 | - | - | - | PLASTIC/EPOXY | BGA | - | BGA484,22X22,40 | SQUARE | GRID ARRAY | Active | - | - | - | 5.3 | Non-Compliant | No | - | - | - | 1.2 V | - | - | - | - | - | - | - | - | 100 °C | -40 °C | - | - | - | - | BOTTOM | BALL | - | 1 mm | unknown | - | - | S-PBGA-B484 | 267 | Not Qualified | - | 1.2 V | - | - | - | 323.3 kB | - | - | 267 | - | - | FIELD PROGRAMMABLE GATE ARRAY | 86316 | - | - | - | - | - | - | - | - | - | - | 86316 | - | - | - | - | - | - | ||
![]() M2S010S-1FG484I Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | M2S010S-1FG484I | - | 3 | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 20 | 5.85 | - | No | - | - | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | 225 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |