- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Rohs Code
- Programmable Logic Type
- JESD-30 Code
- Number of Terminals
- Package Body Material
- Package Code
- Package Shape
Attribute column
Manufacturer
Microchip Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Terminals | Base Product Number | Brand | Clock Frequency-Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting Styles | Number of I/Os | Number of Logic Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Schedule B | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Tradename | Typical Operating Supply Voltage | Unit Weight | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | RAM Size | Propagation Delay | Turn On Delay Time | Data Rate | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Product Type | Total RAM Bits | Number of Gates | Max Frequency | Number of LABs/CLBs | Number of Logic Blocks (LABs) | Speed Grade | Number of Transceivers | Number of Registers | Combinatorial Delay of a CLB-Max | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Product Category | Height | Length | Width | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A1440A-1TQG176I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 176 | - | - | 150 MHz | - | MICROSEMI CORP | A1440A-1TQG176I | - | - | - | - | - | - | 3 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | LFQFP | LFQFP, | - | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | 40 | 5.76 | - | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e3 | - | MATTE TIN | - | - | - | - | - | QUAD | GULL WING | 260 | 0.5 mm | compliant | - | S-PQFP-G176 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 564 CLBS, 4000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | 2.6 ns | 564 | - | 4000 | - | - | 24 mm | 24 mm | - | ||
![]() A1240A-1TQG176C Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 176 | - | - | 176 | - | - | 80 MHz | - | MICROSEMI CORP | A1240A-1TQG176C | - | - | - | - | - | - | 3 | - | 104 | - | 70 °C | - | - | PLASTIC/EPOXY | LFQFP | 1.40 MM, TQFP-176 | QFP176,1.0SQ,20 | SQUARE | FLATPACK, LOW PROFILE, FINE PITCH | Obsolete | - | 40 | 5.8 | Compliant | Yes | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e3 | - | MATTE TIN | 70 °C | 0 °C | MAX 104 I/OS | - | - | QUAD | GULL WING | 260 | 0.5 mm | compliant | 110 MHz | S-PQFP-G176 | 104 | Not Qualified | 5 V | 5 V | COMMERCIAL | 5.25 V | 4.75 V | - | 4.3 ns | - | - | 104 | 684 CLBS, 4000 GATES | 1.6 mm | FIELD PROGRAMMABLE GATE ARRAY | 684 | - | - | 4000 | - | - | 684 | 1 | - | 568 | 4.3 ns | 684 | 684 | 4000 | - | - | 24 mm | 24 mm | No | ||
![]() A3P400-FG484 Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 484 | - | - | 350 MHz | - | MICROSEMI CORP | A3P400-FG484 | - | - | - | - | - | - | 3 | - | - | - | 85 °C | - | - | PLASTIC/EPOXY | BGA | BGA, | - | SQUARE | GRID ARRAY | Obsolete | - | 30 | 7.76 | - | No | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 8542.39.00.01 | - | BOTTOM | BALL | 225 | 1 mm | compliant | - | S-PBGA-B484 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | 9216 CLBS, 400000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | 9216 | - | 400000 | - | - | 23 mm | 23 mm | - | ||
![]() A3P400-FG144 Microchip | 37 |
| - | - | - | Surface Mount | 144-LBGA | YES | - | 144-FPBGA (13x13) | - | 144 | A3P400 | - | 350 MHz | - | MICROSEMI CORP | A3P400-FG144 | 1.575 V | - | Microchip Technology | 1.425 V | - | - | 3 | - | 97 | - | 85 °C | - | Tray | PLASTIC/EPOXY | LBGA | 13X 13 MM, 1.45 MM HEIGHT, 1 MM PITCH, FBGA-144 | - | SQUARE | GRID ARRAY, LOW PROFILE | Active | Active | 30 | 5.25 | - | No | - | 1.575 V | 1.425 V | 1.5 V | - | 1.5000 V | - | 0 to 70 °C | - | ProASIC3 | e0 | - | Tin/Lead/Silver (Sn/Pb/Ag) | - | - | - | 8542.39.00.01 | 1.425V ~ 1.575V | BOTTOM | BALL | 225 | 1 mm | compliant | - | S-PBGA-B144 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | 9216 CLBS, 400000 GATES | 1.55 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 55296 | 400000 | - | - | - | STD | - | - | - | 9216 | - | 400000 | - | - | 13 mm | 13 mm | - | ||
![]() A10V10B-PLG68C Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | - | - | - | 68 | - | - | 50 MHz | - | MICROSEMI CORP | A10V10B-PLG68C | - | - | - | - | - | - | 3 | - | 57 | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | QCCJ, LDCC68,1.0SQ | LDCC68,1.0SQ | SQUARE | CHIP CARRIER | Obsolete | - | 40 | 5.81 | Compliant | Yes | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | e3 | - | MATTE TIN | 70 °C | 0 °C | MAX 57 I/OS | - | - | QUAD | J BEND | 245 | 1.27 mm | compliant | - | S-PQCC-J68 | 57 | Not Qualified | 3.3 V | 3.3 V | COMMERCIAL | - | - | - | 6.5 ns | - | - | 57 | 295 CLBS, 1200 GATES | 4.445 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | 1200 | - | - | 295 | - | - | 147 | 4.5 ns | 295 | 295 | 1200 | - | - | 24.13 mm | 24.13 mm | No | ||
![]() A3P600-FG484 Microchip | In Stock | - | - | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 484-BGA | YES | 484 | 484-FPBGA (23x23) | 400.011771 mg | 484 | A3P600 | - | 350 MHz | - | MICROSEMI CORP | A3P600-FG484 | - | - | Microchip Technology | - | - | - | 3 | - | 235 | - | 85 °C | - | Tray | PLASTIC/EPOXY | BGA | 23 X 23 MM, 2.23 MM HEIGHT, 1 MM PITCH, FBGA-484 | - | SQUARE | GRID ARRAY | Active | Active | 30 | 1.54 | Compliant | No | 8542310000/8542310000/8542310000/8542310000/8542310000 | 1.575 V | 1.425 V | 1.5 V | - | - | - | 0°C ~ 85°C (TJ) | - | ProASIC3 | e0 | - | Tin/Lead (Sn/Pb) | 70 °C | 0 °C | - | 8542.39.00.01 | 1.425V ~ 1.575V | BOTTOM | BALL | 225 | 1 mm | compliant | - | S-PBGA-B484 | - | Not Qualified | 1.5 V | - | COMMERCIAL | 1.575 V | 1.425 V | 13.5 kB | - | - | - | - | 13824 CLBS, 600000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 110592 | 600000 | 231 MHz | - | - | STD | - | 13824 | - | 13824 | - | 600000 | - | 1.73 mm | 23 mm | 23 mm | No | ||
![]() AX250-FG484I Microchip | 2982 |
| - | - | - | Surface Mount | 484-BGA | YES | - | 484-FPBGA (23x23) | - | 484 | AX250 | - | 649 MHz | - | MICROSEMI CORP | AX250-FG484I | 1.575 V | - | Microchip Technology | 1.425 V | - | - | 3 | - | 248 | - | 85 °C | -40 °C | Tray | PLASTIC/EPOXY | BGA | BGA, BGA484,22X22,40 | BGA484,22X22,40 | SQUARE | GRID ARRAY | Active | Active | 30 | 1.64 | - | No | - | 1.575 V | 1.425 V | 1.5 V | - | 1.5000 V | - | -40 to 85 °C | - | Axcelerator | e0 | - | Tin/Lead (Sn/Pb) | - | - | 250000 SYSTEM GATES AVAILABLE | 8542.39.00.01 | 1.425V ~ 1.575V | BOTTOM | BALL | 225 | 1 mm | unknown | - | S-PBGA-B484 | 248 | Not Qualified | - | 1.5,1.5/3.3,2.5/3.3 V | INDUSTRIAL | - | - | - | - | - | - | 248 | 2816 CLBS, 250000 GATES | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | 55296 | 250000 | - | 4224 | - | STD | - | - | 0.99 ns | 2816 | 4224 | 250000 | - | - | 27 mm | 27 mm | - | ||
![]() A1280A-1PQ160I Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 160 | - | - | 160 | - | - | 75 MHz | - | MICROSEMI CORP | A1280A-1PQ160I | - | - | - | - | - | - | 3 | - | 125 | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | QFP160,1.2SQ | SQUARE | FLATPACK | Obsolete | - | 30 | 5.84 | Compliant | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | EAR99 | TIN LEAD | 85 °C | -40 °C | MAX 125 I/OS | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.65 mm | compliant | 90 MHz | S-PQFP-G160 | 125 | Not Qualified | 5 V | 5 V | INDUSTRIAL | 5.5 V | 4.5 V | - | 4.3 ns | 4.3 ns | - | 125 | 1232 CLBS, 8000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 1232 | - | - | 8000 | - | - | 1232 | 1 | - | 998 | 4.3 ns | 1232 | 1232 | 8000 | - | - | 28 mm | 28 mm | No | ||
![]() A14V60A-PQ208C Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 208 | - | - | 208 | - | - | 75 MHz | - | MICROSEMI CORP | A14V60A-PQ208C | - | - | - | - | - | - | 3 | - | 167 | - | 70 °C | - | - | PLASTIC/EPOXY | FQFP | PLASTIC, QFP-208 | - | SQUARE | FLATPACK, FINE PITCH | Obsolete | - | 30 | 5.88 | Compliant | No | - | 3.6 V | 3 V | 3.3 V | - | - | - | - | - | - | e0 | - | TIN LEAD | 70 °C | 0 °C | MAX 167 I/OS | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.5 mm | compliant | 75 MHz | S-PQFP-G208 | - | Not Qualified | 3.3 V | - | COMMERCIAL | 3.6 V | 3 V | - | 3.9 ns | 3.9 ns | - | - | 848 CLBS, 6000 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | 848 | - | - | 6000 | - | - | 848 | - | - | 768 | 3.9 ns | 848 | - | 6000 | - | - | 28 mm | 28 mm | No | ||
![]() A14100A-CQ256M Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 256 | - | - | 256 | - | - | 100 MHz | - | MICROSEMI CORP | A14100A-CQ256M | - | - | - | - | - | - | - | - | 228 | - | 125 °C | -55 °C | - | CERAMIC, METAL-SEALED COFIRED | GQFF | HERMETIC SEALED, CERAMIC, QFP-256 | TPAK256,3SQ,20 | SQUARE | FLATPACK, GUARD RING | Obsolete | - | - | 8.42 | Compliant | - | 8542390000/8542390000/8542390000/8542390000/8542390000 | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | - | 3A001.A.2.C | - | 125 °C | -55 °C | - | 8542.39.00.01 | - | QUAD | FLAT | - | 0.5 mm | compliant | 100 MHz | S-CQFP-F256 | 228 | Not Qualified | 5 V | 5 V | MILITARY | 5.5 V | 4.5 V | - | 3 ns | 3 ns | - | 228 | 1377 CLBS, 10000 GATES | 3.3 mm | FIELD PROGRAMMABLE GATE ARRAY | 1377 | - | - | 10000 | - | - | 1377 | - | - | 1153 | 3 ns | 1377 | 1377 | 10000 | - | - | 36 mm | 36 mm | No | ||
![]() A1415A-VQ100C Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 100 | - | - | 125 MHz | - | MICROSEMI CORP | A1415A-VQ100C | - | - | - | - | - | - | 3 | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | - | 30 | 5.91 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | MAX 80 I/OS | 8542.39.00.01 | - | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | S-PQFP-G100 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | 200 CLBS, 1500 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | 3 ns | 200 | - | 1500 | - | - | 14 mm | 14 mm | - | ||
![]() A1020B-PLG84M Microchip | In Stock | - | - | - | Surface Mount | - | - | YES | 84 | - | - | 84 | - | - | - | - | MICROSEMI CORP | A1020B-PLG84M | - | - | - | - | - | - | 3 | - | 69 | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | QCCJ | QCCJ, | - | SQUARE | CHIP CARRIER | Obsolete | - | 40 | 5.76 | Compliant | Yes | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e3 | 3A001.A.2.C | MATTE TIN | 125 °C | -55 °C | - | 8542.39.00.01 | - | QUAD | J BEND | 245 | 1.27 mm | compliant | 48 MHz | S-PQCC-J84 | - | Not Qualified | 5 V | - | MILITARY | 5.5 V | 4.5 V | - | 4.5 ns | - | - | - | 547 CLBS, 2000 GATES | 4.572 mm | FIELD PROGRAMMABLE GATE ARRAY | 547 | - | - | 2000 | - | - | 547 | - | - | 273 | - | 547 | - | 2000 | - | - | 29.3116 mm | 29.3116 mm | - | ||
![]() A1440A-VQ100I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 100 | - | - | 125 MHz | - | MICROSEMI CORP | A1440A-VQ100I | - | - | - | - | - | - | 3 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | - | 30 | 5.84 | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | - | TIN LEAD | - | - | - | - | - | QUAD | GULL WING | 225 | 0.5 mm | compliant | - | S-PQFP-G100 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 564 CLBS, 4000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | 3 ns | 564 | - | 4000 | - | - | 14 mm | 14 mm | - | ||
![]() A1425A-PQ160I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 160 | - | - | 125 MHz | - | MICROSEMI CORP | A1425A-PQ160I | - | - | - | - | - | - | 3 | - | - | - | 85 °C | -40 °C | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-160 | - | SQUARE | FLATPACK | Obsolete | - | 30 | 5.88 | - | No | - | 5.5 V | 4.5 V | 5 V | - | - | - | - | - | - | e0 | - | TIN LEAD | - | - | MAX 100 I/OS | - | - | QUAD | GULL WING | 225 | 0.65 mm | compliant | - | S-PQFP-G160 | - | Not Qualified | - | - | INDUSTRIAL | - | - | - | - | - | - | - | 310 CLBS, 2500 GATES | 4.1 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | 3 ns | 310 | - | 2500 | - | - | 28 mm | 28 mm | - | ||
![]() A1280A-PL84C Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 84 | - | - | 50 MHz | - | MICROSEMI CORP | A1280A-PL84C | - | - | - | - | - | - | 3 | - | - | - | 70 °C | - | - | PLASTIC/EPOXY | QCCJ | PLASTIC, MS-007-AE, LCC-84 | - | SQUARE | CHIP CARRIER | Obsolete | - | 30 | 8.78 | - | No | - | 5.25 V | 4.75 V | 5 V | - | - | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | MAX 72 I/OS | 8542.39.00.01 | - | QUAD | J BEND | 225 | 1.27 mm | unknown | - | S-PQCC-J84 | - | Not Qualified | - | - | COMMERCIAL | - | - | - | - | - | - | - | 1232 CLBS, 8000 GATES | 4.45 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | 5 ns | 1232 | 1232 | 8000 | - | - | 29.21 mm | 29.21 mm | - | ||
![]() AGLN030V5-ZVQG100 Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 100 | - | - | - | - | MICROSEMI CORP | AGLN030V5-ZVQG100 | - | - | - | - | - | - | - | - | - | - | 70 °C | -20 °C | - | PLASTIC/EPOXY | TFQFP | TFQFP, | - | SQUARE | FLATPACK, THIN PROFILE, FINE PITCH | Obsolete | - | NOT SPECIFIED | 7.8 | - | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | e3 | - | TIN | - | - | - | 8542.39.00.01 | - | QUAD | GULL WING | NOT SPECIFIED | 0.5 mm | compliant | - | S-PQFP-G100 | - | Not Qualified | - | - | OTHER | - | - | - | - | - | - | - | 768 CLBS, 30000 GATES | 1.2 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | 768 | - | 30000 | - | - | 14 mm | 14 mm | - | ||
![]() M1AFS250-QNG180I Microchip | In Stock | - | - | - | - | - | - | YES | - | - | - | 180 | - | - | 350 MHz | - | MICROSEMI CORP | M1AFS250-QNG180I | - | - | - | - | - | - | 2 | - | - | - | 85 °C | -40 °C | - | UNSPECIFIED | VBCC | VBCC, LGA180,20X20,20 | LGA180,20X20,20 | SQUARE | CHIP CARRIER, VERY THIN PROFILE | Obsolete | - | NOT SPECIFIED | 5.31 | - | Yes | - | 1.575 V | 1.425 V | 1.5 V | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | BOTTOM | BUTT | NOT SPECIFIED | 0.5 mm | compliant | - | S-XBCC-B180 | 65 | Not Qualified | - | 1.5,3.3 V | INDUSTRIAL | - | - | - | - | - | - | 65 | 6144 CLBS, 250000 GATES | 0.8 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | 6144 | 6144 | 250000 | - | - | 10 mm | 10 mm | - | ||
![]() 5962-1222501VZC Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MICROCHIP TECHNOLOGY INC | 5962-1222501VZC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | , | - | - | - | Obsolete | - | - | 5.82 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | compliant | - | - | - | Qualified | - | - | - | - | - | - | - | - | - | - | - | - | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() M2GL150T-1FCG1152I Microchip | 2106 |
| - | - | - | Surface Mount | 1152-BBGA, FCBGA | YES | - | 1152-FCBGA (35x35) | - | 1152 | M2GL150 | - | - | - | MICROSEMI CORP | M2GL150T-1FCG1152I | - | - | Microchip Technology | - | - | - | 4 | - | 574 | - | - | - | Tray | PLASTIC/EPOXY | BGA | 35 X 35 MM, 1 MM PITCH, ROHS COMPLIANT, FBGA-1152 | BGA1152,34X34,40 | SQUARE | GRID ARRAY | Active | Active | 30 | 5.3 | - | Yes | - | 1.26 V | 1.14 V | 1.2 V | - | 1.2000 V | - | -40 to 100 °C | - | IGLOO2 | - | - | - | - | - | - | 8542.39.00.01 | 1.14V ~ 2.625V | BOTTOM | BALL | 260 | 1 mm | compliant | - | S-PBGA-B1152 | 574 | Not Qualified | - | 1.2 V | - | - | - | - | - | - | - | 574 | - | 2.9 mm | FIELD PROGRAMMABLE GATE ARRAY | 146124 | - | 5120000 | - | - | - | - | 1 | - | - | - | - | 146124 | - | - | - | 35 mm | 35 mm | - | ||
![]() M2GL010T-1FGG484I Microchip | 5000 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | FBGA-484 | YES | - | 484-FPBGA (23x23) | - | 484 | M2GL010 | Microchip Technology / Atmel | - | 60 | MICROSEMI CORP | M2GL010T-1FGG484I | - | + 100 C | Microchip Technology | - | - 40 C | Yes | 3 | SMD/SMT | 233 | 12084 LE | - | - | Tray | PLASTIC/EPOXY | BGA | 23 X 23 MM, 1 MM PITCH, ROHS COMPLIANT, FBGA-484 | BGA484,22X22,40 | SQUARE | GRID ARRAY | Active | Active | 30 | 5.3 | Compliant | Yes | - | 1.26 V | 1.14 V | 1.2 V | IGLOO2 | - | 0.892167 oz | -40°C ~ 100°C (TJ) | Tray | M2GL010T | - | - | - | 100 °C | -40 °C | - | 8542.39.00.01 | 1.14V ~ 2.625V | BOTTOM | BALL | 260 | 1 mm | compliant | - | S-PBGA-B484 | 233 | Not Qualified | 1.2 V | 1.2 V | - | - | - | 114 kB | - | - | 667 Mb/s | 233 | - | 2.44 mm | FIELD PROGRAMMABLE GATE ARRAY | 12084 | FPGA - Field Programmable Gate Array | 933888 | - | - | - | - | 1 | 4 Transceiver | - | - | - | 12084 | - | FPGA - Field Programmable Gate Array | - | 23 mm | 23 mm | - |