- Diode Type
- Mfr
- Package / Case
- Mounting Type
- Current - Reverse Leakage @ Vr
- Supplier Device Package
- Series
- Manufacturer
- Package
- Product Status
- RoHS
- Voltage - Forward (Vf) (Max) @ If
Attribute column
Manufacturer
Microchip Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Voltage - Peak Reverse (Max) | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | Reverse Recovery Time (trr) | Product Category | Grade |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4148UB2R/TR Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5804URS/TR Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5712UBCA/TR Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS1BEY-02-SGM-SMT-A-10-PP-T/R Adam Technologies Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5806URS/TR Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5809URS/TR Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6642UBCA/TR Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3595AUR-1/TR Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5711UB/TR Microchip Technology Inc | In Stock | - | - | - | - | YES | - | SILICON | 3 | - | - | 1 V | MICROCHIP TECHNOLOGY INC | - | - | - | 1 | 150 °C | -65 °C | - | CERAMIC, METAL-SEALED COFIRED | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | HIGH RELIABILITY | 8541.10.00.70 | - | DUAL | NO LEAD | NOT SPECIFIED | unknown | NOT SPECIFIED | MIL-PRF-19500 | R-CDSO-N3 | - | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 0.033 A | - | - | 1 | 50 V | - | - | - | 0.2 μA | - | 70 V | - | 50 V | - | - | - | ||
![]() SK510L Microchip Technology Inc | In Stock | - | Datasheet | - | - | YES | - | SILICON | 2 | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | 1 | 175 °C | -55 °C | - | PLASTIC/EPOXY | DO-214AB, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | No | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | - | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-PDSO-C2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | - | - | 5 A | - | - | 1 | 100 V | DO-214AB | - | 200 A | - | - | - | - | - | - | - | - | ||
![]() JAN1N5804URS/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | MIL-PRF-19500/477 | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 100 V | 875 mV @ 1 A | - | -65°C ~ 175°C | - | 100 V | 1A | - | - | - | 25pF @ 10V, 1MHz | - | - | - | - | - | - | 25 ns | - | Military | ||
![]() IN41256P-10 Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF200-28-28S-F-H Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG5772J Microchip Technology Inc | In Stock | - | Datasheet | - | - | NO | - | - | - | - | - | 1.5 V | MICROCHIP TECHNOLOGY INC | - | - | - | - | 150 °C | -55 °C | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | GENERAL PURPOSE | - | - | - | - | - | - | compliant | - | - | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | 60 V | - | - | - | - | - | - | 0.02 µs | - | - | - | - | ||
![]() 1N4454UR/TR Microchip Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR1620 Microchip Technology Inc | In Stock | - | Datasheet | - | - | NO | - | SILICON | 3 | - | - | - | MICROCHIP TECHNOLOGY INC | - | - | - | 2 | 175 °C | -55 °C | - | PLASTIC/EPOXY | PLASTIC PACKAGE-3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | Yes | - | - | - | - | - | - | - | - | ULTRA FAST RECOVERY | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-PSFM-T3 | Not Qualified | COMMON CATHODE, 2 ELEMENTS | - | RECTIFIER DIODE | - | - | CATHODE | - | 10 A | - | - | 1 | 200 V | TO-220AB | - | 200 A | - | - | - | 0.035 μs | - | - | - | - | ||
![]() APTDC40H1201G Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 698-4 Microchip Technology | In Stock | - | - | Surface Mount | 4-Flatpack | - | GA | - | - | Microchip Technology / Atmel | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | -65°C ~ 150°C (TJ) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Phase | 5 μA @ 400 V | 1.1 V @ 2 A | - | - | - | - | 2.25 A | - | - | - | - | - | - | 400 V | - | - | - | - | Microchip Technology | - | ||
![]() 678-3 Microchip | In Stock | - | - | Chassis Mount | NC, Module | NO | NC | SILICON | 5 | - | - | - | MICROSEMI CORP | - | 678-3 | Microchip Technology | 6 | - | - | Bulk | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Active | Active | - | NOT SPECIFIED | 5.38 | No | - | - | - | e0 | No | - | EAR99 | TIN LEAD | - | - | 8541.10.00.80 | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | R-XUFM-D5 | Not Qualified | BRIDGE, 6 ELEMENTS | Standard Recovery >500ns, > 200mA (Io) | BRIDGE RECTIFIER DIODE | 10 µA @ 100 V | 1.2 V @ 10 A | ISOLATED | -65°C ~ 150°C | 25 A | 300 V | 25A | 3 | 300 V | - | - | 150 A | - | - | - | - | - | - | - | - | ||
![]() 683-6 Microchip | In Stock | - | - | - | - | NO | - | SILICON | 4 | - | - | 1.2 V | MICROSEMI CORP | - | 683-6 | - | 4 | 150 °C | -65 °C | - | UNSPECIFIED | - | SQUARE | FLANGE MOUNT | Obsolete | - | - | NOT SPECIFIED | 5.61 | No | - | - | - | e0 | No | - | EAR99 | TIN LEAD | - | - | 8541.10.00.80 | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | - | S-XUFM-D4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | - | ISOLATED | - | 20 A | - | - | 1 | 600 V | - | - | 150 A | - | - | - | 0.5 µs | - | - | - | - |