- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Regulator Current (Max) | RoHS | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5298UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5298 | - | - | 1 | - | - | - | - | 1.4 V | + 175 C | 100 V | 1.21 mA | Microchip Technology | 0.7 MOhms | 0.18 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 1.21mA | N | - | 100V | 1.4V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6642UB2R/TR Microchip Technology | 45 |
| - | Surface Mount | 2-SMD, No Lead | UB2 | - | Microchip / Microsemi | - | 1 | - | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | Active | - | N | - | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/578 | - | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | -65°C ~ 175°C | - | 75 V | 300mA | Diodes - General Purpose, Power, Switching | - | - | - | - | 20 ns | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() S4260TS Microchip Technology | 26 |
| - | Stud Mount | DO-205AA-2 | DO-205AA (DO-8) | S4260 | - | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | Bulk | Active | - | N | - | - | - | - | - | - | Tray | S42 | - | - | - | Standard | - | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 600 V | 1.2 V @ 200 A | - | -65°C ~ 200°C | - | 600 V | 125A | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() JAN1N5295UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5295 | - | - | 1 | - | - | - | - | 1.25 V | + 175 C | 100 V | 0.902 mA | Microchip Technology | 1 MOhms | 0.29 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 902µA | N | - | 100V | 1.25V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5307UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5307 | - | - | 1 | - | - | - | - | 2 V | + 175 C | 100 V | 2.64 mA | Microchip Technology | 0.345 MOhms | 0.044 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 2.64mA | N | - | 100V | 2V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5304-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5304 | - | - | 1 | - | - | - | - | 1.75 V | + 175 C | 100 V | 1.98 mA | Microchip Technology | 0.42 MOhms | 0.074 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 1.98mA | N | - | 100V | 1.75V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6538/TR Microchip Technology | In Stock | - | - | - | - | - | - | Microchip Technology | - | 1 | - | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | Active | - | N | - | - | - | - | - | - | Reel | * | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() JAN1N5292-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5292 | - | - | 1 | - | - | - | - | 1.13 V | + 175 C | 100 V | 0.682 mA | Microchip Technology | 1.55 MOhms | 0.47 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 682µA | N | - | 100V | 1.13V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5311UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5311 | - | - | 1 | - | - | - | - | 2.5 V | + 175 C | 100 V | 3.96 mA | Microchip Technology | 0.265 MOhms | 0.02 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 3.96mA | N | - | 100V | 2.5V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5290UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5290 | - | - | 1 | - | - | - | - | 1.05 V | + 175 C | 100 V | 0.517 mA | Microchip Technology | 2.7 MOhms | 0.75 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 517µA | N | - | 100V | 1.05V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5295UR-1/TR Microchip | In Stock | - | - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5295 | - | - | 1 | - | - | - | - | 1.25 V | + 175 C | 100 V | 0.902 mA | Microchip Technology | 1 MOhms | 0.29 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 902µA | N | - | 100V | 1.25V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5307UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5307 | - | - | 1 | - | - | - | - | 2 V | + 175 C | 100 V | 2.64 mA | Microchip Technology | 0.345 MOhms | 0.044 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 2.64mA | N | - | 100V | 2V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5285-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5285 | - | - | 1 | - | - | - | - | 1 V | + 175 C | 100 V | 0.297 mA | Microchip Technology | 14 MOhms | 1.95 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 297µA | N | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5312-1/TR Microchip | 28 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5312 | - | - | 1 | - | - | - | - | 2.6 V | + 175 C | 100 V | 4.29 mA | Microchip Technology | 0.255 MOhms | 0.017 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 4.29mA | N | - | 100V | 2.6V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5304UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5304 | - | - | 1 | - | - | - | - | 1.75 V | + 175 C | 100 V | 1.98 mA | Microchip Technology | 0.42 MOhms | 0.074 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 1.98mA | N | - | 100V | 1.75V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5286UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5286 | - | - | 1 | - | - | - | - | 1 V | + 175 C | 100 V | 0.33 mA | Microchip Technology | 9 MOhms | 1.6 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 330µA | N | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4446/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | Microchip Technology / Atmel | - | 1 | - | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | Active | - | N | - | - | - | - | - | - | Reel | - | - | - | Diodes & Rectifiers | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 20 V | 1 V @ 20 mA | - | -65°C ~ 150°C | - | 75 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | 4 ns | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() APT2X100DQ100J Microchip Technology | 35 | - | - | Chassis Mount | SOT-227 | ISOTOP® | APT2X100 | - | 100A | 1 | 100 A | - | 100 uA | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Tube | Active | - | Details | 1.058219 oz | - | - | 1 kV | - | - | Tube | - | Fast Recovery Rectifiers | - | - | Standard | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 1000 V | 2.7 V @ 100 A | - | -55°C ~ 175°C | 1 kA | 1000 V | - | - | - | 2 Independent | 45 ns | 1 | 290 ns | Rectifiers | 2.1 V | - | 12.2 mm | 38.2 mm | 25.4 mm | ||
![]() CDLL0.2A40/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | - | 1 | 200 mA | 5 A | 5 uA | Microchip | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | - | N | - | - | - | 40 V | 40 V | - | Reel | - | - | - | Diodes & Rectifiers | Si | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5 μA @ 40 V | 500 mV @ 200 mA | - | -65°C ~ 125°C | - | 40 V | 200mA | Schottky Diodes & Rectifiers | 50pF @ 0V, 1MHz | - | - | - | - | Schottky Rectifiers | 500 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 1N3260 Microchip Technology | 2165 |
| - | Stud Mount | DO-205AB-2 | DO-205AB (DO-9) | 1N3260 | - | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | Bulk | Active | - | N | - | - | - | - | - | - | Tray | - | - | - | - | Standard | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 50 V | 1.3 V @ 300 A | - | -65°C ~ 190°C | - | 50 V | 275A | - | - | - | - | - | - | Rectifiers | - | - | - | - | - |