- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Knee Impedance (min) | Limiting Voltage (Max) | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Operating Voltage (Max) | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Rad Hardened | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Reverse Recovery Time (trr) | Product | Knee Impedance-Max | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5190/TR Microchip Technology | 13 |
| - | Through Hole | B, Axial | - | Axial | - | - | - | Microchip / Microsemi | - | 1 | 3 A | - | - | 2 uA | - | - | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | 600 V | - | - | - | Military, MIL-PRF-19500/420 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 600 V | 1.5 V @ 9 A | - | - | -65°C ~ 175°C | 80 A | 600 V | 3A | Rectifiers | - | - | - | - | 400 ns | 400 ns | Rectifiers | - | - | - | 1.5 V | Rectifiers | - | - | - | ||
![]() JANTX1N4454UR-1/TR Microchip Technology | 16 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | - | 1 | 10 mA | - | - | 0.1 uA | - | - | Microchip | - | 2 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 500 mW | - | 50 V | - | Active | - | - | - | - | N | - | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/144 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | 1 V @ 10 mA | - | - | -55°C ~ 175°C | 4 A | 50 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | 4 ns | 4 ns | Switching Diodes | - | - | - | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() 1N5313 Microchip Technology | 21 |
| - | Through Hole | DO-7-2 | NO | DO-7 | SILICON | 2 | 1N5313 | - | - | 1 | - | - | MICROSEMI CORP | - | 0.014(Mohm) | 2.75(V) | - | 1N5313 | - | 2.75 V | + 175 C | 100 V | 4.73 mA | Microchip Technology | 0.245 MOhms | 0.014 MOhms | - 55 C | - | Through Hole | 1 | 175C | -65C | 175 °C | -55 °C | Bulk | UNSPECIFIED | DO-35, 2 PIN | ROUND | LONG FORM | DO-35 | Active | DO-7 | - | 100(V) | - | 0.5 W | Active | No | NOT SPECIFIED | 4.73mA | 5.15 | N | No | - | 100V | 2.75V | - | - | -65°C ~ 175°C (TJ) | Bulk | - | e0 | No | EAR99 | - | TIN LEAD | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | AXIAL | WIRE | NOT SPECIFIED | unknown | 2 | - | O-XALF-W2 | Not Qualified | Single | - | CURRENT REGULATOR DIODE | - | - | ISOLATED | 500mW | - | - | - | - | - | 100 V | DO-35 | - | - | - | - | - | 14000 Ω | 4.3 mA | 2.75 V | - | - | - | - | - | ||
![]() 1N5415/TR Microchip Technology | 13 |
| - | Through Hole | B, Axial | - | - | - | - | - | Microchip Technology | - | 1 | 3 A | - | - | 1 uA | - | - | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | 50 V | - | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 50 V | 1.5 V @ 9 A | - | - | -65°C ~ 175°C | 80 A | 50 V | 3A | Rectifiers | - | - | - | - | 150 ns | 150 ns | Rectifiers | - | - | - | 1.5 V | Rectifiers | - | - | - | ||
![]() JAN1N4153UR-1/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | - | 1 | - | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/337 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard, Reverse Polarity | 50 nA @ 50 V | 880 mV @ 20 mA | - | - | -65°C ~ 175°C | - | 75 V | 150mA | - | - | - | 2pF @ 0V, 1MHz | - | - | 4 ns | - | - | - | - | - | Microchip Technology | - | - | - | ||
![]() JAN1N914UR/TR Microchip Technology | 50 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | - | 1 | 50 mA | - | - | 0.5 uA | - | - | Microchip | - | 4 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 75 V | - | Active | - | - | - | - | N | - | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/116 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 75 V | 1.2 V @ 50 mA | - | - | -65°C ~ 175°C | 2 A | 75 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | 4pF @ 0V, 1MHz | - | 5 ns | 20 ns | Switching Diodes | - | - | - | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() JANTXV1N5306UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5306 | - | - | 1 | - | - | - | - | - | - | - | - | - | 1.95 V | + 175 C | 100 V | 2.42 mA | Microchip Technology | 0.37 MOhms | 0.052 MOhms | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.42mA | - | N | - | - | 100V | 1.95V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5309-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5309 | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.25 V | + 175 C | 100 V | 3.3 mA | Microchip Technology | 0.3 MOhms | 0.029 MOhms | - 65 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 3.3mA | - | N | - | - | 100V | 2.25V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5615E3 Microchip Technology | 45 |
| - | Through Hole | Axial | - | A, Axial | - | - | - | Microchip Technology | - | 1 | 1 A | - | - | 500 nA | - | - | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | 200 V | - | - | Bulk | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 200 V | 1.6 V @ 3 A | - | - | -65°C ~ 175°C | 25 A | 200 V | 1A | Rectifiers | - | - | 45pF @ 12V, 1MHz | - | 150 ns | 150 ns | Rectifiers | - | - | - | 1.6 V | Rectifiers | - | - | - | ||
![]() JAN1N5822US/TR Microchip Technology | 50 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | - | 100 | 9.4 A | 80 A | - | 100 uA | - | - | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | 40 V | - | Reel | Military, MIL-PRF-19500/620 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | - | 500 mV @ 3 A | - | - | -65°C ~ 150°C | - | 40 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | Schottky Rectifiers | - | - | - | 700 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() APT60D100LCTG Microchip Technology | 55 |
| - | Through Hole | TO-264-3 | - | TO-264 [L] | - | - | APT60 | - | 60A | 1 | 60 A | - | - | 250 uA | - | - | - | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Yes | Through Hole | - | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | 0.373904 oz | - | - | 1 kV | - | - | Tube | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | Standard | - | - | - | - | - | Solder Pin | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 250 µA @ 1000 V | 2.5 V @ 60 A | - | - | -55°C ~ 175°C | 540 A | 1000 V | - | - | - | - | - | 1 Pair Common Cathode | 34 ns | 280 ns | Rectifiers | - | - | - | 1.9 V | - | 26.49 mm | 20.5 mm | 5.21 mm | ||
![]() JAN1N5306UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5306 | - | - | 1 | - | - | - | - | - | - | - | - | - | 1.95 V | + 175 C | 100 V | 2.42 mA | Microchip Technology | 0.37 MOhms | 0.052 MOhms | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.42mA | - | N | - | - | 100V | 1.95V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5287-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5287 | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 V | + 175 C | 100 V | 0.363 mA | Microchip Technology | 6.6 MOhms | 1.35 MOhms | - 65 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 363µA | - | N | - | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5308UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5308 | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.15 V | + 175 C | 100 V | 2.97 mA | Microchip Technology | 0.32 MOhms | 0.035 MOhms | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.97mA | - | N | - | - | 100V | 2.15V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5313UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5313 | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.75 V | + 175 C | 100 V | 4.73 mA | Microchip Technology | 0.245 MOhms | 0.014 MOhms | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 4.73mA | - | N | - | - | 100V | 2.75V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5308-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5308 | - | - | 1 | - | - | - | - | - | - | - | - | - | 2.15 V | + 175 C | 100 V | 2.97 mA | Microchip Technology | 0.32 MOhms | 0.035 MOhms | - 65 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 2.97mA | - | N | - | - | 100V | 2.15V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5289UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5289 | - | - | 1 | - | - | - | - | - | - | - | - | - | 1.05 V | + 175 C | 100 V | 0.473 mA | Microchip Technology | 3.3 MOhms | 0.87 MOhms | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 473µA | - | N | - | - | 100V | 1.05V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5295-1/TR Microchip | 28 |
| - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5295 | - | - | 1 | - | - | - | - | - | - | - | - | - | 1.25 V | + 175 C | 100 V | 0.902 mA | Microchip Technology | 1 MOhms | 0.29 MOhms | - 65 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 902µA | - | N | - | - | 100V | 1.25V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5285-1/TR Microchip | 28 |
| - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5285 | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 V | + 175 C | 100 V | 0.297 mA | Microchip Technology | 14 MOhms | 1.95 MOhms | - 65 C | - | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 297µA | - | N | - | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5286UR-1/TR Microchip | 28 |
| - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5286 | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 V | + 175 C | 100 V | 0.33 mA | Microchip Technology | 9 MOhms | 1.6 MOhms | - 65 C | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 330µA | - | N | - | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |