- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Regulator Current (Max) | RoHS | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Diode Configuration | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N5295-1/TR Microchip | 28 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5295 | - | - | 1 | - | - | - | - | 1.25 V | + 175 C | 100 V | 0.902 mA | Microchip Technology | 1 MOhms | 0.29 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 902µA | N | 100V | 1.25V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5305-1/TR Microchip | 13 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5305 | - | - | 1 | - | - | - | - | 1.85 V | + 175 C | 100 V | 2.2 mA | Microchip Technology | 0.395 MOhms | 0.061 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 2.2mA | N | 100V | 1.85V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5286UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5286 | - | - | 1 | - | - | - | - | 1 V | + 175 C | 100 V | 0.33 mA | Microchip Technology | 9 MOhms | 1.6 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 330µA | N | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5311-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5311 | - | - | 1 | - | - | - | - | 2.5 V | + 175 C | 100 V | 3.96 mA | Microchip Technology | 0.265 MOhms | 0.02 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 3.96mA | N | 100V | 2.5V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5283UR-1/TR Microchip | 28 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5283 | - | - | 1 | - | - | - | - | 1 V | + 175 C | 100 V | 0.242 mA | Microchip Technology | 25 MOhms | 2.75 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 242µA | N | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6074US/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip Technology | - | 1 | 9.4 A | - | 1 uA | Microchip | - | + 155 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | - | N | - | - | 100 V | - | - | Reel | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | 2.04 V @ 9.4 A | - | -65°C ~ 155°C | 35 A | 100 V | 3A | Rectifiers | - | - | 30 ns | 30 ns | Rectifiers | 2.04 V | Rectifiers | ||
![]() JANTXV1N6075/TR Microchip Technology | 45 |
| - | Through Hole | A, Axial | A-PAK | - | Microchip / Microsemi | - | 1 | 9.4 A | - | 1 uA | Microchip | - | + 155 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | Active | - | N | - | - | 150 V | - | - | - | Military, MIL-PRF-19500/503 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | 2.04 V @ 9.4 A | - | -65°C ~ 155°C | 35 A | 150 V | 850mA | Rectifiers | - | - | 30 ns | 30 ns | Rectifiers | 2.04 V | Rectifiers | ||
![]() JAN1N5288UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5288 | - | - | 1 | - | - | - | - | 1.05 V | + 175 C | 100 V | 0.429 mA | Microchip Technology | 4.1 MOhms | 1 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 429µA | N | 100V | 1.05V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5284UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5284 | - | - | 1 | - | - | - | - | 1 V | + 175 C | 100 V | 0.264 mA | Microchip Technology | 19 MOhms | 2.35 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 264µA | N | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5294-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5294 | - | - | 1 | - | - | - | - | 1.2 V | + 175 C | 100 V | 0.825 mA | Microchip Technology | 1.15 MOhms | 0.335 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 825µA | N | 100V | 1.2V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6841 Microchip Technology | 2753 |
| - | Surface Mount | SMD-0.5-3 | U3 (SMD-0.5) | 1N6841 | - | 10A | 1 | 10 A | 200 A | 100 uA | - | - | + 150 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | Bulk | Active | - | N | - | - | - | 45 V | - | Bulk | - | - | - | - | Dual Anode Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 45 V | 750 mV @ 10 A | - | -55°C ~ 150°C | - | 45 V | - | - | - | 1 Pair Common Cathode | - | - | Schottky Rectifiers | 750 mV | - | ||
![]() JAN1N5310UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5310 | - | - | 100 | - | - | - | - | 2.35 V | + 175 C | 100 V | 3.63 mA | Microchip Technology | 0.28 MOhms | 0.024 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 3.63mA | N | 100V | 2.35V | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5292UR-1/TR Microchip | 50 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5292 | - | - | 1 | - | - | - | - | 1.13 V | + 175 C | 100 V | 0.682 mA | Microchip Technology | 1.55 MOhms | 0.47 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 682µA | N | 100V | 1.13V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5290-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5290 | - | - | 1 | - | - | - | - | 1.05 V | + 175 C | 100 V | 0.517 mA | Microchip Technology | 2.7 MOhms | 0.75 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 517µA | N | 100V | 1.05V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5300UR-1/TR Microchip | 13 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5300 | - | - | 1 | - | - | - | - | 1.5 V | + 175 C | 100 V | 1.43 mA | Microchip Technology | 0.58 MOhms | 0.135 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 1.43mA | N | 100V | 1.5V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5289-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5289 | - | - | 1 | - | - | - | - | 1.05 V | + 175 C | 100 V | 0.473 mA | Microchip Technology | 3.3 MOhms | 0.87 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 473µA | N | 100V | 1.05V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5304UR-1/TR Microchip | 13 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5304 | - | - | 1 | - | - | - | - | 1.75 V | + 175 C | 100 V | 1.98 mA | Microchip Technology | 0.42 MOhms | 0.074 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | Active | 1.98mA | N | 100V | 1.75V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5303-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5303 | - | - | 1 | - | - | - | - | 1.65 V | + 175 C | 100 V | 1.76 mA | Microchip Technology | 0.475 MOhms | 0.092 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 1.76mA | N | 100V | 1.65V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5292-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5292 | - | - | 1 | - | - | - | - | 1.13 V | + 175 C | 100 V | 0.682 mA | Microchip Technology | 1.55 MOhms | 0.47 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 682µA | N | 100V | 1.13V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5306-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5306 | - | - | 1 | - | - | - | - | 1.95 V | + 175 C | 100 V | 2.42 mA | Microchip Technology | 0.37 MOhms | 0.052 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | Active | 2.42mA | N | 100V | 1.95V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - |