- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Voltage Rating (DC) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Vf - Forward Voltage | Dynamic Impedance-Min | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N5819UR-1/TR Microchip Technology | 38 |
| - | - | - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | - | 100 | 1 A | 25 A | - | 50 uA | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 45 V | 45 V | - | Reel | Military, MIL-PRF-19500/586 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 μA @ 45 V | 490 mV @ 1 A | - | - | - | -65°C ~ 125°C | - | 45 V | 1A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 70pF @ 5V, 1MHz | - | - | - | - | - | Schottky Rectifiers | - | - | 490 mV | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() 1N4938UR-1/TR Microchip Technology | 45 |
| - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | - | 1 | 100 mA | - | - | 0.1 uA | Microchip | - | 5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 500 mW | 175 V | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 175 V | 1 V @ 100 mA | - | - | - | -65°C ~ 175°C | 2 A | 175 V | 100mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | 50 ns | - | 50 ns | Switching Diodes | - | - | 1 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() 1N6620US/TR Microchip Technology | 44 |
| - | - | - | Surface Mount | SQ-MELF, A | - | A-MELF | - | - | - | Microchip Technology | - | 1 | 2 A | - | - | 500 nA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 200 V | - | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 220 V | 1.4 V @ 1.2 A | - | - | - | -65°C ~ 150°C | 20 A | 220 V | 1.2A | - | - | - | Rectifiers | - | - | - | - | - | 10pF @ 10V, 1MHz | - | - | 45 ns | - | 30 ns | Rectifiers | - | - | 1.6 V | - | Rectifiers | - | - | - | - | - | ||
![]() 1N6677UR-1/TR Microchip Technology | 44 |
| - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | - | 1 | 200 mA | 5 A | - | 5 uA | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 40 V | 40 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5 μA @ 40 V | 500 mV @ 200 mA | - | - | - | -65°C ~ 125°C | - | 40 V | 200mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 50pF @ 0V, 1MHz | - | - | - | - | - | Schottky Rectifiers | - | - | 500 mV | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() JANS1N5712UB/TR Microchip Technology | 2009 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | UB | - | - | - | Microchip / Microsemi | - | 50 | 75 mA | - | - | 150 nA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | 16 V | 16 V | - | Reel | Military, MIL-PRF-19500/444 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | - | 1 V @ 35 mA | - | - | - | 150°C (Max) | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | Schottky Diodes | - | - | 1 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() CDLL6857/TR Microchip Technology | 38 |
| - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | - | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 150 nA @ 16 V | 750 mV @ 35 mA | - | - | - | -65°C ~ 150°C | - | 20 V | 150mA | - | - | - | Zener Diodes | - | - | - | - | - | 4.5pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() JANTX1N5293UR-1/TR Microchip | 50 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5293 | - | - | 1 | - | - | - | - | - | - | - | 1.15 V | + 175 C | 100 V | 0.748 mA | Microchip Technology | 1.35 MOhms | 0.4 MOhms | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 748µA | - | N | - | - | 100V | 1.15V | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5303UR-1/TR Microchip | 43 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5303 | - | - | 1 | - | - | - | - | - | - | - | 1.65 V | + 175 C | 100 V | 1.76 mA | Microchip Technology | 0.475 MOhms | 0.092 MOhms | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 1.76mA | - | N | - | - | 100V | 1.65V | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC050SDA120BCT Microchip Technology | 148 |
| - | - | - | Through Hole | TO-247-3 | - | TO-247-3 | - | - | MSC050 | Microchip Technology / Atmel | - | 1 | 109 A | 290 A | - | - | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | 429 W | - | - | Active | - | - | - | Details | - | - | - | - | - | 1200 V | 1.2 kV | - | Tube | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | - | Dual | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200 μA @ 1200 V | 1.8 V @ 50 A | - | - | - | -55°C ~ 175°C | - | 1200 V | 109A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 246pF @ 400V, 1MHz | - | Dual Common Cathod | - | 1.2 | 0 ns | Schottky Silicon Carbide Diodes | - | - | 1.5 V | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() JANTX1N5300-1/TR Microchip | 50 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5300 | - | - | 1 | - | - | - | - | - | - | - | 1.5 V | + 175 C | 100 V | 1.43 mA | Microchip Technology | 0.58 MOhms | 0.135 MOhms | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 1.43mA | - | N | - | - | 100V | 1.5V | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5291-1/TR Microchip | 28 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5291 | - | - | 1 | - | - | - | - | - | - | - | 1.1 V | + 175 C | 100 V | 0.616 mA | Microchip Technology | 1.9 MOhms | 0.56 MOhms | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 616µA | - | N | - | - | 100V | 1.1V | - | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5298-1 Microchip Technology | 38 |
| - | - | - | Through Hole | DO-7 | - | DO-7 | - | - | 1N5298 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | 1.21mA | - | N | - | 0.007055 oz | 100V | 1.4V | - | - | - | -65°C ~ 175°C (TJ) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSASC25H45KV/TR Microchip Technology | 2724 |
| - | - | - | Surface Mount | - | - | - | - | - | - | Microchip Technology | - | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 45 V | 610 mV @ 20 A | - | - | - | -55°C ~ 150°C | - | 45 V | 25A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | ||
![]() APT60D40LCTG Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | TO-264 | - | TO-264 [L] | - | - | APT60 | - | 60A | 1 | 60 A | - | - | 250 uA | - | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | 0.373904 oz | - | - | 400 V | 400 V | - | - | Tube | - | - | - | - | Fast Recovery Rectifiers | - | 175 °C | -55 °C | - | - | - | - | Standard | - | - | - | - | 60 A | - | Solder Pin | - | - | Dual | Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | 250 µA @ 400 V | 1.5 V @ 60 A | - | - | 60 A | -55°C ~ 175°C | 600 A | 400 V | - | 1.5 V | 400 V | 60 A | - | 37 ns | 250 µA | 400 V | - | - | - | 900 A | 1 Pair Common Cathode | 30 ns | - | 37 ns | Rectifiers | - | - | 1.3 V | - | - | 26.49 mm | 20.5 mm | 5.21 mm | No | Lead Free | ||
![]() JAN1N6622/TR Microchip Technology | 13 |
| - | - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip / Microsemi | - | 100 | 2 A | - | - | 500 nA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 600 V | - | - | Reel | Military, MIL-PRF-19500/585 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 660 V | 1.6 V @ 2 A | - | - | - | -65°C ~ 150°C | 20 A | 660 V | 2A | - | - | - | Rectifiers | - | - | - | - | - | 10pF @ 10V, 1MHz | - | - | 30 ns | - | 30 ns | Rectifiers | - | - | 1.6 V | - | Rectifiers | - | - | - | - | - | ||
![]() 1N5312UR-1 Microchip Technology | 1483 |
| - | - | - | Surface Mount | DO-213AB-2 | YES | DO-213AB (MELF, LL41) | SILICON | 2 | 1N5312 | - | - | 1 | - | - | MICROSEMI CORP | - | - | 1N5312UR-1 | - | - | - | - | - | Microchip Technology | - | - | - | 1 | SMD/SMT | 1 | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | Active | DO-213AB | - | - | 0.5 W | Active | NOT SPECIFIED | 4.29mA | 5.1 | N | No | - | 100V | 2.6V | - | - | - | -65°C ~ 175°C (TJ) | Bulk | - | e0 | No | EAR99 | - | TIN LEAD | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | unknown | - | 2 | - | O-LELF-R2 | Not Qualified | SINGLE | - | - | CURRENT REGULATOR DIODE | - | - | ISOLATED | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | DO-213AB | - | - | - | - | - | - | - | 3.9 mA | 2.6 V | - | 255000 Ω | - | - | - | - | - | - | ||
![]() 1N6642USE3/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip Technology | - | 1 | 300 mA | - | - | 500 nA | Microchip | - | 5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 75 V | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | - | -65°C ~ 175°C | 2.5 A | 75 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | 5pF @ 0V, 1MHz | - | - | 5 ns | - | 5 ns | Switching Diodes | - | - | 1.2 V | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() 1N5817G/TR Microchip Technology | 8 |
| - | - | - | Through Hole | DO-204AL, DO041, Axial | - | DO-41 | - | - | - | Microchip Technology | - | 1 | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1 mA @ 20 V | 450 mV @ 1 A | - | - | - | -65°C ~ 150°C | - | 20 V | 1A | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N5804/TR Microchip Technology | 15 |
| - | - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip Technology | - | 1 | 2.5 A | - | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 100 V | - | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | 875 mV @ 1 A | - | - | - | -65°C ~ 175°C | 35 A | 100 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | 25pF @ 10V, 1MHz | - | - | 25 ns | - | 25 ns | Rectifiers | - | - | 975 mV | - | Rectifiers | - | - | - | - | - | ||
![]() CDLL0.5A40/TR Microchip Technology | 13 |
| - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | - | 1 | 500 mA | 5 A | - | 10 uA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 40 V | 40 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10 μA @ 40 V | 650 mV @ 500 mA | - | - | - | -65°C ~ 125°C | - | 40 V | 500mA | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | 50pF @ 0V, 1MHz | - | - | - | - | - | Schottky Rectifiers | - | - | 650 mV | - | Schottky Diodes & Rectifiers | - | - | - | - | - |