- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ifsm - Forward Surge Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Peak Reverse Voltage | Product Status | Regulator Current (Max) | RoHS | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Termination Style | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTX1N5287UR-1/TR Microchip | 13 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5287 | - | 1 | - | - | - | - | - | 1 V | + 175 C | 100 V | 0.363 mA | Microchip Technology | 6.6 MOhms | 1.35 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | 363µA | N | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5307-1/TR Microchip | 43 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5307 | - | 1 | - | - | - | - | - | 2 V | + 175 C | 100 V | 2.64 mA | Microchip Technology | 0.345 MOhms | 0.044 MOhms | - 65 C | Through Hole | Tape & Reel (TR) | - | Active | 2.64mA | N | - | 100V | 2V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5621US/TR Microchip Technology | 45 |
| - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip Technology | 1 | 1 A | - | 500 nA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | N | - | - | - | 800 V | - | - | Reel | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 800 V | 1.6 V @ 3 A | - | -65°C ~ 175°C | 25 A | 800 V | 1A | Rectifiers | 20pF @ 12V, 1MHz | 300 ns | 300 ns | Rectifiers | 1.6 V | Rectifiers | - | - | ||
![]() JAN1N5420/TR Microchip Technology | 15 |
| - | Through Hole | B, Axial | B, Axial | - | Microchip / Microsemi | 1 | 3 A | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | Active | - | N | - | - | - | 600 V | - | - | - | Military, MIL-PRF-19500/411 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 600 V | 1.5 V @ 9 A | - | -65°C ~ 175°C | 80 A | 600 V | 3A | Rectifiers | - | 400 ns | 400 ns | Rectifiers | 1.5 V | Rectifiers | - | - | ||
![]() JANTXV1N5299UR-1/TR Microchip | 43 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | 1N5299 | - | 1 | - | - | - | - | - | 1.45 V | + 175 C | 100 V | 1.32 mA | Microchip Technology | 0.64 MOhms | 0.155 MOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | 1.32mA | N | - | 100V | 1.45V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5551US/TR Microchip Technology | 29 |
| - | Surface Mount | SQ-MELF, B | D-5B | - | Microchip / Microsemi | 1 | 5 A | - | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | N | - | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/420 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | 1.2 V @ 9 A | - | -65°C ~ 175°C | 100 A | 400 V | 3A | Rectifiers | - | 2 us | 2 μs | Rectifiers | 1.2 V | Rectifiers | - | - | ||
![]() JANTXV1N5617US/TR Microchip Technology | 50 |
| - | Surface Mount | SQ-MELF, A | D-5A | - | Microchip / Microsemi | 1 | 1 A | - | 500 nA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | N | - | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/429 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 400 V | 1.6 V @ 3 A | - | -65°C ~ 175°C | 25 A | 400 V | 1A | Rectifiers | - | 150 ns | 150 ns | Rectifiers | 1.6 V | Rectifiers | - | - | ||
![]() JAN1N5194UR Microchip | 50 |
| - | Surface Mount | DO-213AA-2 | DO-213AA | - | - | 1 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | SMD/SMT | Bulk | - | Active | - | N | 0.001270 oz | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/118 | - | - | - | Standard | SMD/SMT | - | Standard Recovery >500ns, > 200mA (Io) | - | - | 1 V @ 100 mA | - | -65°C ~ 175°C | - | 70 V | 200mA | - | - | - | - | Rectifiers | - | - | 1.7 mm | 3.7 mm | ||
![]() 1N6627US/TR Microchip Technology | 50 |
| - | Surface Mount | SQ-MELF, A | A-MELF | - | Microchip Technology | 1 | 4 A | - | 2 uA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | N | - | - | - | 400 V | - | - | Reel | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 440 V | 1.35 V @ 2 A | - | -65°C ~ 150°C | 75 A | 440 V | 1.75A | Rectifiers | 40pF @ 10V, 1MHz | 45 ns | 30 ns | Rectifiers | 1.5 V | Rectifiers | - | - | ||
![]() JAN1N5614/TR Microchip Technology | 24 |
| - | Through Hole | A, Axial | - | - | Microchip / Microsemi | 1 | 1 A | - | 500 nA | Microchip | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | Active | - | N | - | - | - | 200 V | - | - | - | Military, MIL-PRF-19500/427 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 200 V | 1.3 V @ 3 A | - | -65°C ~ 200°C | 30 A | 200 V | 1A | Rectifiers | - | 2 us | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() 1N914UR-1 Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 75 V | 1.2 V @ 50 mA | - | -65°C ~ 175°C | - | 75 V | 200mA | Zener Diodes | 4pF @ 1.5V, 1MHz | - | 20 ns | - | - | Zener Diodes | - | - | ||
![]() JANTX1N6844U3/TR Microchip Technology | 2035 |
| - | Surface Mount | 3-SMD, No Lead | U3 (SMD-0.5) | - | Microchip / Microsemi | 1 | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | N | - | - | - | - | - | - | - | Military, MIL-PRF-19500/679 | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky, Reverse Polarity | 100 μA @ 100 V | 900 mV @ 15 A | - | -65°C ~ 150°C | - | 100 V | 15A | Schottky Diodes & Rectifiers | 600pF @ 5V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() 1N4153UR-1/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | DO-213AA | - | Microchip Technology | 1 | 20 mA | - | 5 uA | Microchip | 2 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | 50 V | Active | - | N | - | - | - | - | - | - | Reel | - | - | - | Diodes & Rectifiers | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 50 nA @ 50 V | - | - | -65°C ~ 175°C | 2 A | 50 V | 150mA | Diodes - General Purpose, Power, Switching | 2pF @ 0V, 1MHz | 4 ns | - | Switching Diodes | 0.88 V | Diodes - General Purpose, Power, Switching | - | - | ||
![]() JANTX1N5616/TR Microchip Technology | 13 |
| - | Through Hole | A, Axial | - | - | Microchip / Microsemi | 1 | 1 A | - | 500 nA | Microchip | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | Active | - | N | - | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/427 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 400 V | 1.3 V @ 3 A | - | -65°C ~ 200°C | 30 A | 400 V | 1A | Rectifiers | - | 2 us | 2 μs | Rectifiers | 1.3 V | Rectifiers | - | - | ||
![]() JANTXV1N6627U/TR Microchip Technology | 13 |
| - | Surface Mount | SQ-MELF, E | D-5B | - | Microchip / Microsemi | 1 | 4 A | - | 2 uA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | N | - | - | - | 400 V | - | - | - | Military, MIL-PRF-19500/590 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 400 V | 1.35 V @ 2 A | - | -65°C ~ 150°C | 75 A | 400 V | 1.75A | Rectifiers | - | 45 ns | 30 ns | Rectifiers | 1.5 V | Rectifiers | - | - | ||
![]() JANTX1N6628US/TR Microchip Technology | 45 |
| - | Surface Mount | SQ-MELF, E | D-5B | - | Microchip / Microsemi | 1 | 4 A | - | 2 uA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | N | - | - | - | 600 V | - | - | - | Military, MIL-PRF-19500/590 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 660 V | 1.35 V @ 2 A | - | -65°C ~ 150°C | 75 A | 660 V | 1.75A | Rectifiers | 40pF @ 10V, 1MHz | 45 ns | 30 ns | Rectifiers | 1.5 V | Rectifiers | - | - | ||
![]() MSASC25H45K/TR Microchip Technology | 2462 |
| - | Surface Mount | - | - | - | Microchip Technology | 1 | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky, Reverse Polarity | 1 mA @ 45 V | 610 mV @ 20 A | - | -55°C ~ 150°C | - | 45 V | 25A | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | ||
![]() JANTX1N5186/TR Microchip Technology | 50 |
| - | Through Hole | B, Axial | - | - | Microchip / Microsemi | 1 | 3 A | - | 2 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | Active | - | N | - | - | - | 100 V | - | - | - | Military, MIL-PRF-19500/424 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | 1.5 V @ 9 A | - | -65°C ~ 175°C | 80 A | 100 V | 3A | Rectifiers | - | 150 ns | 150 ns | Rectifiers | 1.5 V | Rectifiers | - | - | ||
![]() JANTX1N5307-1/TR Microchip | 50 |
| - | Through Hole | DO-7-2 | DO-7 | 1N5307 | - | 100 | - | - | - | - | - | 2 V | + 175 C | 100 V | 2.64 mA | Microchip Technology | 0.345 mOhms | 0.044 mOhms | - 55 C | Through Hole | Tape & Reel (TR) | - | Active | 2.64mA | N | - | 100V | 2V | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/463 | - | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6761UR-1/TR Microchip Technology | 44 |
| - | Surface Mount | DO-213AB, MELF (Glass) | DO-213AB (MELF, LL41) | - | Microchip Technology | 1 | 1 A | 25 A | 100 uA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | Active | - | N | - | - | - | - | 100 V | - | Reel | Military, MIL-PRF-19500/586 | - | - | Diodes & Rectifiers | Si | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 100 V | 690 mV @ 1 A | - | -65°C ~ 150°C | - | 100 V | 1A | Schottky Diodes & Rectifiers | 70pF @ 5V, 1MHz | - | - | Schottky Rectifiers | 690 mV | Schottky Diodes & Rectifiers | - | - |