- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Schedule B | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Voltage Rating (DC) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N6642US/TR Microchip Technology | 45 |
| - | - | Surface Mount | SQ-MELF, B | - | D-5B | - | - | - | Microchip / Microsemi | - | 1 | - | 300 mA | - | - | 500 nA | Microchip | - | 5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 75 V | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 100 V | 1.2 V @ 100 mA | - | - | - | -65°C ~ 175°C | 2.5 A | - | 100 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | 5 ns | - | - | 20 ns | Switching Diodes | 1.1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() APT30DS60BG Microchip Technology | In Stock | - | - | Radial, Through Hole | Through Hole | TO-247-2 | - | TO-247 [B] | - | - | APT30 | - | 20A | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | Obsolete | - | - | - | Details | - | 8541100080/8541100080/8541100080/8541100080/8541100080 | 0.229281 oz | - | - | 600 V | - | - | - | Tube | - | - | - | - | - | 150 °C | -55 °C | - | - | - | - | Standard | - | - | - | - | 30 A | - | - | Solder Pin | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 250 µA @ 600 V | 4 V @ 30 A | - | - | 20 A | -55°C ~ 150°C | - | - | 600 V | - | 4 V | 600 V | 20 A | - | - | - | 24 ns | 250 µA | 600 V | - | - | - | 320 A | - | 1 Pair Series Connection | - | - | - | 24 ns | Rectifiers | - | - | 21.46 mm | 16.26 mm | 5.31 mm | No | Lead Free | ||
![]() 1N4607/TR Microchip Technology | 48 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard, Reverse Polarity | 100 μA @ 50 V | 1.1 V @ 400 mA | - | - | - | -65°C ~ 200°C | - | - | 85 V | 200mA | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 ns | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N5309/TR Microchip Technology | 8 |
| - | - | Through Hole | DO-7-2 | - | DO-7 | - | - | 1N5309 | - | - | 1 | - | - | - | - | - | - | - | - | 2.25 V | + 175 C | 100 V | 3.3 mA | Microchip Technology | 0.3 mOhms | 0.029 mOhms | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | 3.3mA | - | - | - | - | - | 100V | 2.25V | - | - | - | -65°C ~ 175°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5811US/TR Microchip Technology | 38 |
| - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | - | 1 | - | 6 A | - | - | 5 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | 150 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 150 V | 875 mV @ 4 A | - | - | - | -65°C ~ 175°C | 125 A | - | 150 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | 60pF @ 10V, 1MHz | - | - | - | 30 ns | - | - | 30 ns | Rectifiers | 875 mV | Rectifiers | - | - | - | - | - | ||
![]() 1N4447/TR Microchip Technology | 33 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | - | 1 | - | 200 mA | - | - | - | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 75 V | Active | - | - | - | N | - | - | 0.007055 oz | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 20 V | 1 V @ 20 mA | - | - | - | -65°C ~ 150°C | 500 mA | - | 75 V | 200mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 ns | Switching Diodes | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() 1N458A/TR Microchip Technology | 45 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | - | 1 | - | 165 mA | - | MICROSEMI CORP | 1 uA | Microchip | 1N458A/TR | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 500 mW | 150 V | Active | NOT SPECIFIED | - | 5.7 | N | No | - | 0.007055 oz | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 1 μA @ 150 V | 1 V @ 100 mA | - | - | - | -65°C ~ 150°C | - | - | 150 V | 150mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() JANTX1N6626US/TR Microchip Technology | In Stock | - | - | - | Surface Mount | SQ-MELF, E | - | D-5B | - | - | - | Microchip / Microsemi | - | 100 | - | 4 A | - | - | 2 uA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | 200 V | - | - | Reel | Military, MIL-PRF-19500/578 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 200 V | 1.35 V @ 2 A | - | - | - | -65°C ~ 150°C | 75 A | - | 200 V | 1.75A | - | - | - | Rectifiers | - | - | 30 | - | - | - | - | - | - | - | Single | 30 ns | 200 | - | 45 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | - | ||
![]() 1N1202 Microchip Technology | In Stock | - | - | - | Stud Mount | DO-203AA-2 | NO | DO-4 (DO-203AA) | SILICON | 1 | 1N1202 | - | - | 1 | 1.8 V | 12 A | - | MICROSEMI CORP | 10 uA | - | 1N1202 | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | - | - | Active | NOT SPECIFIED | - | 5.49 | N | No | - | - | - | - | - | 200 V | - | - | Tray | - | e0 | No | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | - | 1 | MIL | - | O-MUPM-D1 | Not Qualified | Single | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 200 V | 1.2 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | 250 A | 12 A | 200 V | 12A | - | - | - | - | 1 | - 65 C to + 200 C | - | - | - | 200 V | DO-203AA | - | - | 250 A | - | - | - | 5 µs | - | Rectifiers | 1.2 V | - | - | - | - | - | - | ||
![]() 1N459A/TR Microchip Technology | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard, Reverse Polarity | 1 μA @ 200 V | 1 V @ 100 mA | - | - | - | -65°C ~ 150°C | - | - | 200 V | 150mA | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | ||
![]() 1N4448/TR Microchip Technology | 33 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology / Atmel | - | 1 | - | 100 mA | - | - | 25 nA | Microchip | - | 4 pF | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 75 V | Active | - | - | - | - | - | - | 0.004833 oz | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 20 V | 1 V @ 100 mA | - | - | - | -65°C ~ 150°C | 500 mA | - | 75 V | 200mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | 4 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() JANS1N3595-1/TR Microchip Technology | 24 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip / Microsemi | - | 50 | - | 200 mA | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.007055 oz | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 nA @ 125 V | 1 V @ 200 mA | - | - | - | -65°C ~ 175°C | - | - | 125 V | 200mA | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 μs | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() UES1305E3 Microchip Technology | 15 |
| - | - | Through Hole | B, Axial | - | B, Axial | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20 μA @ 300 V | 1.25 V @ 3 A | - | - | - | -55°C ~ 150°C | - | - | 300 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ns | Rectifiers | - | Rectifiers | - | - | - | - | - | ||
![]() 1N4531UR-1 Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | - | -65°C ~ 175°C | - | - | 75 V | 125mA | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 ns | - | - | Zener Diodes | - | - | - | - | - | ||
![]() CDLL4150/TR Microchip Technology | 50 |
| - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | - | 1 | - | 200 mA | - | MICROSEMI CORP | 0.1 uA | Microchip | CDLL4150/TR | 2.5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | 50 V | Active | NOT SPECIFIED | - | 5.78 | N | No | - | 0.006269 oz | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 50 V | 1 V @ 200 mA | - | - | - | -65°C ~ 175°C | 4 A | - | 75 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | 2.5pF @ 0V, 1MHz | - | - | - | 4 ns | - | - | 4 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() JANTX1N6621U/TR Microchip Technology | 15 |
| - | - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | - | Microchip / Microsemi | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 500 nA @ 440 V | 1.4 V @ 1.2 A | - | - | - | -65°C ~ 150°C | - | - | 440 V | 1.2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 ns | - | - | Microchip Technology | - | - | - | - | - | ||
![]() APT40DQ100BG Microchip Technology | 403 |
| - | - | Through Hole | TO-247-2 | - | TO-247 [B] | - | - | APT40DQ100 | - | - | 1 | - | 40 A | - | - | 100 uA | - | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | 0.229281 oz | - | - | - | 1 kV | - | - | Tube | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Solder Pin | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 100 µA @ 1000 V | 3 V @ 40 A | - | - | - | -55°C ~ 175°C | 210 A | - | 1000 V | 40A | - | - | - | - | - | - | 250 | - | - | - | - | - | - | - | Single | 25 ns | 1 | - | 250 ns | Rectifiers | 2.5 V | - | 21.46 mm | 16.26 mm | 5.31 mm | - | - | ||
![]() JAN1N5811/TR Microchip Technology | 50 |
| - | - | Through Hole | B, Axial | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 6 A | - | - | 5 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | 150 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 150 V | 875 mV @ 4 A | - | - | - | -65°C ~ 175°C | 125 A | - | 150 V | 6A | - | - | - | Rectifiers | - | - | - | - | - | - | - | 60pF @ 10V, 1MHz | - | - | - | 30 ns | - | - | 30 ns | Rectifiers | 875 mV | Rectifiers | - | - | - | - | - | ||
![]() JANTXV1N5552US/TR Microchip Technology | 24 |
| - | - | Surface Mount | SQ-MELF, B | - | D-5B | - | - | - | Microchip / Microsemi | - | 1 | - | 5 A | - | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | 600 V | - | - | Reel | Military, MIL-PRF-19500/420 | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 600 V | 1.2 V @ 9 A | - | - | - | -65°C ~ 175°C | 100 A | - | 600 V | 3A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | - | 2 μs | Rectifiers | 1.2 V | Rectifiers | - | - | - | - | - | ||
![]() JANTXV1N5822/TR Microchip Technology | 38 |
| - | - | Through Hole | B, Axial | - | B, Axial | - | - | - | Microchip / Microsemi | - | 100 | - | 3 A | 80 A | - | 100 uA | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | 0.038801 oz | - | - | - | 40 V | 40 V | - | Reel | Military, MIL-PRF-19500/620 | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 40 V | 500 mV @ 3 A | - | - | - | -65°C ~ 125°C | - | - | 40 V | 3A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 500 mV | Schottky Diodes & Rectifiers | - | - | - | - | - |