- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Qualification | Rectifier Type | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Vf - Forward Voltage | Dynamic Impedance-Min | Product Category | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USD245CR Microchip Technology | 14 |
| - | Through Hole | Through Hole | TO-39-3 | NO | 3 | TO-39 (TO-205AD) | SILICON | 3 | USD245 | - | 1 | 0.68 V | 6 A | 80 A | MICROSEMI CORP | 2 mA | - | USD245CR | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | 2 | 175 °C | -65 °C | Bulk | METAL | - | ROUND | CYLINDRICAL | - | Active | - | - | - | - | Active | - | - | NOT SPECIFIED | - | 2.06 | N | No | - | - | - | 45 V | 45 V | - | Bulk | - | e0 | No | EAR99 | - | TIN LEAD | 175 °C | -65 °C | EFFICIENCY | - | 8541.10.00.80 | - | - | BOTTOM | WIRE | NOT SPECIFIED | unknown | - | O-MBCY-W3 | Not Qualified | Dual Cathode Common Anode | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 2 mA @ 45 V | 680 mV @ 4 A | ANODE | - | 6 A | -65°C ~ 175°C | - | 2 A | 45 V | 4A | - | 1 | - | 2 mA | 45 V | 45 V | TO-205AF | - | 80 A | 80 A | - | 2000 µA | - | - | - | Schottky Rectifiers | - | - | 680 mV | - | - | No | ||
![]() 1N1200 Microchip Technology | In Stock | - | - | - | Stud Mount | DO-203AA-2 | - | - | DO-4 (DO-203AA) | - | - | 1N1200 | - | 1 | - | 12 A | - | - | 10 uA | - | - | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | 100 V | - | - | Tray | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 100 V | 1.2 V @ 30 A | - | - | - | -65°C ~ 200°C | 250 A | - | 100 V | 12A | - | - | - 65 C to + 200 C | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | 1.2 V | - | - | - | ||
![]() 1N5195UR/TR Microchip Technology | 13 |
| - | - | Surface Mount | DO-213AA (Glass) | - | - | DO-213AA | - | - | - | Microchip Technology | 1 | - | 100 mA | - | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 500 mW | 180 V | - | Active | - | - | - | - | - | N | - | 0.004833 oz | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 25 nA @ 180 V | 1 V @ 100 mA | - | - | - | -65°C ~ 175°C | 2 A | - | 180 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switching Diodes | - | - | 1.2 V | - | Diodes - General Purpose, Power, Switching | - | ||
![]() 1N5297-1E3/TR Microchip Technology | 26 |
| - | - | Through Hole | DO-7-2 | - | - | DO-7 | - | - | 1N5297 | - | 1 | - | - | - | - | - | - | - | - | 1.35 V | + 175 C | 100 V | 1.1 mA | Microchip Technology | 0.8 MOhms | 0.205 MOhms | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 1.1mA | - | Details | - | - | 100V | 1.35V | - | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UFR7020R Microchip Technology | In Stock | - | - | - | Stud Mount | DO-203AB-2 | - | - | DO-5 | - | - | UFR7020 | - | 1 | - | 70 A | - | - | 25 uA | - | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | 200 V | - | - | Tray | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 25 µA @ 200 V | 975 mV @ 70 A | - | - | - | -65°C ~ 175°C | 1 kA | - | 200 V | 70A | - | - | - | - | - | - | - | 300pF @ 10V, 1MHz | - | - | - | - | 50 ns | - | 50 ns | Rectifiers | - | - | 975 mV | - | - | - | ||
![]() 1N5290-1/TR Microchip Technology | 28 |
| - | - | Through Hole | DO-7-2 | - | - | DO-7 | - | - | 1N5290 | - | 1 | - | - | - | - | - | - | - | - | 1.05 V | + 175 C | 100 V | 0.517 mA | Microchip Technology | 2.7 mOhms | 0.75 mOhms | - 55 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 517µA | - | - | - | - | 100V | 1.05V | - | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5301UR-1 Microchip Technology | In Stock | - | - | - | Surface Mount | DO-213AB-2 | YES | - | DO-213AB (MELF, LL41) | SILICON | 2 | 1N5301 | - | 1 | - | - | - | MICROSEMI CORP | - | - | 1N5301UR-1 | - | - | - | - | - | Microchip Technology | - | - | - | 1 | SMD/SMT | 1 | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | - | Active | DO-213AB | - | - | 0.5 W | Active | - | - | NOT SPECIFIED | 1.54mA | 5.16 | N | No | - | 100V | 1.55V | - | - | -65°C ~ 175°C (TJ) | Bulk | - | e0 | No | EAR99 | - | TIN LEAD | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | O-LELF-R2 | Not Qualified | SINGLE | - | - | CURRENT REGULATOR DIODE | - | - | ISOLATED | 500mW | - | - | - | - | - | - | - | - | - | - | - | 100 V | DO-213AB | - | - | - | - | - | - | - | - | - | 1.4 mA | 1.55 V | - | 540000 Ω | - | - | ||
![]() JAN1N5554/TR Microchip Technology | 50 |
| - | - | Through Hole | B, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 5 A | - | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | 0.026455 oz | - | - | 1 kV | - | - | - | Military, MIL-PRF-19500/420 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 1 V | 1.3 V @ 9 A | - | - | - | -65°C ~ 175°C | 100 A | - | 1000 V | 3A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 2 us | - | 2 μs | Rectifiers | - | - | 1.3 V | - | Rectifiers | - | ||
![]() JANTXV1N4148UB/TR Microchip Technology | 13 |
| - | - | Surface Mount | 3-SMD, No Lead | - | - | UB | - | - | - | Microchip / Microsemi | 100 | - | 100 mA | - | - | 0.5 uA | Microchip | - | 4 pF | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | 75 V | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/116 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | - | -65°C ~ 200°C | 2 A | - | 75 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | 5 ns | - | 20 ns | Switching Diodes | - | - | 1.2 V | - | Diodes - General Purpose, Power, Switching | - | ||
![]() JAN1N4454UR-1/TR Microchip Technology | 50 |
| - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | Microchip / Microsemi | 1 | - | 10 mA | - | - | 0.1 uA | Microchip | - | 2 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 500 mW | 50 V | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/144 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 100 nA @ 50 V | 1 V @ 10 mA | - | - | - | -55°C ~ 175°C | 4 A | - | 50 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | 4 ns | - | 4 ns | Switching Diodes | - | - | 1 V | - | Diodes - General Purpose, Power, Switching | - | ||
![]() MSC010SDA120K Microchip Technology | 20 |
| - | - | Through Hole | TO-220-2 | - | - | TO-220 [K] | - | - | MSC010 | - | 1 | - | 27 A | 75 A | - | 3 uA | - | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | - | Through Hole | - | - | - | Tube | - | - | - | - | TO-220 | - | - | 136 W | - | - | Active | - | Schottky Diode | - | - | - | Details | - | - | - | - | 1200 V | 1.2 kV | - | Tube | MSC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | No Recovery Time > 500mA (Io) | SiC Schottky | - | 1.5 V @ 10 A | - | - | - | - | - | - | 1200 V | 10A | - | - | - | - | - | - | - | - | - | - | Single | - | - | 1.2 | 0 ns | Schottky Silicon Carbide Diodes | - | - | 1.5 V | - | - | - | ||
![]() JANTX1N5809US/TR Microchip Technology | 29 |
| - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | 6 A | - | - | 5 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | 100 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 875 mV @ 4 A | - | - | - | -65°C ~ 175°C | 125 A | - | 100 V | 3A | Rectifiers | - | - | - | - | - | - | 60pF @ 10V, 1MHz | - | - | - | - | 30 ns | - | 30 ns | Rectifiers | - | - | 875 mV | - | Rectifiers | - | ||
![]() 1N5711/TR Microchip Technology | 15 |
| - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology / Atmel | 1 | - | 33 mA | - | - | 200 nA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | 50 V | 50 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 50 V | 1 V @ 15 mA | - | - | - | -65°C ~ 150°C | - | - | 70 V | 33mA | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | Single | - | - | 50 | - | Schottky Diodes | - | - | 1 V | - | Schottky Diodes & Rectifiers | - | ||
![]() JAN1N4247/TR Microchip Technology | 50 |
| - | - | Through Hole | A, Axial | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | 1 A | - | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | 600 V | - | - | - | Military, MIL-PRF-19500/286 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 600 V | 1.3 V @ 3 A | - | - | - | -65°C ~ 175°C | 25 A | - | 600 V | 1A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | 5 us | - | 5 μs | Rectifiers | - | - | 1.3 V | - | Rectifiers | - | ||
![]() R4260TS Microchip Technology | 13 |
| - | - | Stud Mount | DO-205AA-2 | - | - | DO-205AA (DO-8) | - | - | R4260 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 600 V | 1.2 V @ 200 A | - | - | - | -65°C ~ 200°C | - | - | 600 V | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | ||
![]() 1N3173 Microchip Technology | In Stock | - | - | - | Stud Mount | DO-9 | - | - | DO-205AB (DO-9) | - | - | 1N3173 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | 7.054792 oz | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 900 V | 1.25 V @ 240 A | - | - | - | -65°C ~ 200°C | - | - | 900 V | 240A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | ||
![]() 1N6663/TR Microchip Technology | In Stock | - | - | - | Through Hole | DO-204AH, DO-35, Axial | - | - | DO-35 (DO-204AH) | - | - | - | Microchip Technology | 1 | - | 500 mA | - | - | 50 nA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | - | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | 600 V | - | - | Reel | Military, MIL-PRF- 19500/587 | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 nA @ 600 V | 1 V @ 400 mA | - | - | - | -65°C ~ 175°C | 5 A | - | 600 V | 600mA | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | 1 V | - | Rectifiers | - | ||
![]() JANTXV1N6843CCU3/TR Microchip Technology | 2640 |
| - | - | Surface Mount | 3-SMD, Flat Lead | - | - | U3 | - | - | - | Microchip / Microsemi | 1 | - | 15 A | 100 A | - | 10 uA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | 100 V | - | - | Military, MIL-PRF-19500/681 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | Dual | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 10 μA @ 100 V | 1.27 V @ 30 A | - | - | - | -65°C ~ 150°C | - | - | 100 V | 15A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | 275pF @ 5V, 1MHz | - | - | - | - | - | - | - | Schottky Rectifiers | - | - | 1.03 V | - | Schottky Diodes & Rectifiers | - | ||
![]() 1N6539/TR Microchip Technology | 29 |
| - | - | - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | Rectifiers | - | ||
![]() JAN1N5809US/TR Microchip Technology | 48 |
| - | - | Surface Mount | SQ-MELF, B | - | - | SQ-MELF, B | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/477 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 875 mV @ 4 A | - | - | - | -65°C ~ 175°C | - | - | 100 V | 3A | - | - | - | - | - | - | - | 60pF @ 10V, 1MHz | - | - | - | - | - | - | 30 ns | - | - | - | - | - | Microchip Technology | - |