- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Qualification | Rectifier Type | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Diode Configuration | Recovery Time | Voltage - Peak Reverse (Max) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Resistance @ If, F | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N6631/TR Microchip Technology | 49 |
| - | Through Hole | A, Axial | - | - | - | - | - | Microchip Technology | 1 | - | 2 A | - | - | 4 uA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | 1 kV | - | - | Reel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 4 μA @ 1100 V | 1.4 V @ 1.4 A | - | -65°C ~ 150°C | 60 A | - | 1100 V | 1.4A | Rectifiers | - | - | - | - | 40pF @ 10V, 1MHz | - | - | 60 ns | - | - | - | 60 ns | - | Rectifiers | 1.95 V | Rectifiers | - | - | - | ||
![]() JANS1N6642U/TR Microchip Technology | 10 |
| - | Surface Mount | SQ-MELF, D | - | D-5D | - | - | - | Microchip / Microsemi | 50 | - | 100 mA | - | MICROSEMI CORP | 500 nA | Microchip | JANS1N6642U/TR | 5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | Active | - | - | 75 V | Active | - | - | NOT SPECIFIED | 5.74 | N | No | - | - | - | - | - | Reel | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | NOT SPECIFIED | compliant | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | -65°C ~ 175°C | 2.5 A | - | 75 V | 300mA | Diodes - General Purpose, Power, Switching | - | - | - | - | 5pF @ 0V, 1MHz | - | - | 5 ns | - | - | - | 5 ns | - | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() 1N5418USE3 Microchip Technology | 43 |
| - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() APT30D120BG Microchip Technology | 591 |
| - | Through Hole | TO-247-2 | NO | TO-247 | SILICON | 2 | APT30D120 | - | 1 | 2.5 V | 30 A | - | MICROSEMI CORP | 250 uA | - | APT30D120BG | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | 1 | 175 °C | -55 °C | Tube | PLASTIC/EPOXY | ROHS COMPLIANT PACKAGE-2 | RECTANGULAR | FLANGE MOUNT | - | Active | TO-247 | - | - | Active | - | - | NOT SPECIFIED | 5.53 | Details | Yes | Rectifiers Fast Recovery Epitaxial Diode - D | 0.229281 oz | 1.2 kV | - | - | Tube | - | e1 | Yes | Fast Recovery Rectifiers | Tin/Silver/Copper (Sn/Ag/Cu) | ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE, HIGH RELIABILITY, LOW LEAKAGE CURRENT, LOW NOISE | 8541.10.00.80 | - | Standard | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | 3 | R-PSFM-T2 | Not Qualified | Single | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 250 µA @ 1200 V | 2.5 V @ 30 A | CATHODE | -55°C ~ 175°C | 210 A | 30 A | 1200 V | 30A | - | 1 | 370 | 1200 V | TO-247 | - | 210 A | Single | 370 ns | - | 1.2 | 0.031 µs | 370 ns | - | Rectifiers | 2.5 V | - | 5.31 mm | 21.46 mm | 16.26 mm | ||
![]() MSC030SDA120K Microchip Technology | 186 | - | - | Through Hole | TO-220FP-2 | - | TO-220 [K] | - | - | MSC030 | - | 1 | - | 30 A | 165 A | - | 200 uA | - | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | TO-220 | - | - | - | - | Active | - | Schottky Diode | - | - | Details | - | - | - | 1200 V | 1.2 kV | - | Tube | MSC0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | SiC Schottky | 200 µA @ 1200 V | 1.8 V @ 30 A | - | -55°C ~ 175°C | - | - | 1200 V | 70A | - | - | - | - | - | 141pF @ 400V, 1MHz | - | Single | - | - | 1.2 | - | 0 ns | - | Schottky Silicon Carbide Diodes | 1.5 V | - | - | - | - | ||
![]() GC9904-UC Microchip Technology | In Stock | - | - | - | Die | - | Chip | - | - | - | - | 1 | - | 1 mA | - | - | 10 uA | - | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 55 C | SMD/SMT | - | - | - | Tray | - | - | - | - | - | - | - | 100 mW | - | Active | - | - | - | - | N | - | - | - | 2 V | - | -55°C ~ 150°C | Waffle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | PIN - Single | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5pF @ 0V, 1MHz | - | - | - | 2V | - | - | - | 12Ohm @ 5mA, 1MHz | Schottky Diodes | 280 mV | - | - | - | - | ||
![]() R30440 Microchip Technology | In Stock | - | - | Stud Mount | DO-5 | - | DO-5 | - | - | R304 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | - | Tray | R304 | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 400 V | 1.19 V @ 90 A | - | -65°C ~ 200°C | - | - | 400 V | 40A | - | - | - | - | - | - | - | - | - | - | - | - | 5 µs | - | Rectifiers | - | - | - | - | - | ||
![]() APT100D60B2G Microchip Technology | 71 |
| - | Through Hole | TO-247-2 | - | TO-247 | - | - | APT100 | Microchip Technology / Atmel | 1 | - | 100 A | - | - | 25 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 600 V | - | - | Tube | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | Standard | - | - | - | - | 600 A | - | 600 V | 100A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 2 V | Rectifiers | - | - | - | ||
![]() LXS301-23-0/TR Microchip Technology | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | LXS301 | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 nA @ 15 V | 430 mV @ 1 mA | - | -55°C ~ 125°C | - | - | 20 V | 1A | Schottky Diodes & Rectifiers | - | - | - | - | 1.4pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() MSC015SDA120K Microchip Technology | 18 |
| - | Through Hole | TO-220-2 | - | TO-220-2 | - | - | MSC015 | Microchip Technology / Atmel | 1 | - | 15 A | 109 A | - | 10 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 150 W | - | Active | - | - | - | - | Details | - | - | - | 1200 V | 1.2 kV | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200 μA @ 200 μA | 1.8 V @ 15 A | - | -55°C ~ 175°C | - | - | 1200 V | 36A | Schottky Diodes & Rectifiers | - | - | - | - | 906pF @ 1V, 1MHz | - | - | - | - | - | - | 0 ns | - | Schottky Silicon Carbide Diodes | 1.5 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() MSC020SDA120K Microchip Technology | 278 | - | - | Through Hole | TO-220-2 | - | TO-220-2 | - | - | MSC020 | Microchip Technology / Atmel | 1 | - | 20 A | 115 A | - | 6 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | TO-220 | - | - | 186 W | - | Active | - | Schottky Diode | - | - | Details | - | - | - | 1200 V | 1.2 kV | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | Single | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200 μA @ 200 μA | 1.8 V @ 20 A | - | -55°C ~ 175°C | - | - | 1200 V | 49A | Schottky Diodes & Rectifiers | - | - | - | - | 1130pF @ 1V, 1MHz | - | Single | - | - | 1.2kV | - | 0 ns | - | Schottky Silicon Carbide Diodes | 1.5 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() LXS301-23-0 Microchip Technology | 86 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 | - | - | LXS301 | Microchip Technology / Atmel | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 nA @ 15 V | 430 mV @ 1 mA | - | -55°C ~ 125°C | - | - | 20 V | - | Schottky Diodes & Rectifiers | - | - | - | - | 1.4pF @ 0V, 1MHz | - | Single | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() JAN1N6941UTK3AS/TR Microchip Technology | 2178 |
| - | Surface Mount | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 5 mA @ 30 V | 500 mV @ 50 A | - | -65°C ~ 175°C | - | - | 30 V | 150A | Schottky Diodes & Rectifiers | - | - | - | - | 7500pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() CD5711 Microchip Technology | 933 |
| - | Surface Mount | Die | - | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 50 V | 1 V @ 15 mA | - | -55°C ~ 125°C | - | - | 50 V | 15mA | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N4942/TR Microchip Technology | 7 |
| - | Through Hole | A, Axial | - | - | - | - | - | Microchip Technology | 1 | - | 1 A | - | - | 1 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | 200 V | - | - | Reel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | 1.3 V @ 1 A | - | -65°C ~ 175°C | 15 A | - | 200 V | 1A | Rectifiers | - | - | - | - | 45pF @ 12V, 1MHz | - | - | 150 ns | - | - | - | 150 ns | - | Rectifiers | 1.3 V | Rectifiers | - | - | - | ||
![]() JANTX1N6941UTK3CS/TR Microchip Technology | 2278 |
| - | Surface Mount | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 5 mA @ 30 V | 500 mV @ 50 A | - | -65°C ~ 175°C | - | - | 30 V | 150A | Schottky Diodes & Rectifiers | - | - | - | - | 7500pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() UES1105SMHR2/TR Microchip Technology | 24 |
| - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() UES1304E3/TR Microchip Technology | 24 |
| - | Through Hole | B, Axial | - | B, Axial | - | - | - | Microchip Technology | 1 | - | 3 A | - | - | 20 uA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | Details | - | - | - | 200 V | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 1.25 V @ 3 A | - | -55°C ~ 150°C | 70 A | - | 200 V | 5A | Rectifiers | - | - | - | - | - | - | - | 50 ns | - | - | - | 50 ns | - | Rectifiers | 1.25 V | Rectifiers | - | - | - | ||
![]() UES1105/TR Microchip Technology | 24 |
| - | Through Hole | A, Axial | - | A, Axial | - | - | - | Microchip Technology | 1 | - | 1 A | - | - | 10 uA | Microchip | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | 300 V | - | - | Reel | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 1.25 V @ 1 A | - | -55°C ~ 150°C | 20 A | - | 300 V | 2A | Rectifiers | - | - | - | - | - | - | - | 50 ns | - | - | - | 50 ns | - | Rectifiers | 1.25 V | Rectifiers | - | - | - | ||
![]() JANS1N5304UR-1/TR Microchip Technology | 2770 |
| - | Surface Mount | DO-213AB, MELF (Glass) | - | DO-213AB (MELF, LL41) | - | - | - | Microchip / Microsemi | 50 | - | - | - | - | - | Microchip | - | - | 1.75 V | + 175 C | 100 V | 1.98 mA | Microchip Technology | 0.42 MOhms | 0.074 MOhms | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | N | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - |