- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Material | Dielectric Material | Diode Element Material | Number of Terminals | Approvals | Base Product Number | Brand | Core Factor (ΣI/A) mm-1 | ECCN | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Harmonized Code | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Itar Registered | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Number of I/Os | Number of Outlets | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Product Depth (mm) | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Schedule B | Timing Range | Unit Weight | Usage Level | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Voltage Rating (DC) | Voltage Rating AC | Voltage Rating DC | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Number of Rows | Additional Feature | HTS Code | Capacitance | Subcategory | Technology | Voltage - Supply | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Reach Compliance Code | Current Rating | Base Part Number | Pin Count | Reference Standard | Contact Finish | Termination Style | JESD-30 Code | Qualification Status | Polarity | Lead Spacing | Configuration | Max Supply Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Cable Termination | Power - Max | Forward Current | Usage | Pitch - Connector | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Pitch - Cable | Number of Logic Elements/Cells | Product Type | Number of Phases | Reverse Recovery Time | Temperature Range | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Total RAM Bits | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Number of LABs/CLBs | Non-rep Pk Forward Current-Max | Screening Level | Diode Configuration | Reverse Current-Max | Recovery Time | Finish | Core Type | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Gap | Effective Length (le) mm | Melting Point | Mode of Operation | Reverse Recovery Time (trr) | Inductance Factor (Al) | Product | Features | Vf - Forward Voltage | Product Category | Contacts | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Product Height (mm) | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N3647 Microchip | 28 |
| - | - | - | Through Hole | QFN | - | - | S, Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Surface Mount | - | - | - | -40C to 85C | - | - | Bulk | - | - | - | - | - | - | - | - | 5(mm) | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/279 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 1500 V | 5 V @ 250 mA | - | - | - | - | - | - | -65°C ~ 150°C | - | - | 3000 V | 250mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | - | - | ||
![]() JANTXV1N5551US Microchip | 28 |
| - | - | - | Surface Mount | QFN | - | - | D-5B | - | - | - | - | - | 1N5551 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Surface Mount | - | - | - | -40C to 85C | - | - | Bulk | - | - | - | - | - | - | - | - | 5(mm) | Active | - | - | - | - | - | - | - | - | Industrial grade | - | - | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/420 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 400 V | 1.2 V @ 9 A | - | - | - | - | - | - | -65°C ~ 175°C | - | - | 400 V | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | 2 µs | - | - | - | - | - | - | 7(mm) | - | - | - | - | - | - | 0.9(mm) | - | - | - | ||
![]() JANTXV1N3909 Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | Stud | Stud Mount | DO-203AB, DO-5, Stud | - | 2 | DO-5 | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | Unavailable | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/308 | - | - | - | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 15 µA @ 400 V | 1.4 V @ 50 A | - | - | - | 30 A | - | - | -65°C ~ 150°C | - | - | 50 V | 30A | 1.4 V | - | - | - | - | 200 ns | - | 15 µA | 50 V | - | - | - | - | 300 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() SSUR70120 Microchip | In Stock | - | - | Obsolete (Last Updated: 2 months ago) | Stud | - | DO5 | - | 2 | - | - | - | - | - | CSA, UL | - | - | - | - | - | - | - | 70 A | - | 25 uA | - | - | ABB | XT5VU360BBFF000XXX | + 175 C | - | - 65 C | Panel | Stud Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 1.2 kV | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | 175 °C | -65 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600 A | - | - | - | - | - | - | - | - | - | Single | - | Single | - | - | - | - | - | - | - | 70 A | - | - | - | 500 A | - | - | - | 2.3 V | - | - | - | - | 120 ns | - | 25 µA | 1.2 kV | - | - | - | - | 500 A | - | - | - | - | - | 120 ns | - | - | - | - | - | - | - | - | - | - | - | - | 2.3 V | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() MB209 Microchip | In Stock | - | - | - | Through Hole | - | - | NO | 2 | - | - | - | SILICON | 2 | - | - | - | - | - | - | 1 V | - | - | MICROSEMI CORP | - | - | - | ABB | MB209 | - | - | - | - | - | 1 | - | - | - | 175 °C | -65 °C | - | GLASS | - | ROUND | LONG FORM | Obsolete | - | - | 2 W | - | - | NOT SPECIFIED | - | 5.92 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | e0 | - | - | - | - | EAR99 | - | - | - | TIN LEAD | 175 °C | -65 °C | - | ULTRA FAST RECOVERY | - | METALLURGICALLY BONDED | 8541.10.00.80 | - | Rectifier Diodes | - | - | AXIAL | WIRE | - | NOT SPECIFIED | unknown | - | - | - | - | - | - | O-LALF-W2 | Not Qualified | - | - | SINGLE | - | Single | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | 1 | 20 ns | - | 1 µA | - | 90 V | - | - | - | 25 A | - | 25 A | - | - | 1 µA | - | - | - | - | 0.02 µs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() JANS1N5305UR-1 Microchip | 3462 | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-213AB, MELF (Glass) | - | 2 | DO-213AB (MELF, LL41) | - | - | - | - | - | 1N5305 | - | - | - | - | - | - | - | - | - | - | - | Staco Energy | 3PNJ201V-STAC | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | 2.2mA | - | Non-Compliant | - | 8541100070, 8541100070/8541100070/8541100070/8541100070/8541100070 | - | - | - | 100V | 1.85V | - | - | - | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() JANTX1N6663US/TR Microchip | In Stock | - | - | - | - | Surface Mount | 1932-BBGA, FCBGA | - | - | 1932-FBGA, FC (45x45) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | 840 | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 85°C (TJ) | - | Stratix® V GX | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.82 V ~ 0.88 V | - | - | - | - | - | - | 5SGXEA7 | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1 V @ 400 mA | - | - | - | - | - | - | -65°C ~ 175°C | - | - | 600 V | 500mA | - | - | 622000 | - | - | - | - | - | - | - | - | 59939840 | - | - | 234720 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDS5819UR-1/TR Microchip | In Stock | - | - | - | - | - | - | - | - | - | Polyethylene Terephthalate | - | - | - | UL;CSA | - | - | - | - | - | - | - | - | - | - | - | - | Thomas & Betts | S750PWL0 | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -94 to 257 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 446 Degrees F | - | - | - | - | - | - | - | - | - | - | - | - | 50 Feet | - | - | - | - | - | - | ||
![]() JAN1N3614 Microchip | In Stock | - | - | - | - | Socket | A, Axial | - | - | - | - | - | - | - | CE, CSA, UL | 1N3614 | Microchip / Microsemi | - | - | 1 | - | - | 1 A | - | 1 uA | - | - | Macromatic | TD-81564-41 | + 175 C | Microchip Technology | - 65 C | - | Through Hole | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | Yes | - | - | 1 | 0.017637 oz | - | - | - | - | - | - | 800 V | - | Bulk | Military, MIL-PRF-19500/228 | - | - | - | - | - | - | 8 Pin | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 µA @ 800 V | 1.1 V @ 1 A | - | - | - | - | - | - | -65°C ~ 175°C | 30 A | - | 800 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | One-Shot | - | - | Rectifiers | - | 1.1 V | Rectifiers | SPDT | - | 2.79 mm | - | - | 5.21 mm | - | - | - | - | - | - | ||
![]() JAN1N4148UB2 Microchip | 23 |
| - | - | - | Surface Mount | 2-SMD, No Lead | YES | - | UB2 | - | - | SILICON | 3 | - | 1N4148 | Microchip / Microsemi | - | - | 1 | - | - | - | MICROSEMI CORP | - | - | - | Microchip | JAN1N4148UB2 | - | Microchip Technology | - | - | - | 1 | - | - | - | - | - | Bulk | CERAMIC, METAL-SEALED COFIRED | HERMETIC SEALED, CERAMIC, LEADLESS, LCC-3 | RECTANGULAR | SMALL OUTLINE | Active | DLCC | - | - | - | Active | NOT SPECIFIED | - | 5.53 | N | No | - | - | - | - | - | - | - | - | - | - | - | Waffle | Military, MIL-PRF-19500/116 | - | - | e0 | No | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 8541.10.00.70 | - | Diodes & Rectifiers | - | - | DUAL | NO LEAD | - | NOT SPECIFIED | compliant | - | - | 3 | MIL-19500/116L | - | - | R-CDSO-N3 | Qualified | - | - | SINGLE | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | - | - | - | - | -65°C ~ 200°C | - | 0.2 A | 75 V | 200mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | 0.005 µs | - | - | - | - | 20 ns | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSASC150W45L Microchip | In Stock | - | - | - | - | Surface Mount | ThinKey™3 | - | - | ThinKey™3 | - | - | - | - | - | - | Microchip Technology | - | - | 1 | - | - | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 mA @ 45 V | 760 mV @ 150 A | - | - | - | - | - | - | -55°C ~ 150°C | - | - | 45 V | 150A | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6642UBCC Microchip | In Stock | - | - | - | - | Surface Mount | 3-SMD, No Lead | YES | - | UB | - | - | SILICON | 3 | - | 1N6642 | - | - | - | - | 0.8 V | - | - | MICROSEMI CORP | - | - | - | Microsemi Corporation | JANTX1N6642UBCC | - | Microchip Technology | - | - | - | 2 | - | - | - | 200 °C | - | Bulk | CERAMIC, METAL-SEALED COFIRED | R-CDSO-N3 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Active | NOT SPECIFIED | - | 5.61 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/578 | - | - | e0 | No | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | Rectifier Diodes | - | - | DUAL | NO LEAD | - | NOT SPECIFIED | compliant | - | - | 3 | MIL-19500/578E | - | - | R-CDSO-N3 | Qualified | - | - | COMMON CATHODE, 2 ELEMENTS | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | - | - | - | - | -65°C ~ 175°C | - | 0.3 A | 75 V | 300mA | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | 0.005 µs | - | - | - | - | 20 ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5822USJANTXV/TR Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5419JANTX/TR Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CDLL4150 Microchip | 6 |
| - | - | - | Surface Mount | DO-213AA | YES | - | DO-213AA | - | - | SILICON | 2 | - | CDLL4150 | Microchip Technology / Atmel | - | - | 1 | - | - | 200 mA | MICROSEMI CORP | 0.1 uA | - | - | Microchip | CDLL4150 | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | 1 | - | - | - | - | - | Bulk | GLASS | HERMETIC SEALED, GLASS PACKAGE-2 | ROUND | LONG FORM | Active | DO-213AA | 50 V | 0.5 W | - | Active | 20 | - | 5.27 | N | No | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | e0 | No | - | - | - | EAR99 | - | - | - | TIN LEAD OVER COPPER | - | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | Diodes & Rectifiers | Standard | - | END | WRAP AROUND | - | 235 | unknown | - | - | 2 | - | - | - | O-LELF-R2 | Not Qualified | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 100 nA @ 50 V | 1 V @ 200 mA | ISOLATED | - | - | - | - | - | -65°C ~ 175°C | 4 A | 0.2 A | 75 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | 4 | - | - | - | - | DO-213AA | - | 2.5pF @ 0V, 1MHz | - | - | - | - | Single | - | 4 ns | - | - | 50 | 0.004 µs | - | - | - | - | 4 ns | - | Switching Diodes | - | 1 V | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N2131A Microchip | 35 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | Radial | - | - | DO-5 (DO-203AB) | - | Polyester, Metallized | - | - | - | - | Microchip Technology / Atmel | - | - | 1 | - | - | - | - | - | - | -- | Microchip | - | - | Microchip Technology | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | 160V | 250V | - | -55°C ~ 105°C | Bulk | MKT368 | 1.024 L x 0.217 W (26.00mm x 5.50mm) | ±10% | - | - | Active | -- | PC Pins | - | - | - | - | - | - | - | - | General Purpose | - | - | - | 0.47µF | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.886 (22.50mm) | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 µA @ 200 V | 1.25 V @ 200 A | - | - | - | - | - | - | -65°C ~ 200°C | - | - | 200 V | 70A | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Long Life | - | Zener Diodes | - | - | - | - | 0.689 (17.50mm) | - | - | - | - | - | - | -- | ||
![]() R7201406XXOO Microchip | In Stock | - | - | - | - | - | - | - | - | RM 8 | N48 | - | - | - | - | - | - | 0.59 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | B65811 | - | ±5% | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Uncoated | RM | - | - | Gapped | 38 | - | - | - | 630nH | - | - | - | - | - | - | -- | 8.25mm | - | 23.20mm | 11.00mm | - | - | - | - | - | ||
![]() 1N4934. Microchip | In Stock | - | - | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | -- | - | - | - | - | Active | -- | - | - | DIP to DIP, Reversed | - | 40 | - | 150 °C | -50 °C | Gray, Ribbon | - | 2 | - | - | - | - | - | - | - | - | Unshielded | - | - | 1 A | - | - | - | Tin | - | - | - | Standard | - | - | - | Single | - | - | - | - | - | IDC | - | - | Socket (0.1), Board In | 0.100 (2.54mm) | - | - | - | - | - | 1.2 V | 0.050 (1.27mm) | - | - | - | 200 ns | - | 5 µA | 100 V | - | - | - | - | 30 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | 0.500 (152.40mm, 6.00) | - | 100.0µin (2.54µm) | - | - | Lead Free | - | ||
![]() JAN1N5615US Microchip | 18 |
| - | - | - | Surface Mount | D-5A | - | - | D-5A | - | - | - | - | - | 1N5615 | Microchip / Microsemi | - | - | 1 | - | - | 1 A | - | 500 nA | - | - | Cutler Hammer, Div of Eaton Corp | DD367NDKW-00V2 | + 175 C | Microchip Technology | - 65 C | - | SMD/SMT | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | - | - | 200 V | - | Bulk | Military, MIL-PRF-19500/429 | - | - | - | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 µA @ 200 V | 800 mV @ 3 A | - | - | - | - | - | - | -65°C ~ 200°C | 25 A | - | 200 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - | 150 ns | - | Rectifiers | - | 800 mV | Rectifiers | - | - | - | 2.62 mm | - | 5.08 mm | 2.62 mm | - | - | - | - | - | ||
![]() JANTX1N5804URS Microchip | 18 |
| - | Production (Last Updated: 1 month ago) | - | Surface Mount | SQ-MELF, A | YES | - | A-MELF | - | - | SILICON | 2 | - | 1N5804 | Microchip / Microsemi | - | - | 1 | - | - | 2.5 A | MICROSEMI CORP | - | - | - | Grace Technologies | P-D4-K1RF3 | - | Microchip Technology | - | - | SMD/SMT | 1 | - | (2) GFCI | - | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, MELF-2 | ROUND | LONG FORM | Active | MELF | - | - | - | Active | 20 | - | 5.32 | Non-Compliant | No | - | - | - | - | - | - | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/477 | - | - | e0 | - | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | HIGH RELIABILITY | 8541.10.00.80 | - | Diodes & Rectifiers | - | - | END | WRAP AROUND | - | 235 | compliant | - | - | 2 | MIL-19500 | - | SMD/SMT | O-LELF-R2 | Qualified | - | - | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 100 V | 875 mV @ 1 A | ISOLATED | - | - | - | - | - | -65°C ~ 175°C | - | 1 A | 100 V | 1A | - | - | - | Rectifiers | - | - | - | - | - | 100 V | - | - | 25pF @ 10V, 1MHz | - | - | - | - | - | - | - | - | - | - | 0.025 µs | - | - | - | - | 25 ns | - | Rectifiers | - | - | Rectifiers | - | - | - | 26.2 mm | - | 5.08 mm | 2.62 mm | - | - | - | - | - |