- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Diode Configuration | Recovery Time | Voltage - Peak Reverse (Max) | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4437FT Microchip Technology | In Stock | - | - | Chassis, Stud Mount | DO-5 | - | Module | - | - | - | - | - | 1 | - | 10 A | - | - | 10 uA | - | - | - | - | + 160 C | - | - | Microchip Technology | - | - | - 65 C | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 400 V | - | -65°C ~ 160°C (TA) | Tray | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Single | - | Single Phase | 10 µA @ 400 V | 1.2 V @ 10 A | - | - | - | 100 A | - | - | 10 A | - | - | - | - | - | - | - | - | 400 V | - | - | - | Rectifiers | 1.2 V | - | - | - | - | ||
![]() APT2X61S20J Microchip Technology | In Stock | - | - | Chassis Mount | SOT-227-4 | - | ISOTOP® | - | - | APT2X61 | - | 75A | 1 | - | 75 A | 600 A | - | 1 mA | - | - | - | - | + 150 C | - | - | Microchip Technology | - | - | - 55 C | Screw Mount | - | - | - | Tube | - | - | - | - | - | - | - | Active | - | - | - | Details | - | ISOTOP | 1.058219 oz | - | - | 200 V | 200 V | - | Tube | - | - | - | - | Schottky Diode | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 mA @ 200 V | 900 mV @ 60 A | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | 2 Independent | - | - | 200 | - | 55 ns | Schottky Diodes | 830 mV | - | 9.6 mm | 38.2 mm | 25.4 mm | ||
![]() JANTXV1N5822US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | - | 100 | - | 3 A | 80 A | - | 100 uA | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 40 V | 40 V | - | Reel | Military, MIL-PRF-19500/620 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | - | 500 mV @ 3 A | - | - | -65°C ~ 150°C | - | - | 40 V | 3A | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Schottky Rectifiers | 700 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() JANTXV1N4148-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 (DO-204AH) | - | - | - | Microchip / Microsemi | - | 1 | - | 200 mA | - | - | 0.5 uA | Microchip | - | 4 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 75 V | Active | - | - | - | N | - | - | 0.007055 oz | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | -65°C ~ 175°C | 2 A | - | 75 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | 5 ns | - | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() JANS1N5819-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | - | DO-41 | - | - | - | Microchip / Microsemi | - | 50 | - | 1 A | 25 A | - | 50 uA | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 45 V | 45 V | - | Reel | Military, MIL-PRF-19500/586 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 50 μA @ 45 V | 490 mV @ 1 A | - | - | -65°C ~ 125°C | - | - | 45 V | 1A | Schottky Diodes & Rectifiers | - | - | - | 70pF @ 5V, 1MHz | - | - | - | - | - | - | - | Schottky Rectifiers | 490 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() APT100S20LCTG Microchip Technology | In Stock | - | - | Through Hole | TO-264-3 | NO | TO-264 [L] | SILICON | 3 | APT100S20 | - | 120A | 1 | 0.95 V | 120 A | 1 kA | MICROSEMI CORP | 2 mA | - | APT100S20LCTG | - | - | + 150 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | 2 | 150 °C | -55 °C | Tube | PLASTIC/EPOXY | TO-264, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | TO-264AA | - | Active | NOT SPECIFIED | - | 1.81 | Details | Yes | - | 0.208116 oz | - | - | 200 V | 200 V | - | Tube | - | e1 | Yes | EAR99 | Schottky Diodes | TIN SILVER COPPER | HIGH VOLTAGE ULTRA FAST SOFT RECOVERY | FREE WHEELING DIODE, SNUBBER DIODE, HIGH RELIABILITY, LOW NOISE, LOW LEAKAGE CURRENT | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | 3 | - | R-PSFM-T3 | Not Qualified | Single | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 2 mA @ 200 V | 950 mV @ 100 A | CATHODE | - | -55°C ~ 150°C | - | 120 A | 200 V | - | - | 1 | 200 V | TO-264AA | - | 1000 A | 1 Pair Common Cathode | - | - | - | 0.07 µs | 70 ns | Schottky Diodes | 950 mV | - | - | - | - | ||
![]() 1N4150-1/TR Microchip Technology | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | 1 V @ 200 mA | - | - | -65°C ~ 175°C | - | - | 50 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | - | - | 4 ns | - | - | Diodes - General Purpose, Power, Switching | - | - | - | ||
![]() JANTX1N5807US/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | - | 1 | - | 6 A | - | - | 5 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 50 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 875 mV @ 4 A | - | - | -65°C ~ 175°C | 125 A | - | 50 V | 3A | Rectifiers | - | - | - | 60pF @ 10V, 1MHz | - | - | 30 ns | - | - | - | 30 ns | Rectifiers | 875 mV | Rectifiers | - | - | - | ||
![]() R702 Microchip Technology | In Stock | - | - | Through Hole | TO-204AA-2 | - | TO-204AD (TO-3) | - | - | R702 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Screw Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Solder Pin | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 mA @ 200 V | 1.4 V @ 15 A | - | - | -65°C ~ 150°C | - | - | 200 V | 15A | - | - | - | - | - | - | - | - | - | - | - | 200 ns | Rectifiers | - | - | 11.43 mm | - | - | ||
![]() JANTX1N5284UR-1/TR Microchip | In Stock | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5284 | - | - | 1 | - | - | - | - | - | - | - | - | 1 V | + 175 C | 100 V | 0.264 mA | Microchip Technology | 19 MOhms | 2.35 MOhms | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 264µA | - | N | - | - | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S43120D Microchip Technology | In Stock | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | DO-205AA (DO-8) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 1200 V | 1.1 V @ 200 A | - | - | -65°C ~ 200°C | - | - | 1200 V | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | ||
![]() JAN1N5292UR-1/TR Microchip | In Stock | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5292 | - | - | 1 | - | - | - | - | - | - | - | - | 1.13 V | + 175 C | 100 V | 0.682 mA | Microchip Technology | 1.55 MOhms | 0.47 MOhms | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 682µA | - | N | - | - | - | 100V | 1.13V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N5295UR-1/TR Microchip | In Stock | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5295 | - | - | 1 | - | - | - | - | - | - | - | - | 1.25 V | + 175 C | 100 V | 0.902 mA | Microchip Technology | 1 MOhms | 0.29 MOhms | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 902µA | - | N | - | - | - | 100V | 1.25V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBR3050R Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | ||
![]() S4220 Microchip Technology | In Stock | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | DO-205AA (DO-8) | - | - | - | Microchip Technology / Atmel | - | 1 | - | 125 A | - | - | - | Microchip | - | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 200 V | - | - | Tray | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 200 V | 1.2 V @ 200 A | - | - | -65°C ~ 200°C | 2 kA | - | 200 V | 125A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.2 V | Rectifiers | - | - | - | ||
![]() JAN1N5297UR-1/TR Microchip | In Stock | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | - | - | 1N5297 | - | - | 1 | - | - | - | - | - | - | - | - | 1.35 V | + 175 C | 100 V | 1.1 mA | Microchip Technology | 0.8 MOhms | 0.205 MOhms | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | 1.1mA | - | N | - | - | - | 100V | 1.35V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S20405 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | ||
![]() CDLL0.2A20/TR Microchip Technology | In Stock | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip Technology | - | 1 | - | 200 mA | 5 A | - | 5 uA | Microchip | - | - | - | + 125 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | 20 V | 20 V | - | Reel | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Single | Small Signal =< 200mA (Io), Any Speed | Schottky | 5 μA @ 20 V | 500 mV @ 200 mA | - | - | -65°C ~ 125°C | - | - | 20 V | 200mA | Schottky Diodes & Rectifiers | - | - | - | 50pF @ 0V, 1MHz | - | - | - | - | - | - | - | Schottky Rectifiers | 500 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() S25100 Microchip Technology | In Stock | - | - | Stud Mount | DO-203AA-2 | - | DO-4 (DO-203AA) | - | - | S25100 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | - | - | Tray | S25 | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 1000 V | 1.1 V @ 30 A | - | - | -65°C ~ 200°C | - | - | 1000 V | 25A | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() 1N5811USE3/TR Microchip Technology | In Stock | - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip Technology | - | 1 | - | 6 A | - | - | 5 uA | Microchip | - | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 150 V | - | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 875 mV @ 4 A | - | - | -65°C ~ 175°C | 125 A | - | 150 V | 3A | Rectifiers | - | - | - | - | - | - | 30 ns | - | - | - | 30 ns | Rectifiers | 875 mV | Rectifiers | - | - | - |