- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Diode Capacitance | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Peak Reverse Voltage | Product Status | Regulator Current (Max) | RoHS | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | Type | Applications | Subcategory | Technology | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N4150-1/TR Microchip Technology | 24 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | - | Microchip / Microsemi | 1 | 200 mA | 0.1 uA | Microchip | 2.5 pF | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | 500 mW | 50 V | Active | - | N | 0.007055 oz | - | - | - | - | Reel | Military, MIL-PRF-19500/231 | - | - | Diodes & Rectifiers | - | Single | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 50 V | 1 V @ 200 mA | - | -65°C ~ 175°C | 4 A | 50 V | 200mA | Diodes - General Purpose, Power, Switching | - | 4 ns | 4 ns | Switching Diodes | 1 V | Diodes - General Purpose, Power, Switching | ||
![]() JANTXV1N4245/TR Microchip Technology | In Stock | - | - | Through Hole | A, Axial | - | - | Microchip / Microsemi | 1 | 1 A | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | 200 V | - | - | Military, MIL-PRF-19500/286 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 200 V | 1.3 V @ 3 A | - | -65°C ~ 175°C | 25 A | 200 V | 1A | Rectifiers | - | 5 us | 5 μs | Rectifiers | 1.3 V | Rectifiers | |||
![]() JANTXV1N4249/TR Microchip Technology | 46 |
| - | Through Hole | A, Axial | - | - | Microchip / Microsemi | 1 | 1 A | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | 1 kV | - | - | Military, MIL-PRF-19500/286 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 1 V | 1.3 V @ 3 A | - | -65°C ~ 175°C | 25 A | 1000 V | 1A | Rectifiers | - | 5 us | 5 μs | Rectifiers | 1.3 V | Rectifiers | |||
![]() JAN1N5616US/TR Microchip Technology | 50 |
| - | Surface Mount | SQ-MELF, A | D-5A | - | - | Microchip / Microsemi | 1 | 1 A | 500 nA | Microchip | - | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | 400 V | - | - | Military, MIL-PRF-19500/427 | Standard Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 500 nA @ 400 V | 1.3 V @ 3 A | - | -65°C ~ 200°C | 30 A | 400 V | 1A | Rectifiers | - | 2 us | 2 μs | Rectifiers | 1.3 V | Rectifiers | ||
![]() JANTXV1N6626US/TR Microchip Technology | 24 |
| - | Surface Mount | SQ-MELF, E | D-5B | - | - | Microchip / Microsemi | 1 | 4 A | 2 uA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | 200 V | - | - | Military, MIL-PRF-19500/590 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 220 V | 1.35 V @ 2 A | - | -65°C ~ 150°C | 75 A | 220 V | 1.75A | Rectifiers | 40pF @ 10V, 1MHz | 30 ns | 30 ns | Rectifiers | 1.5 V | Rectifiers | ||
![]() JANTXV1N6074/TR Microchip Technology | 45 |
| - | Through Hole | A, Axial | A, Axial | - | - | Microchip / Microsemi | 1 | 9.4 A | 1 uA | Microchip | - | - | + 155 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | 100 V | - | - | Military, MIL-PRF-19500/503 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | 2.04 V @ 9.4 A | - | -65°C ~ 155°C | 35 A | 100 V | 850mA | Rectifiers | - | 30 ns | 30 ns | Rectifiers | 2.04 V | Rectifiers | ||
![]() 1N6081US/TR Microchip Technology | 45 |
| - | Surface Mount | SQ-MELF, A | G, SQ-MELF | - | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 10 μA @ 150 V | 1.5 V @ 37.7 A | - | -65°C ~ 155°C | - | 150 V | 2A | Zener Diodes | - | - | 30 ns | - | - | Zener Diodes | ||
![]() 1N6630US/TR Microchip Technology | 46 |
| - | Surface Mount | E-MELF | D-5B | - | - | Microchip Technology | 1 | 3 A | 2 uA | Microchip | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | 900 V | - | Reel | - | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 4 μA @ 100 V | 1.7 V @ 3 A | - | -65°C ~ 150°C | 75 A | 900 V | 1.4A | Rectifiers | - | 60 ns | 50 ns | Rectifiers | 1.7 V | Rectifiers | ||
![]() 1N3270 Microchip Technology | In Stock | - | - | Stud Mount | DO-205AB-2 | DO-205AB (DO-9) | - | 1N3270 | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | Bulk | - | - | Active | - | N | 7.054792 oz | - | - | - | - | Tray | - | - | - | - | Standard | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 700 V | 1.3 V @ 300 A | - | -65°C ~ 190°C | - | 700 V | 275A | - | - | - | - | Rectifiers | - | - | ||
![]() 1N5307UR-1/TR Microchip Technology | 29 |
| - | Surface Mount | DO-213AB-2 | DO-213AB (MELF, LL41) | - | 1N5307 | - | 1 | - | - | - | - | 2 V | + 175 C | 100 V | 2.64 mA | Microchip Technology | 0.345 mOhms | 0.044 mOhms | - 65 C | SMD/SMT | Tape & Reel (TR) | - | - | Active | 2.64mA | - | - | 100V | 2V | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | Single | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R42140TS Microchip Technology | In Stock | - | - | Stud Mount | DO-205AA-2 | DO-205AA (DO-8) | - | R42140 | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | Bulk | - | - | Active | - | N | - | - | - | - | - | Tray | - | - | - | - | Standard, Reverse Polarity | - | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 1400 V | 1.2 V @ 200 A | - | -65°C ~ 200°C | - | 1400 V | 125A | - | - | - | - | Rectifiers | - | - | ||
![]() JANTX1N4944/TR Microchip Technology | 50 |
| - | Through Hole | A, Axial | - | - | Microchip / Microsemi | 1 | 1 A | 1 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | 400 V | - | - | Military, MIL-PRF-19500/359 | Fast Recovery Rectifiers | - | Diodes & Rectifiers | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | 1.3 V @ 1 A | - | -65°C ~ 175°C | 15 A | 400 V | 1A | Rectifiers | - | 150 ns | 150 ns | Rectifiers | 1.3 V | Rectifiers | |||
![]() R42120TS Microchip Technology | 26 |
| - | Stud Mount | DO-205AA-2 | DO-205AA (DO-8) | - | R42120 | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | Bulk | - | - | Active | - | N | - | - | - | - | - | Tray | - | - | - | - | Standard, Reverse Polarity | - | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 1200 V | 1.2 V @ 200 A | - | -65°C ~ 200°C | - | 1200 V | 125A | - | - | - | - | Rectifiers | - | - | ||
![]() 1N4254 Microchip Technology | In Stock | - | - | Through Hole | S-Package-2 | S, Axial | - | 1N4254 | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Through Hole | Bulk | - | - | Active | - | N | - | - | - | - | - | Bulk | MIL-PRF-19500/279 | - | - | - | Standard | - | Standard Recovery >500ns, > 200mA (Io) | - | 1 µA @ 1500 V | 3.5 V @ 100 mA | - | -65°C ~ 175°C | - | 1500 V | 250mA | - | - | - | - | Rectifiers | - | - | ||
![]() JAN1N4458R Microchip Technology | 1 |
| - | Chassis, Stud Mount | DO-203AA, DO-4, Stud | DO-203AA (DO-4) | - | 1N4458 | Microchip / Microsemi | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | Active | - | N | - | - | - | - | - | Tray | Military, MIL-PRF-19500/162 | - | - | Diodes & Rectifiers | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 50 μA @ 800 V | 1.5 V @ 15 A | - | -65°C ~ 175°C | - | 800 V | 15A | Rectifiers | - | - | - | Rectifiers | - | Rectifiers | ||
![]() 1N6700/TR Microchip Technology | 13 |
| - | - | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | - | Reel | * | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | Schottky Diodes & Rectifiers | |||
![]() JANTXV1N6642UBCA/TR Microchip Technology | 38 |
| - | Surface Mount | 3-SMD, No Lead | UB | - | - | Microchip / Microsemi | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | N | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/578 | - | - | Diodes & Rectifiers | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | -65°C ~ 175°C | - | 75 V | 300mA | Diodes - General Purpose, Power, Switching | - | - | 20 ns | - | - | Diodes - General Purpose, Power, Switching | ||
![]() 1N6677/TR Microchip Technology | 13 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 (DO-204AH) | - | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | Bulk | - | - | - | Diodes & Rectifiers | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5 μA @ 40 V | 500 mV @ 200 mA | - | -65°C ~ 125°C | - | 40 V | 200mA | Schottky Diodes & Rectifiers | 50pF @ 0V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() 1N6676/TR Microchip Technology | 50 |
| - | Through Hole | DO-204AH, DO-35, Axial | DO-35 | - | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | Details | - | - | - | - | - | Bulk | - | - | - | Diodes & Rectifiers | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 10 μA @ 30 V | 500 mV @ 200 mA | - | -65°C ~ 125°C | - | 30 V | 200mA | Schottky Diodes & Rectifiers | 50pF @ 0V, 1MHz | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() R43120D Microchip Technology | 23 |
| - | Stud Mount | DO-205AA, DO-8, Stud | DO-205AA (DO-8) | Bulk | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 1200 V | 1.1 V @ 200 A | - | -65°C ~ 200°C | - | 1200 V | 150A | - | - | - | - | - | - | - |