- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Packaging | Series | ECCN Code | Type | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | JESD-30 Code | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANKCB1N3595 Microchip | In Stock | - | - | Through Hole | DO-204AH, DO-35, Axial | - | DO-35 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | Military, MIL-S-19500-241 | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 nA @ 125 V | 1 V @ 200 mA | - | -65°C ~ 150°C | - | 125 V | 200mA | - | - | - | - | - | - | - | - | 3 µs | - | - | ||
![]() JANKCA1N5313 Microchip | In Stock | - | - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 2.75 V @ 3.44 A | - | -55°C ~ 175°C | - | 100 V | 4.73A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANKCB1N6642 Microchip | In Stock | - | - | Through Hole | D, Axial | - | D, Axial | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | -65°C ~ 175°C | - | 75 V | 300mA | - | - | - | - | 5pF @ 0V, 1MHz | - | - | - | 5 ns | - | - | ||
![]() JANKCE1N5809 Microchip | In Stock | - | - | Surface Mount | Die | - | Die | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | 875 mV @ 4 A | - | -65°C ~ 175°C | - | 100 V | 3A | - | - | - | - | 60pF @ 10V, 1MHz | - | - | - | 30 ns | - | - | ||
![]() JANTX1N6769 Microchip | In Stock | - | - | Through Hole | TO-257-3 | - | TO-257 | - | - | Microchip / Microsemi | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | N | - | - | Bulk | - | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10 µA @ 80 V | 1.06 V @ 8 A | - | - | - | 100 V | 8A | Rectifiers | - | - | - | 150pF @ 5V, 1MHz | - | - | - | 35 ns | Rectifiers | Rectifiers | ||
![]() APT10SCD120B Microchip | In Stock | - | - | - | - | NO | - | SILICON CARBIDE | 2 | - | - | 1.8 V | MICROSEMI CORP | Microsemi Corporation | APT10SCD120B | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | Obsolete | 156 W | - | 5.8 | - | Yes | - | - | - | EAR99 | - | GENERAL PURPOSE | HIGH RELIABILITY, LOW LEAKAGE CURRENT, PD-CASE | 8541.10.00.80 | Rectifier Diodes | SCHOTTKY | SINGLE | THROUGH-HOLE | compliant | R-PSFM-T2 | SINGLE | - | RECTIFIER DIODE | - | - | CATHODE | - | 37 A | - | - | - | 1 | 1200 V | TO-247 | - | 110 A | 200 µA | - | - | - | - | ||
![]() JANTXV1N6766R Microchip | In Stock | - | - | Through Hole | TO-254-3, TO-254AA (Straight Leads) | - | TO-254 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10 µA @ 320 V | 1.55 V @ 12 A | - | - | - | 400 V | 12A | - | - | - | - | 300pF @ 5V, 1MHz | - | - | - | 60 ns | - | - | ||
![]() 1N6656 Microchip Technology | 2163 |
| - | Through Hole | TO-254-3, TO-254AA | NO | TO-254AA | SILICON | 3 | Microchip Technology | 1 | 1.2 V | SOLID STATE DEVICES INC | Microchip | 1N6656 | Microchip Technology | - | 2 | 200 °C | -65 °C | Bulk | UNSPECIFIED | TO-254, 3 PIN | SQUARE | FLANGE MOUNT | Active | - | Active | 5.65 | N | - | - | - | - | - | - | HYPER FAST RECOVERY | - | - | Diodes & Rectifiers | - | SINGLE | PIN/PEG | compliant | S-XSFM-P3 | COMMON CATHODE, 2 ELEMENTS | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 1 V @ 20 A | ISOLATED | - | 20 A | 200 V | 20A | Rectifiers | 1 | 200 V | TO-254AA | - | 300 A | 10 µA | 0.035 µs | 35 ns | Rectifiers | Rectifiers | ||
![]() R504140 Microchip Technology | 2471 |
| - | Stud Mount | DO-205AB, DO-9, Stud | - | DO-205AB, DO-9 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 75 μA @ 1400 V | 1.25 V @ 1000 A | - | -65°C ~ 200°C | - | 1400 V | 300A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6664R Microchip Technology | 2926 |
| - | Through Hole | TO-257-3 | - | TO-257 | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | N | - | 0.010582 oz | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 250 nA @ 100 V | 1 V @ 6 A | - | - | - | 100 V | 6A | Rectifiers | - | - | - | - | - | - | - | 35 ns | Rectifiers | Rectifiers | ||
![]() 1N6903UTK3 Microchip Technology | In Stock | - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | ||
![]() ST6010A Microchip Technology | 28 |
| - | Through Hole | TO-204AA, TO-3 | - | TO-204AD (TO-3) | - | - | Microchip Technology / Atmel | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 μA @ 100 V | 1 V @ 40 A | - | - | - | 100 V | 40A | - | - | - | - | - | - | - | - | 5 μs | - | Microchip Technology | ||
![]() JAN1N6872UTK2AS Microchip Technology | In Stock | - | - | Surface Mount | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | N | - | - | - | Military, MIL-PRF-19500/469 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1 V @ 400 mA | - | -65°C ~ 175°C | - | - | 400mA | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() JANTX1N6874UTK2AS Microchip Technology | 2584 |
| - | Surface Mount | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | N | - | - | - | Military, MIL-PRF-19500/469 | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1 V @ 400 mA | - | -65°C ~ 175°C | - | - | 400mA | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() 1N6873UTK2CS Microchip Technology | In Stock | - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | Zener Diodes | ||
![]() 1N6845 Microchip Technology | 2107 |
| - | Surface Mount | 3-SMD, No Lead | - | U3 (SMD-0.5) | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 μA @ 45 V | 860 mV @ 40 A | - | -55°C ~ 150°C | - | 45 V | 40A | Schottky Diodes & Rectifiers | - | - | - | 800pF @ 10V, 1MHz | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() R4330IL Microchip Technology | 45 |
| - | Stud Mount | DO-205AA, DO-8, Stud | - | DO-205AA (DO-8) | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 300 V | 1.1 V @ 200 A | - | -65°C ~ 200°C | - | 300 V | 150A | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() S3130 Microchip Technology | 31 |
| - | - | - | - | - | - | - | Microchip Technology / Atmel | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() R53120 Microchip Technology | 2210 |
| - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() S30430 Microchip Technology | 31 |
| - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | Microchip Technology | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | * | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology |