- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N1616R Microchip Technology | 9 |
| - | Stud Mount | DO-203AA-2 | NO | DO-203AA (DO-4) | SILICON | 1 | 1N1616 | - | 1 | 0.9 V | - | MICROSEMI CORP | - | - | 1N1616R | - | Microchip Technology | - | Stud Mount | 1 | 175 °C | -65 °C | Bulk | METAL | METAL, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | Active | NOT SPECIFIED | - | 5.34 | N | No | - | - | - | - | Tray | - | e0 | No | - | TIN LEAD | POWER | 8541.10.00.80 | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | O-MUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 50 µA @ 600 V | 1.5 V @ 15 A | CATHODE | - | -65°C ~ 175°C | - | 15 A | 600 V | 15A | - | 1 | 600 V | DO-203AA | - | 100 A | - | - | - | Rectifiers | - | - | ||
![]() UES1002SM-1/TR Microchip Technology | 45 |
| - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | 975 mV @ 1 A | - | - | -55°C ~ 175°C | - | - | 100 V | 2A | Rectifiers | - | - | - | - | - | - | - | 25 ns | Rectifiers | - | Rectifiers | ||
![]() JAN1N6873UTK2 Microchip Technology | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Military, MIL-PRF-19500/469 | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1 V @ 400 mA | - | - | -65°C ~ 175°C | - | - | - | 400mA | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() JANTXV1N6873UTK2 Microchip Technology | 2516 |
| - | Surface Mount | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Military, MIL-PRF-19500/469 | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1 V @ 400 mA | - | - | -65°C ~ 175°C | - | - | - | 400mA | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() R3120 Microchip Technology | 31 |
| - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() S31120 Microchip Technology | 18 |
| - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() ST6040 Microchip Technology | 31 |
| - | Through Hole | TO-204AA, TO-3 | - | TO-204AA (TO-3) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 400 V | 1 V @ 30 A | - | - | -65°C ~ 175°C | - | - | 400 V | 20A | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | ||
![]() 1N6940UTK3CS Microchip Technology | In Stock | - | - | Surface Mount | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 mA @ 15 V | 500 mV @ 150 A | - | - | -65°C ~ 150°C | - | - | 15 V | 150A | Schottky Diodes & Rectifiers | - | - | - | 10000pF @ 5V, 1MHz | - | - | - | - | - | - | Schottky Diodes & Rectifiers | ||
![]() S3225 Microchip Technology | 47 |
| - | - | - | - | - | - | - | - | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() JANS1N6874UTK2/TR Microchip Technology | 2166 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6620U/TR Microchip Technology | 15 |
| - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | - | Microchip Technology | 1 | - | 2 A | - | 500 nA | Microchip | - | + 150 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 220 V | - | - | - | - | - | Ultra Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 500 nA @ 220 V | 1.4 V @ 1.2 A | - | - | -65°C ~ 150°C | 3.5 A | - | 220 V | 1.2A | - | - | - | - | - | - | - | 45 ns | 45 ns | - | 1.6 V | Microchip Technology | ||
![]() 1N2138AR Microchip | 38 |
| - | Stud Mount | DO-203AB, DO-5, Stud | NO | DO-5 (DO-203AB) | SILICON | 1 | - | Microchip Technology / Atmel | 1 | 1.1 V | - | GENESIC SEMICONDUCTOR INC | - | Microchip | 1N2138AR | - | Microchip Technology | - | - | 1 | 200 °C | -65 °C | Bulk | METAL | O-MUPM-D1 | ROUND | POST/STUD MOUNT | Contact Manufacturer | - | Active | - | - | 4.85 | - | - | - | - | - | - | - | - | - | Yes | - | - | GENERAL PURPOSE | - | Diodes & Rectifiers | - | UPPER | SOLDER LUG | - | compliant | - | O-MUPM-D1 | - | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 25 µA @ 600 V | 1.25 V @ 200 A | ANODE | - | -65°C ~ 200°C | - | 60 A | 600 V | 70A | Zener Diodes | 1 | 600 V | DO-5 | - | 1050 A | 10 µA | - | - | - | - | Zener Diodes | ||
![]() 1N5300 Microchip | 9 |
| - | Through Hole | DO-204AA, DO-7, Axial | - | DO-7 | - | - | 1N5300 | Microchip Technology / Atmel | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | 1.43A | - | - | - | 100V | 1.5V | - | -55°C ~ 175°C | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 475mW | - | - | - | - | - | Zener Diodes | - | - | - | - | - | - | - | - | - | - | Zener Diodes | ||
![]() 1N5804URS Microchip Technology | 7 |
| - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | 875 mV @ 1 A | - | - | -65°C ~ 175°C | - | - | 110 V | 1A | Zener Diodes | - | - | - | 25pF @ 10V, 1MHz | - | - | - | 25 ns | - | - | Zener Diodes | ||
![]() S4330TS Microchip Technology | 7 |
| - | Stud Mount | DO-205AA, DO-8, Stud | - | DO-205AA (DO-8) | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 50 μA @ 300 V | 1.1 V @ 200 A | - | - | -65°C ~ 200°C | - | - | 300 V | 150A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() R50480TS Microchip Technology | 2044 |
| - | Stud Mount | DO-205AB, DO-9, Stud | - | DO-205AB, DO-9 | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 75 μA @ 800 V | 1.25 V @ 1000 A | - | - | -65°C ~ 200°C | - | - | 800 V | 300A | Rectifiers | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | ||
![]() S306040F Microchip Technology | 7 |
| - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() JANTX1N6872UTK2CS Microchip Technology | 2288 |
| - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/469 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1 V @ 400 mA | - | - | -65°C ~ 175°C | - | - | - | 400mA | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R307050F Microchip Technology | 7 |
| - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() S034120F Microchip Technology | 7 |
| - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology |