- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | Frequency-Max | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Overall Impedance | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Ingress Protection | Style | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Max Supply Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Operating Temperature Range | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | 1st Connector | 2nd Connector | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Features | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R21100 Microchip | 23 |
| - | - | - | Stud Mount | DO-203AA, DO-4, Stud | - | - | DO-4 (DO-203AA) | - | - | - | - | R21100 | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | Tray | R21 | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 1000 V | 1.2 V @ 30 A | - | - | - | -65°C ~ 200°C | - | - | 1000 V | 22A | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | Rectifiers | - | - | - | - | ||
![]() JANTX1N6770 Microchip | In Stock | - | - | - | - | Through Hole | TO-257-3 | - | - | TO-257 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10 µA @ 120 V | 1.06 V @ 8 A | - | - | - | - | - | - | 150 V | 8A | - | - | - | - | - | - | - | - | - | - | - | - | 150pF @ 5V, 1MHz | - | - | - | 35 ns | - | - | - | - | - | - | - | - | ||
![]() JANTX1N6769R Microchip | In Stock | - | - | - | - | Through Hole | TO-257-3 | - | - | TO-257 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10 µA @ 80 V | 1.06 V @ 8 A | - | - | - | - | - | - | 100 V | 8A | - | - | - | - | - | - | - | - | - | - | - | - | 150pF @ 5V, 1MHz | - | - | - | 35 ns | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N3174R Microchip | In Stock | - | - | - | - | Stud Mount | DO-205AB, DO-9, Stud | - | - | DO-205AB (DO-9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/211 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 mA @ 1000 V | 1.55 V @ 940 A | - | - | - | -65°C ~ 200°C | - | - | - | 300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N3911AR Microchip | In Stock | - | - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | - | DO-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/308 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | - | 1.4 V @ 50 A | - | - | - | -65°C ~ 150°C | - | - | 200 V | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 ns | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N3170R Microchip | In Stock | - | - | - | - | Stud Mount | DO-205AB, DO-9, Stud | - | - | DO-205AB (DO-9) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/211 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 mA @ 600 V | 1.55 V @ 940 A | - | - | - | -65°C ~ 200°C | - | - | 600 V | 300A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6942UTK3 Microchip | In Stock | - | - | - | - | Surface Mount | ThinKey™3 | - | - | ThinKey™3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 mA @ 45 V | 460 mV @ 50 A | - | - | - | -65°C ~ 150°C | - | - | 45 V | 150A | - | - | - | - | - | - | - | - | - | - | - | - | 7000pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6940UTK3AS Microchip | In Stock | - | - | - | - | Surface Mount | ThinKey™3 | - | - | ThinKey™3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SiC (Silicon Carbide) Schottky | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 5 mA @ 15 V | 500 mV @ 150 A | - | - | - | -65°C ~ 175°C | - | - | 15 V | 150A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N6764R Microchip | In Stock | - | - | - | - | Through Hole | TO-254-3, TO-254AA (Straight Leads) | - | - | TO-254 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 10 µA @ 200 V | 1.05 V @ 12 A | - | - | - | - | - | - | 150 V | 12A | - | - | - | - | - | - | - | - | - | - | - | - | 300pF @ 5V, 1MHz | - | - | - | 35 ns | - | - | - | - | - | - | - | - | ||
![]() HSM330J/TR13 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | HSM330 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N4534 Microchip | In Stock | - | - | - | - | - | - | NO | - | - | SILICON | 2 | - | - | - | - | - | - | - | - | - | MICROSEMI CORP | - | Microsemi Corporation | JANTX1N4534 | - | - | - | - | 1 | - | - | - | GLASS | GLASS PACKAGE-2 | ROUND | LONG FORM | Obsolete | DO-34 | - | NOT SPECIFIED | - | 5.55 | - | No | - | - | - | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | - | - | 8541.10.00.70 | - | - | AXIAL | WIRE | NOT SPECIFIED | - | - | compliant | 2 | MIL-19500/337H | - | O-LALF-W2 | Not Qualified | SINGLE | - | - | - | RECTIFIER DIODE | - | - | ISOLATED | - | - | - | - | 0.15 A | - | - | - | - | - | - | - | - | - | - | - | DO-34 | - | - | - | - | - | 0.004 µs | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N3294 Microchip | In Stock | - | - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | - | DO-205AA (DO-8) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/246 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 mA @ 800 V | 1.55 V @ 310 A | - | - | - | -65°C ~ 200°C | - | - | 800 V | 100A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N3673AR Microchip | 15 |
| - | Production (Last Updated: 1 month ago) | Stud | Chassis, Stud Mount | DO-203AA-2 | - | 2 | DO-203AA (DO-4) | - | - | - | - | 1N3673 | Microchip / Microsemi | - | 1 | - | - | 240 A | - | 5 uA | Microchip | - | + 150 C | Pulse Electronics | - 65 C | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | Non-Compliant | - | - | - | 1 kV | - | Bulk | - | - | - | - | Standard Recovery Rectifiers | - | 200 °C | -65 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 5 µA @ 1000 V | 1.35 V @ 38 A | - | - | 22 A | -65°C ~ 150°C | 12 A | - | 1000 V | 12A | - | - | - | Rectifiers | - 65 C to + 150 C | - | 10 µA | 1 kV | - | - | - | - | - | 250 A | - | - | - | Rectifiers | - | 2.3 V | Rectifiers | - | - | - | No | ||
![]() JANS1N5291-1 Microchip | 3404 | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | DO-204AA, DO-7, Axial | - | 2 | DO-7 | - | - | Female | Male | Q-0301A0 | Microchip / Microsemi | RG-316 | 1 | - | 4 GHz | - | - | - | Microchip | - | - | Amphenol Custom Cable | - | Through Hole | - | - | 50 Ohms | Bag | - | - | - | - | - | - | Active | - | 616µA | - | Compliant | - | 100V | 1.1V | - | - | Bulk | - | - | - | - | - | - | - | - | Copper | - | - | Diodes & Rectifiers | - | - | - | - | - | BNC to MCX | - | - | - | - | - | - | - | 100 V | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | BNC Jack | MCX Plug, Right Angle | - | - | - | - | - | - | Shielded | - | Current Regulator Diodes | - | 48.0 (1.2m) 4.0 | - | No | ||
![]() JANTXV1N5615US Microchip | 15 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | D-5A-2 | - | 2 | D-5A | - | - | - | - | 074752 | Microchip / Microsemi | - | 1 | - | - | - | - | - | Microchip | - | - | Molex | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | * | - | - | - | - | - | 175 °C | -65 °C | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 600 V | 1.6 V @ 3 A | - | - | - | -65°C ~ 175°C | - | - | 200 V | 1A | 1.6 V | - | - | Rectifiers | - | 150 ns | 500 nA | 200 V | - | - | - | - | 45pF @ 12V, 1MHz | 30 A | - | - | 150 ns | Rectifiers | - | - | Rectifiers | 2.62 mm | 5.08 mm | 2.62 mm | No | ||
![]() JANHCA1N5287 Microchip | In Stock | - | - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1 V @ 264 mA | - | - | - | -55°C ~ 175°C | - | - | 100 V | 363mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPS5100HE3 Microchip | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CH040S0100 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | - | - | - | - | 50 A | - | - | - | - | - | - | - | - | - | - | No | ||
![]() JANTX483-3 Microchip | In Stock | - | - | - | Screw | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | Bulk | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | 2 µA | 660 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() JANTXV1N3595US Microchip | 29 |
| - | - | - | Surface Mount | SQ-MELF, B | YES | - | B, SQ-MELF | SILICON | 2 | - | - | - | Microchip / Microsemi | - | 1 | 1 V | - | 200 mA | MICROSEMI CORP | - | Microchip | JANTXV1N3595US | - | Microchip Technology | - | - | 1 | 175 °C | - | Bulk | GLASS | LEADLESS, GLASS, MELF-2 | ROUND | LONG FORM | Active | MELF | Active | - | - | 5.27 | N | No | - | - | - | - | Bulk | - | - | - | EAR99 | - | - | - | - | - | - | 8541.10.00.70 | Diodes & Rectifiers | Standard | END | WRAP AROUND | - | - | - | compliant | 2 | MIL-19500 | - | O-LELF-R2 | Qualified | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | - | 1 V @ 200 mA | ISOLATED | - | - | -65°C ~ 150°C | - | 0.15 A | 125 V | 4A | - | - | - | Rectifiers | - | - | - | - | 125 V | - | - | - | - | - | 0.5 A | - | 3 µs | Rectifiers | - | - | Rectifiers | - | - | - | - |