- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Peak Reverse Voltage | Power Dissipation (Max) | Primary Material | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Schedule B | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Applications | Additional Feature | HTS Code | Fastening Type | Subcategory | Technology | Terminal Position | Orientation | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Shell Finish | Pin Count | Reference Standard | Shell Size - Insert | Termination Style | JESD-30 Code | Qualification Status | Configuration | Max Supply Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Max Reverse Voltage (DC) | Average Rectified Current | Product Type | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Features | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2080 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Stud | Stud Mount | DO-4-2 | - | - | 2 | - | DO-203AA (DO-4) | - | - | S2080 | - | - | - | 1 | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Screw Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | 200 °C | -65 °C | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 800 V | 1.3 V @ 30 A | - | - | 16 A | -65°C ~ 200°C | - | - | 800 V | 16A | - | - | - | - | - | - | - | 10 µA | 800 V | - | - | - | 200 A | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | No | - | ||
![]() 1N5312UR-1/TR Microchip Technology | 23 |
| - | - | - | - | Surface Mount | DO-213AB-2 | - | - | - | - | DO-213AB (MELF, LL41) | - | - | 1N5312 | - | - | - | 1 | - | - | - | - | - | 2.6 V | + 175 C | 100 V | 4.29 mA | Microchip Technology | 0.255 MOhms | 0.017 MOhms | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 4.29mA | - | N | - | - | 100V | 2.6V | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5306-1/TR Microchip Technology | 23 |
| - | - | - | - | Through Hole | DO-7-2 | - | - | - | - | DO-7 | - | - | 1N5306 | - | - | - | 1 | - | - | - | - | - | 1.95 V | + 175 C | 100 V | 2.42 mA | Microchip Technology | 0.37 MOhms | 0.052 MOhms | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 2.42mA | - | N | - | - | 100V | 1.95V | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5291-1/TR Microchip Technology | 23 |
| - | - | - | - | Through Hole | DO-7-2 | - | - | - | - | DO-7 | - | - | 1N5291 | - | - | - | 1 | - | - | - | - | - | 1.1 V | + 175 C | 100 V | 0.616 mA | Microchip Technology | 1.9 MOhms | 0.56 MOhms | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 616µA | - | N | - | - | 100V | 1.1V | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5305-1/TR Microchip Technology | 7 |
| - | - | - | - | Through Hole | DO-7-2 | - | - | - | - | DO-7 | - | - | 1N5305 | - | - | - | 1 | - | - | - | - | - | 1.85 V | + 175 C | 100 V | 2.2 mA | Microchip Technology | 0.395 MOhms | 0.061 MOhms | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 2.2mA | - | N | - | - | 100V | 1.85V | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6628US/TR Microchip Technology | In Stock | - | - | - | - | - | Surface Mount | D-5B-2 | - | - | - | - | D-5B | - | - | 1N6628 | - | - | - | 1 | - | 4 A | - | 2 uA | - | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 600 V | - | Reel | - | - | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 2 µA @ 600 V | 1.5 V @ 4 A | - | - | - | -65°C ~ 150°C | 75 A | - | 600 V | 2.3A | - | - | - | - | - | - | 45 | - | - | - | - | 40pF @ 10V, 1MHz | - | - | Single | - | 45 ns | 660 | - | 45 ns | Rectifiers | - | - | - | 1.5 V | - | - | - | - | - | - | ||
![]() 1N5806US/TR Microchip Technology | 40 |
| - | - | - | Surface Mount | Surface Mount | D-5A-2 | - | - | 2 | - | D-5A | - | - | 1N5806 | - | - | - | 1 | - | 2.5 A | - | 1 uA | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | 8541100080/8541100080 | - | - | 150 V | - | Reel | - | - | - | - | - | - | Fast Recovery Rectifiers | - | 175 °C | -65 °C | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | - | 1 µA @ 150 V | 975 mV @ 2.5 A | - | - | - | -65°C ~ 175°C | 35 A | - | 150 V | 1A | 875 mV | - | - | - | - | - | 25 | - | - | - | - | 25pF @ 10V, 1MHz | 35 A | - | Single | - | 25 ns | 150 | - | 25 ns | Rectifiers | - | - | - | 975 mV | - | - | - | - | - | - | ||
![]() 1N5554US/TR Microchip Technology | 7 |
| - | - | - | - | Surface Mount | D-5B-2 | - | - | - | - | D-5B | - | - | 1N5554 | - | - | - | 1 | - | 9 A | - | 1 uA | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 1 kV | - | Reel | - | - | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 1 µA @ 1000 V | 1.3 V @ 9 A | - | - | - | -65°C ~ 175°C | 100 A | - | 1000 V | 3A | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | Single | - | 2 us | 1 | - | 2 µs | Rectifiers | - | - | - | 1.2 V | - | - | - | - | - | - | ||
![]() 1N5307/TR Microchip Technology | 14 |
| - | - | - | - | Through Hole | DO-7-2 | - | - | - | - | DO-7 | - | - | 1N5307 | - | - | - | 1 | - | - | - | - | - | 2 V | + 175 C | 100 V | 2.64 mA | Microchip Technology | 0.345 mOhms | 0.044 mOhms | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | Active | - | 2.64mA | - | - | - | - | 100V | 2V | - | -65°C ~ 175°C | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5309-1 Microchip | 45 |
| - | Production (Last Updated: 2 months ago) | - | Through Hole | Through Hole | DO-7-2 | NO | - | - | - | DO-7 | SILICON | 2 | 1N5309 | Microchip / Microsemi | - | - | 1 | - | - | MICROSEMI CORP | - | JANTX1N5309-1 | - | - | - | - | Microchip Technology | - | - | - | Through Hole | 1 | - | - | Bulk | UNSPECIFIED | DO-35, 2 PIN | ROUND | LONG FORM | Active | - | - | 0.5 W | - | Active | NOT SPECIFIED | 3.3mA | 1.49 | N | No | - | 100V | 2.25V | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/463 | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 175 °C | -65 °C | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | Diodes & Rectifiers | - | AXIAL | - | WIRE | NOT SPECIFIED | compliant | - | - | MIL-19500/463 | - | - | O-XALF-W2 | Qualified | SINGLE | 100 V | Single | - | CURRENT REGULATOR DIODE | - | - | ISOLATED | 500mW | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | 3 mA | 2.25 V | - | Current Regulator Diodes | - | 7.62 mm | - | No | Contains Lead | ||
![]() JAN1N6620US Microchip | In Stock | - | - | Production (Last Updated: 1 month ago) | Lead, Tin | Surface Mount | Surface Mount | SQ-MELF, A | YES | - | 2 | - | D-5A | SILICON | 2 | 1N6620 | - | - | - | - | 1.6 V | - | MICROSEMI CORP | - | JAN1N6620US | - | - | - | - | Microchip Technology | - | - | - | SMD/SMT | 1 | 150 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, D-5A, 2 PIN | ROUND | LONG FORM | Active | - | - | - | - | Active | NOT SPECIFIED | - | 5.58 | Non-Compliant | No | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/585 | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 150 °C | -65 °C | - | ULTRA FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | - | - | END | - | WRAP AROUND | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | - | - | O-LELF-R2 | Qualified | SINGLE | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 500 nA @ 220 V | 1.6 V @ 2 A | ISOLATED | - | 1.2 A | -65°C ~ 150°C | - | 1.2 A | 220 V | 2A | 1.6 V | 220 V | 2 A | - | 1 | - | 30 ns | - | 220 V | 200 V | - | 10pF @ 10V, 1MHz | 20 A | 20 A | - | 0.5 µA | - | - | 0.045 µs | 30 ns | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JAN1N5303-1 Microchip | 15 |
| - | - | - | - | Through Hole | DO-7-2 | NO | - | - | - | DO-7 | SILICON | 2 | 1N5303 | Microchip / Microsemi | - | - | 1 | - | - | MICROSEMI CORP | - | JAN1N5303-1 | - | - | - | - | Microchip Technology | - | - | - | Through Hole | 1 | - | - | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | - | - | 0.5 W | - | Active | NOT SPECIFIED | 1.76mA | 5.13 | N | No | - | 100V | 1.65V | - | -65°C ~ 175°C (TJ) | Bulk | Military, MIL-PRF-19500/463 | e0 | No | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | Diodes & Rectifiers | - | AXIAL | - | WIRE | NOT SPECIFIED | compliant | - | - | MIL-19500/463 | - | - | O-XALF-W2 | Qualified | SINGLE | - | - | - | CURRENT REGULATOR DIODE | - | - | ISOLATED | 500mW | - | - | - | - | - | - | - | - | - | Current Regulator Diodes | - | - | - | - | - | - | DO-35 | - | - | - | - | - | - | - | - | - | - | - | 1.6 mA | 1.65 V | - | Current Regulator Diodes | - | 7.62 mm | - | - | - | ||
![]() JANS1N6642 Microchip | 1080 | - | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | - | - | SILICON | 2 | 1N6642 | - | - | - | - | 1.2 V | 300 mA | SENSITRON SEMICONDUCTOR | 0.5 uA | JANS1N6642 | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | 1 | 200 °C | - | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-35 | 75 V | - | - | Active | NOT SPECIFIED | - | 5.13 | - | No | - | - | - | - | - | - | Military, MIL-PRF-19500/578 | - | No | - | EAR99 | - | - | - | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | - | AXIAL | - | WIRE | NOT SPECIFIED | compliant | - | 2 | MIL-19500/578E | - | - | O-XALF-W2 | Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 500 nA @ 75 V | 1.2 V @ 100 mA | ISOLATED | - | - | -65°C ~ 175°C | 2.5 A | 0.3 A | 75 V | 300mA | - | - | - | - | - | - | 5 | - | - | 75 V | - | 5pF @ 0V, 1MHz | - | - | - | - | 5 ns | 100 | 0.005 µs | 5 ns | Switching Diodes | - | - | - | 1.2 V | - | - | - | - | - | - | ||
![]() JANS1N6640 Microchip | 539 |
| - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | - | - | SILICON | 2 | 1N6640 | - | - | - | - | 1.1 V | 300 mA | SENSITRON SEMICONDUCTOR | 100 nA | JANS1N6640 | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | 1 | 175 °C | - | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-35 | 75 V | - | - | Active | NOT SPECIFIED | - | 5.08 | - | No | - | - | - | - | - | - | Military, MIL-PRF-19500/609 | - | No | - | EAR99 | - | - | - | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | - | AXIAL | - | WIRE | NOT SPECIFIED | compliant | - | 2 | MIL-19500/609D | - | - | O-XALF-W2 | Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 100 nA @ 50 V | 1 V @ 200 mA | ISOLATED | - | - | -65°C ~ 175°C | 2.5 A | 0.3 A | 50 V | 300mA | - | - | - | - | - | - | 4 | - | - | 75 V | - | - | - | 2.5 A | - | - | 4 ns | 75 | 0.004 µs | 4 ns | Switching Diodes | - | - | - | 1 V | - | - | - | - | - | - | ||
![]() JAN1N1614 Microchip | 134 |
| - | - | - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | - | - | - | DO-203AA (DO-4) | SILICON | 1 | 1N1614 | Microchip / Microsemi | - | - | 1 | - | 15 A | MICROSEMI CORP | 500 uA | JAN1N1614 | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Stud Mount | 1 | 175 °C | -65 °C | Bulk | METAL | METAL, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | - | - | - | Active | NOT SPECIFIED | - | 1.95 | N | No | - | - | - | 200 V | - | Tray | - | e0 | No | - | - | - | Standard Recovery Rectifiers | Tin/Lead (Sn/Pb) | - | - | - | POWER | - | 8541.10.00.80 | - | Diodes & Rectifiers | Standard, Reverse Polarity | UPPER | - | SOLDER LUG | NOT SPECIFIED | compliant | - | 1 | MIL-19500/162 | - | - | O-MUPM-D1 | Qualified | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 200 V | 1.3 V @ 30 A | ANODE | - | - | -65°C ~ 200°C | 100 A | 15 A | 200 V | 16A | - | - | - | Rectifiers | 1 | - | - | - | - | 200 V | DO-203AA | - | - | 100 A | - | - | 8.3 ms | 200 | 5 µs | - | Rectifiers | - | - | - | 1.5 V | Rectifiers | - | - | - | - | - | ||
![]() JANS1N5802US Microchip | 6 |
| - | Production (Last Updated: 2 months ago) | - | Surface Mount | Through Hole | A, Axial | YES | - | 2 | - | A, Axial | SILICON | 2 | - | Microchip / Microsemi | - | - | 1 | 0.875 V | 2.5 A | SENSITRON SEMICONDUCTOR | - | JANS1N5802US | - | - | - | - | Microchip Technology | - | - | - | SMD/SMT | 1 | 175 °C | - | Bulk | GLASS | O-LELF-R2 | ROUND | LONG FORM | Active | MELF | - | - | - | Active | NOT SPECIFIED | - | 5.26 | N | No | - | - | - | - | - | Waffle | Military, MIL-PRF-19500/477 | - | No | - | - | - | - | - | 175 °C | -65 °C | - | ULTRA FAST RECOVERY | HIGH RELIABILITY | 8541.10.00.80 | - | - | Standard | END | - | WRAP AROUND | NOT SPECIFIED | compliant | - | 2 | MIL-19500 | - | SMD/SMT | O-LELF-R2 | Qualified | SINGLE | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | - | 975 mV @ 2.5 A | ISOLATED | - | - | -65°C ~ 175°C | - | 2.5 A | 50 V | 1A | 975 mV | - | - | Rectifiers | 1 | - | 25 ns | 1 µA | 50 V | 50 V | - | 25pF @ 10V, 1MHz | 35 A | 35 A | - | - | - | - | 0.025 µs | 25 ns | Rectifiers | - | - | - | - | Rectifiers | 2.62 mm | 5.08 mm | 2.62 mm | No | - | ||
![]() JANS1N6641US Microchip | 6 |
| - | - | - | - | Surface Mount | SQ-MELF, D | YES | - | - | - | D-5D | SILICON | 2 | - | Microchip / Microsemi | - | - | 1 | 1.1 V | - | SENSITRON SEMICONDUCTOR | - | JANS1N6641US | - | - | - | - | Microchip Technology | - | - | - | SMD/SMT | 1 | 175 °C | - | Bulk | UNSPECIFIED | O-XELF-R2 | ROUND | LONG FORM | Active | - | - | - | - | Active | NOT SPECIFIED | - | 5.14 | N | No | - | - | - | - | - | - | Military, MIL-PRF-19500/609 | - | No | - | EAR99 | - | - | - | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | Standard | END | - | WRAP AROUND | NOT SPECIFIED | compliant | - | 2 | MIL-19500/609D | - | - | O-XELF-R2 | Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 100 nA @ 50 V | 1.1 V @ 200 mA | ISOLATED | - | - | -65°C ~ 175°C | - | 0.3 A | 50 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | 75 V | - | - | - | 2.5 A | - | - | - | - | 0.005 µs | 5 ns | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() JANS1N6639 Microchip | In Stock | - | - | - | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | - | DO-35 (DO-204AH) | SILICON | 2 | - | Microchip / Microsemi | - | - | 1 | 1.2 V | - | SENSITRON SEMICONDUCTOR | - | JANS1N6639 | - | - | - | - | Microchip Technology | - | - | - | - | 1 | 175 °C | - | Bulk | UNSPECIFIED | O-XALF-W2 | ROUND | LONG FORM | Active | DO-35 | - | - | - | Active | NOT SPECIFIED | - | 5.14 | N | No | - | - | - | - | - | Tray | Military, MIL-PRF-19500/609 | - | No | - | EAR99 | - | - | - | - | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | - | Standard | AXIAL | - | WIRE | NOT SPECIFIED | compliant | - | 2 | MIL-19500/609D | - | - | O-XALF-W2 | Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 100 nA @ 75 V | 1.2 V @ 500 mA | ISOLATED | - | - | -65°C ~ 175°C | - | 0.3 A | 75 V | 300mA | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | 75 V | - | - | - | 2.5 A | - | - | - | - | 0.004 µs | 4 ns | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | - | ||
![]() UT6120 Microchip | In Stock | - | - | - | - | - | Panel Mount, Through Hole | - | - | Flange | - | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | - | - | - | - | Retail Package | - | - | - | - | - | - | - | - | Metal | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | - | - | Solder | - | Receptacle, Female Sockets | - | - | - | - | Silver | - | - | - | Threaded | - | - | - | C | - | - | - | Electroless Nickel | - | - | 38-22 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | - | - | - | - | ||
![]() 1N1201R Microchip Technology | 16 |
| - | - | - | - | Stud Mount | DO-203AA-2 | NO | - | - | - | DO-4 (DO-203AA) | SILICON | 1 | 1N1201 | - | - | - | 1 | 1.2 V | 12 A | MICROSEMI CORP | 10 uA | 1N1201R | - | + 200 C | - | - | Microchip Technology | - | - | - 65 C | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | - | - | - | Active | NOT SPECIFIED | - | 5.39 | N | No | - | - | - | 150 V | - | Tray | - | e0 | No | - | - | - | Standard Recovery Rectifiers | TIN LEAD | - | - | - | POWER | - | 8541.10.00.80 | - | - | Standard, Reverse Polarity | UPPER | - | SOLDER LUG | NOT SPECIFIED | unknown | - | 1 | - | - | - | O-MUPM-D1 | Not Qualified | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 150 V | 1.2 V @ 30 A | ANODE | - | - | -65°C ~ 200°C | 250 A | 12 A | 150 V | 12A | - | - | - | - | 1 | - 65 C to + 200 C | - | - | - | 150 V | DO-203AA | - | - | 250 A | - | - | - | - | - | - | Rectifiers | - | - | - | 1.2 V | - | - | - | - | - | - |