- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Mfr | Package | Product Status | RoHS | Series | Type | Subcategory | Technology | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Product | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R6221055ESOO Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R504120 Microchip Technology | 2436 |
| - | Stud Mount | DO-205AB, DO-9, Stud | DO-205AB, DO-9 | - | - | - | Microchip Technology | Bulk | Active | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 75 μA @ 1200 V | 1.25 V @ 1000 A | -65°C ~ 200°C | 1200 V | 300A | - | - | - | - | - | ||
![]() S2010 Microchip Technology | 7 |
| - | - | - | - | Microchip Technology / Atmel | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() R50440 Microchip Technology | 2358 |
| - | Stud Mount | DO-205AB, DO-9, Stud | DO-205AB, DO-9 | Microchip Technology | 1 | Microchip | Microchip Technology | Bulk | Active | - | - | - | Diodes & Rectifiers | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 75 μA @ 400 V | 1.25 V @ 1000 A | -65°C ~ 200°C | 400 V | 300A | Rectifiers | - | - | Rectifiers | Rectifiers | ||
![]() R3705 Microchip Technology | 44 |
| - | - | - | - | Microchip Technology | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() S2130 Microchip Technology | 44 |
| - | - | - | - | Microchip Technology / Atmel | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() JANTX1N6080/TR Microchip Technology | 7 |
| - | Through Hole | G, Axial | G, Axial | Microchip / Microsemi | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | N | Military, MIL-PRF-19500/503 | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 10 μA @ 100 V | 1.5 V @ 37.7 A | -65°C ~ 155°C | 100 V | 2A | - | - | 30 ns | - | Microchip Technology | ||
![]() JANTXV1N6873UTK2CS/TR Microchip Technology | 2204 |
| - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6905UTK3AS/TR Microchip Technology | In Stock | - | - | - | - | - | - | - | - | Microchip Technology | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S36130 Microchip Technology | 48 |
| - | - | - | - | Microchip Technology | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() S3630 Microchip Technology | In Stock | - | - | - | - | - | Microchip Technology | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() 1N5803E3/TR Microchip Technology | 48 |
| - | Through Hole | Axial | Axial | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard, Reverse Polarity | 1 μA @ 75 V | 875 mV @ 1 A | -65°C ~ 175°C | 80 V | 1A | - | 25pF @ 10V, 1MHz | 25 ns | - | Microchip Technology | ||
![]() 1N6911UTK2CS Microchip Technology | In Stock | - | - | Surface Mount | - | - | - | - | - | Microchip Technology | Bulk | Active | - | - | - | - | Si | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 1.2 mA @ 30 V | 540 mV @ 25 A | -65°C ~ 150°C | 30 V | 25A | - | 1250pF @ 5V, 1MHz | - | - | - | ||
![]() 1N6921UTK4AS Microchip Technology | In Stock | - | - | - | - | - | Microchip Technology | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | Zener Diodes | ||
![]() 1N6702US/TR Microchip Technology | 48 |
| - | Surface Mount | SQ-MELF, C | D-5C | Microchip Technology | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | - | - | - | Diodes & Rectifiers | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 μA @ 40 V | 470 mV @ 5 A | -65°C ~ 125°C | 40 V | 5A | Zener Diodes | - | - | - | Zener Diodes | ||
![]() S30450 Microchip Technology | 48 |
| - | - | - | - | Microchip Technology | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() S50450 Microchip Technology | 2382 |
| - | - | - | - | Microchip Technology | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() S43130 Microchip Technology | 48 |
| - | - | - | - | Microchip Technology | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | ||
![]() JANTX1N6874UTK2/TR Microchip Technology | 2854 |
| - | - | - | - | Microchip / Microsemi | 1 | Microchip | Microchip Technology | Tape & Reel (TR) | Active | N | * | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | Schottky Diodes & Rectifiers | ||
![]() 1N6921UTK4CS Microchip Technology | In Stock | - | - | - | - | - | Microchip Technology | 1 | Microchip | Microchip Technology | Bulk | Active | - | * | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Zener Diodes | - | - | - | Zener Diodes |