- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Power Dissipation (Max) | Product Status | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | Termination Style | JESD-30 Code | Qualification Status | Configuration | Max Supply Voltage | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Max Reverse Voltage (DC) | Average Rectified Current | Number of Phases | Operating Temperature Range | Reverse Recovery Time | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Reverse Recovery Time-Max | Natural Thermal Resistance | Reverse Recovery Time (trr) | Product | Regulation Current-Nom (Ireg) | Limiting Voltage-Max | Vf - Forward Voltage | Dynamic Impedance-Min | Diameter | Length | Radiation Hardening |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
1N1202B Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | SILICON | 1 | 1N1202 | 1 | 1.2 V | 12 A | MICROSEMI CORP | 10 uA | 1N1202B | + 200 C | Microchip Technology | - 65 C | - | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | - | Active | NOT SPECIFIED | - | 5.38 | N | No | - | - | - | 200 V | - | Tray | - | e0 | No | - | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | MIL | - | O-MUPM-D1 | Not Qualified | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 200 V | 1.2 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | 250 A | 12 A | 200 V | 12A | - | - | 1 | - 65 C to + 200 C | - | - | - | 200 V | DO-203AA | - | - | 250 A | 5 µs | - | - | Rectifiers | - | - | 1.2 V | - | - | - | - | ||
1N6079US Microchip Technology | 16 |
| - | - | - | Surface Mount | SQ-MELF, G | YES | - | G-MELF (D-5C) | SILICON | 2 | 1N6079 | 1 | 1.5 V | - | MICROSEMI CORP | - | 1N6079US | - | Microchip Technology | - | - | SMD/SMT | 1 | 155 °C | - | Bulk | GLASS | HERMETIC SEALED, GLASS, G, MELF-2 | ROUND | LONG FORM | Active | MELF | - | Active | NOT SPECIFIED | - | 5.55 | N | No | - | - | - | - | - | Bulk | - | e0 | No | EAR99 | - | TIN LEAD | - | - | ULTRA FAST RECOVERY POWER | HIGH RELIABILITY | 8541.10.00.80 | Standard | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | - | O-LELF-R2 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 50 V | 1.5 V @ 37.7 A | ISOLATED | - | - | -65°C ~ 155°C | - | 2 A | 50 V | 2A | - | - | 1 | - | - | - | - | 50 V | - | - | - | 175 A | 0.03 µs | - | 30 ns | Rectifiers | - | - | - | - | - | - | - | ||
1N3909A Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AB-2 | - | - | DO-203AB (DO-5) | - | - | 1N3909 | 1 | - | - | - | - | - | - | Microchip Technology | - | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | - | 15 µA @ 50 V | 1.4 V @ 50 A | - | - | - | -65°C ~ 150°C | - | - | 50 V | 50A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 ns | Rectifiers | - | - | - | - | - | - | - | ||
1N3909AR Microchip Technology | In Stock | - | - | - | - | Stud Mount | DO-203AB-2 | NO | - | DO-203AB (DO-5) | SILICON | 1 | 1N3909 | 1 | 1.4 V | - | MICROSEMI CORP | - | 1N3909AR | - | Microchip Technology | - | - | Stud Mount | 1 | 150 °C | -65 °C | Bulk | METAL | DO-5, 1PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | - | Active | NOT SPECIFIED | - | 5.29 | N | No | - | - | - | - | - | Tray | - | e0 | No | EAR99 | - | TIN LEAD | - | - | FAST RECOVERY | - | 8541.10.00.80 | Standard, Reverse Polarity | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 2 | MIL-19500/308A | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 15 µA @ 50 V | 1.4 V @ 50 A | ISOLATED | - | - | -65°C ~ 150°C | - | 50 A | 50 V | 50A | - | - | 1 | - | - | - | - | 50 V | DO-203AB | - | - | 400 A | 0.15 µs | - | 150 ns | Rectifiers | - | - | - | - | - | - | - | ||
1N5295UR-1 Microchip Technology | 25 |
| - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AB (MELF, LL41) | - | - | 1N5295 | 1 | - | - | - | - | - | - | Microchip Technology | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | 902µA | - | N | - | - | 100V | 1.25V | - | -65°C ~ 175°C (TJ) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N1206B Microchip Technology | In Stock | - | - | - | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | SILICON | 1 | 1N1206 | 1 | 1.2 V | 12 A | MICROSEMI CORP | 10 uA | 1N1206B | + 200 C | Microchip Technology | - 65 C | - | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | - | Active | NOT SPECIFIED | - | 5.38 | N | No | - | - | - | 600 V | - | Tray | - | e0 | No | - | Standard Recovery Rectifiers | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | MIL | - | O-MUPM-D1 | Not Qualified | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 600 V | 1.2 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | 250 A | 12 A | 600 V | 12A | - | - | 1 | - 65 C to + 200 C | - | - | - | 600 V | DO-203AA | - | - | 250 A | 3 µs | - | - | Rectifiers | - | - | 1.2 V | - | - | - | - | ||
1N3910A Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AB-2 | NO | - | DO-203AB (DO-5) | SILICON | 1 | 1N3910 | 1 | 1.4 V | - | MICROSEMI CORP | - | 1N3910A | - | Microchip Technology | - | - | Stud Mount | 1 | 150 °C | -65 °C | Bulk | METAL | DO-5, 1PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | - | Active | NOT SPECIFIED | - | 5.28 | N | No | - | - | - | - | - | Tray | - | e0 | No | EAR99 | - | TIN LEAD | - | - | FAST RECOVERY | - | 8541.10.00.80 | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 2 | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 15 µA @ 100 V | 1.4 V @ 50 A | ISOLATED | - | - | -65°C ~ 150°C | - | 50 A | 100 V | 50A | - | - | 1 | - | - | - | - | 100 V | DO-203AB | - | - | 400 A | 0.15 µs | - | 200 ns | Rectifiers | - | - | - | - | - | - | - | ||
1N5313UR-1 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Surface Mount | DO-213AB-2 | YES | - | DO-213AB (MELF, LL41) | SILICON | 2 | 1N5313 | 1 | - | - | MICROSEMI CORP | - | 1N5313UR-1 | - | Microchip Technology | - | 1 | SMD/SMT | 1 | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 0.5 W | Active | NOT SPECIFIED | 4.73mA | 5.16 | N | No | - | 100V | 2.75V | - | -65°C ~ 175°C (TJ) | Bulk | - | e0 | No | EAR99 | - | TIN LEAD | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | - | O-LELF-R2 | Not Qualified | SINGLE | - | - | - | CURRENT REGULATOR DIODE | - | - | ISOLATED | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | DO-213AB | - | - | - | - | - | - | - | 4.3 mA | 2.75 V | - | 245000 Ω | - | - | - | ||
1N5294UR-1 Microchip Technology | 25 |
| - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AB (MELF, LL41) | - | - | 1N5294 | 1 | - | - | - | - | - | - | Microchip Technology | - | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | 825µA | - | N | - | - | 100V | 1.2V | - | -65°C ~ 175°C (TJ) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
1N3913AR Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AB-2 | NO | - | DO-203AB (DO-5) | SILICON | 1 | 1N3913 | 1 | 1.4 V | - | MICROSEMI CORP | - | 1N3913AR | - | Microchip Technology | - | - | Stud Mount | 1 | 150 °C | -65 °C | Bulk | METAL | DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | - | Active | NOT SPECIFIED | - | 5.22 | N | No | - | - | - | - | - | Tray | - | e0 | No | EAR99 | - | TIN LEAD | - | - | FAST RECOVERY | - | 8541.10.00.80 | Standard, Reverse Polarity | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | MIL-19500/308A | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 15 µA @ 400 V | 1.4 V @ 50 A | ANODE | - | - | -65°C ~ 150°C | - | 50 A | 400 V | 50A | - | - | 1 | - | - | - | - | 400 V | DO-203AB | - | - | 400 A | 0.15 µs | - | 150 ns | Rectifiers | - | - | - | - | - | - | - | ||
1N4528 Microchip Technology | 16 |
| - | Production (Last Updated: 2 months ago) | - | Stud Mount | DO-203AB-2 | - | - | DO-203AB (DO-5) | - | - | 1N4528 | 1 | - | 40 A | - | 10 uA | - | + 200 C | Microchip Technology | - 65 C | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 800 V | - | Tray | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 800 V | 1.19 V @ 90 A | - | - | - | -65°C ~ 200°C | 800 A | - | 800 V | 40A | - | - | - | - 65 C to + 200 C | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | 1.19 V | - | - | - | - | ||
1N6674R Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | Through Hole | Through Hole | TO-257-3 | NO | 3 | TO-254 | SILICON | 3 | 1N6674 | 1 | 1.35 V | - | MICROSEMI CORP | - | 1N6674R | - | Microchip Technology | - | - | Through Hole | 2 | - | - | Bulk | UNSPECIFIED | TO-254, 3 PIN | SQUARE | FLANGE MOUNT | Active | TO-254AA | - | Active | - | - | 5.37 | N | No | 0.010582 oz | - | - | - | - | Tray | - | - | - | - | - | - | 200 °C | -65 °C | POWER | - | 8541.10.00.80 | Standard, Reverse Polarity | SINGLE | PIN/PEG | - | compliant | 3 | - | - | S-XSFM-P3 | - | COMMON ANODE, 2 ELEMENTS | - | Common Anode | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 50 µA @ 400 V | 1.35 V @ 10 A | - | - | 15 A | - | - | 15 A | 500 V | 15A | - | - | 1 | - | 35 ns | 50 µA | 500 V | 500 V | TO-254AA | 150pF @ 10V, 1MHz | 150 A | 150 A | 0.035 µs | - | 35 ns | Rectifiers | - | - | - | - | - | - | No | ||
1N3910AR Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AB-2 | NO | - | DO-203AB (DO-5) | SILICON | 1 | 1N3910 | 1 | 1.4 V | - | MICROSEMI CORP | - | 1N3910AR | - | Microchip Technology | - | - | Stud Mount | 1 | 150 °C | -65 °C | Bulk | METAL | DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | - | Active | NOT SPECIFIED | - | 5.28 | N | No | - | - | - | - | - | Tray | - | e0 | No | EAR99 | - | TIN LEAD | - | - | FAST RECOVERY | - | 8541.10.00.80 | Standard, Reverse Polarity | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | MIL-19500/308A | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 15 µA @ 100 V | 1.4 V @ 50 A | ANODE | - | - | -65°C ~ 150°C | - | 50 A | 100 V | 50A | - | - | 1 | - | - | - | - | 100 V | DO-203AB | - | - | 400 A | 0.15 µs | - | 150 ns | Rectifiers | - | - | - | - | - | - | - | ||
1N3910R Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AB-2 | NO | - | DO-203AB (DO-5) | SILICON | 1 | 1N3910 | 1 | 1.4 V | - | MICROSEMI CORP | - | 1N3910R | - | Microchip Technology | - | - | Stud Mount | 1 | 150 °C | -65 °C | Bulk | METAL | DO-5, 1PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | - | Active | NOT SPECIFIED | - | 5.5 | N | No | - | - | - | - | - | Tray | - | e0 | No | - | - | TIN LEAD | - | - | FAST RECOVERY | - | 8541.10.00.80 | Standard, Reverse Polarity | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 2 | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 15 µA @ 100 V | 1.4 V @ 50 A | ISOLATED | - | - | -65°C ~ 150°C | - | 50 A | 100 V | 50A | - | - | 1 | - | - | - | - | 100 V | DO-203AB | - | - | 300 A | 0.2 µs | - | 200 ns | Rectifiers | - | - | - | - | - | - | - | ||
1N5283UR-1 Microchip Technology | 25 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-213AB-2 | YES | 2 | DO-213AB (MELF, LL41) | SILICON | 2 | 1N5283 | 1 | - | - | MICROSEMI CORP | - | 1N5283UR-1 | - | Microchip Technology | - | 1 | SMD/SMT | 1 | 175 °C | -65 °C | Bulk | GLASS | HERMETIC SEALED, GLASS, LL41, MELF-2 | ROUND | LONG FORM | Active | DO-213AB | 0.5 W | Active | NOT SPECIFIED | 242µA | 5.17 | N | No | - | 100V | 1V | - | -65°C ~ 175°C (TJ) | Bulk | - | e0 | No | EAR99 | - | TIN LEAD | 175 °C | -65 °C | - | METALLURGICALLY BONDED | 8541.10.00.70 | FIELD EFFECT | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | - | O-LELF-R2 | Not Qualified | SINGLE | 100 V | Single | - | CURRENT REGULATOR DIODE | - | - | ISOLATED | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | DO-213AB | - | - | - | - | - | - | - | 0.22 mA | 1 V | - | 25000000 Ω | - | - | - | ||
1N1348C Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | SILICON | 1 | 1N1348 | 1 | 1.3 V | - | MICROSEMI CORP | - | 1N1348C | - | Microchip Technology | - | - | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | - | Active | NOT SPECIFIED | - | 5.42 | N | No | - | - | - | - | - | Tray | - | e0 | No | EAR99 | - | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 600 V | 1.3 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | - | 16 A | 600 V | 16A | - | - | 1 | - | - | - | - | 600 V | DO-203AA | - | - | 200 A | - | - | - | Rectifiers | - | - | - | - | - | - | - | ||
1N1126AR Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | SILICON | 1 | 1N1126 | 1 | - | 10 A | MICROSEMI CORP | 5 uA | 1N1126AR | + 150 C | Microchip Technology | - 65 C | - | Stud Mount | 1 | - | - | Bulk | METAL | GLASS METAL, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | - | Active | NOT SPECIFIED | - | 5.39 | N | Yes | - | - | - | 400 V | - | Tray | - | - | Yes | - | Standard Recovery Rectifiers | - | - | - | POWER | - | 8541.10.00.80 | Standard, Reverse Polarity | UPPER | SOLDER LUG | NOT SPECIFIED | compliant | 1 | - | - | O-MUPM-D1 | Not Qualified | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 400 V | 1.2 V @ 30 A | ANODE | - | - | -65°C ~ 200°C | 25 A | 3.3 A | 400 V | 12A | - | - | 1 | - 65 C to + 150 C | - | - | - | 400 V | DO-203AA | - | - | 25 A | - | - | - | Rectifiers | - | - | 2.2 V | - | - | - | - | ||
1N4511 Microchip Technology | In Stock | - | - | Production (Last Updated: 2 months ago) | - | Stud Mount | DO-203AA-2 | - | - | DO-4 (DO-203AA) | - | - | 1N4511 | 1 | - | 22 A | - | 10 uA | - | + 200 C | Microchip Technology | - 65 C | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | Active | - | - | - | N | - | - | - | - | 1.2 kV | - | Tray | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Single | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 µA @ 1200 V | 1.2 V @ 30 A | - | - | - | -65°C ~ 200°C | 250 A | - | 1200 V | 22A | - | - | - | - 65 C to + 200 C | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | 1.2 V | - | - | - | - | ||
CDLL485B Microchip Technology | 16 |
| - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | DO-213AA-2 | YES | - | DO-213AA | SILICON | 2 | CDLL485 | 1 | - | - | MICROSEMI CORP | - | CDLL485B | - | Microchip Technology | - | - | SMD/SMT | 1 | - | - | Bulk | GLASS | HERMETIC SEALED, GLASS, MELF-2 | ROUND | LONG FORM | Active | DO-213AA | - | Active | NOT SPECIFIED | - | 5.5 | N | No | 0.001270 oz | - | - | - | - | Bulk | - | e0 | No | EAR99 | - | TIN LEAD | 175 °C | -65 °C | - | METALLURGICALLY BONDED | 8541.10.00.70 | Standard | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | - | SMD/SMT | O-LELF-R2 | Not Qualified | SINGLE | - | Single | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 100 µA @ 180 V | 1 V @ 100 mA | ISOLATED | - | 200 mA | -65°C ~ 175°C | - | 0.2 A | 180 V | 200mA | 180 V | 200 mA | - | - | - | 100 µA | 180 V | - | DO-213AA | - | - | - | - | 100 °C/W | - | Rectifiers | - | - | - | - | 1.7 mm | 3.7 mm | No | ||
1N1342C Microchip Technology | 16 |
| - | - | - | Stud Mount | DO-203AA-2 | NO | - | DO-4 (DO-203AA) | SILICON | 1 | 1N1342 | 1 | 1.3 V | - | MICROSEMI CORP | - | 1N1342C | - | Microchip Technology | - | - | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | - | Active | NOT SPECIFIED | - | 5.14 | N | No | - | - | - | - | - | Tray | - | e0 | No | EAR99 | - | TIN LEAD | - | - | POWER | - | 8541.10.00.80 | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | - | O-MUPM-D1 | Not Qualified | SINGLE | - | - | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 100 V | 1.3 V @ 30 A | CATHODE | - | - | -65°C ~ 200°C | - | 16 A | 100 V | 16A | - | - | 1 | - | - | - | - | 100 V | DO-203AA | - | - | 200 A | - | - | - | Rectifiers | - | - | - | - | - | - | - |