- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Product Status | Qualification | Rectifier Type | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Operating Temperature - Junction | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Peak Non-Repetitive Surge Current | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Diameter | Length | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UES806HR2 Microchip Technology | 2350 |
| - | - | - | Stud Mount | DO-5-2 | NO | - | DO-5 | SILICON | 1 | UES806 | - | 1 | 1.25 V | - | - | MICROSEMI CORP | - | - | UES806HR2 | - | - | - | - | Microchip Technology | - | - | - | Screw Mount | 1 | 150 °C | -55 °C | Bulk | METAL | HERMETIC SEALED, METAL, DO-5, 2 PIN | ROUND | POST/STUD MOUNT | - | Active | DO-5 | - | Active | - | - | NOT SPECIFIED | - | 5.28 | N | No | - | - | - | - | - | - | Tray | - | e0 | No | EAR99 | TIN LEAD | - | - | EFFICIENCY | HIGH RELIABILITY | 8541.10.00.80 | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 2 | - | O-MUPM-D1 | Not Qualified | SINGLE | - | Fast Recovery =< 500ns, > 200mA (Io) | RECTIFIER DIODE | 70 µA @ 400 V | 1.25 V @ 50 A | CATHODE | - | - | -55°C ~ 150°C | 50 A | 400 V | 50A | - | 1 | - | - | 400 V | DO-203AB | - | - | 600 A | - | 70 µA | - | 0.05 µs | 50 ns | Rectifiers | - | - | - | - | - | ||
![]() CDLL486B Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-213AA-2 | YES | - | DO-213AA | SILICON | 2 | CDLL486 | - | 1 | - | - | - | MICROSEMI CORP | - | - | CDLL486B | - | - | - | - | Microchip Technology | - | - | - | SMD/SMT | 1 | - | - | Bulk | GLASS | HERMETIC SEALED, GLASS, MELF-2 | ROUND | LONG FORM | - | Active | DO-213AA | - | Active | - | - | NOT SPECIFIED | - | 5.5 | N | No | 0.001270 oz | - | - | - | - | - | Bulk | - | e0 | No | EAR99 | TIN LEAD | - | - | - | METALLURGICALLY BONDED | 8541.10.00.70 | - | Standard | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | SMD/SMT | O-LELF-R2 | Not Qualified | SINGLE | - | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 100 µA @ 250 V | 1 V @ 100 mA | ISOLATED | - | - | -65°C ~ 175°C | 0.2 A | 250 V | 200mA | - | - | - | - | - | DO-213AA | - | - | - | - | - | - | - | - | Rectifiers | - | - | 1.7 mm | 3.7 mm | - | ||
![]() R4220F Microchip Technology | 40 |
| - | - | - | Stud Mount | DO-8 | - | - | DO-205AA (DO-8) | - | - | R4220 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 200 V | 1.2 V @ 200 A | - | - | - | -65°C ~ 200°C | - | 200 V | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() R2160 Microchip Technology | 40 |
| - | - | - | - | DO-203AA-2 | - | - | - | - | - | R2160 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2 V @ 30 A | - | - | - | -65°C ~ 200°C | - | 600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() R4240TS Microchip Technology | In Stock | - | - | - | - | Stud Mount | DO-205AA-2 | - | - | DO-205AA (DO-8) | - | - | R4240 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 50 µA @ 400 V | 1.2 V @ 200 A | - | - | - | -65°C ~ 200°C | - | 400 V | 125A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | ||
![]() JANTX1N5305UR-1/TR Microchip | 12 |
| - | - | - | Surface Mount | DO-213AB-2 | - | - | DO-213AB (MELF, LL41) | - | - | 1N5305 | - | 1 | - | - | - | - | - | - | - | 1.85 V | + 175 C | 100 V | 2.2 mA | Microchip Technology | 0.395 MOhms | 0.061 MOhms | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | 2.2mA | - | N | - | - | 100V | 1.85V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MSC015SDA120K Microchip Technology | 29 |
| - | - | - | Through Hole | TO-220-2 | - | - | TO-220-2 | - | - | MSC015 | Microchip Technology / Atmel | 1 | - | 15 A | 109 A | - | 10 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 150 W | Active | - | - | - | - | - | Details | - | - | - | - | 1200 V | 1.2 kV | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | Single | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200 μA @ 200 μA | 1.8 V @ 15 A | - | - | - | -55°C ~ 175°C | - | 1200 V | 36A | Schottky Diodes & Rectifiers | - | - | - | - | - | 906pF @ 1V, 1MHz | - | - | - | - | - | - | 0 ns | Schottky Silicon Carbide Diodes | 1.5 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() MSC020SDA120K Microchip Technology | 166 | - | - | - | - | Through Hole | TO-220-2 | - | - | TO-220-2 | - | - | MSC020 | Microchip Technology / Atmel | 1 | - | 20 A | 115 A | - | 6 uA | Microchip | - | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | - | - | Tube | - | - | - | - | TO-220 | - | - | 186 W | Active | - | Schottky Diode | - | - | - | Details | - | - | - | - | 1200 V | 1.2 kV | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | SiC | - | - | - | - | - | - | - | - | Single | - | No Recovery Time > 500mA (Io) | Silicon Carbide Schottky | 200 μA @ 200 μA | 1.8 V @ 20 A | - | - | - | -55°C ~ 175°C | - | 1200 V | 49A | Schottky Diodes & Rectifiers | - | - | - | - | - | 1130pF @ 1V, 1MHz | - | - | Single | - | 1.2kV | - | 0 ns | Schottky Silicon Carbide Diodes | 1.5 V | Schottky Diodes & Rectifiers | - | - | - | ||
![]() JAN1N6941UTK3AS/TR Microchip Technology | 2911 |
| - | - | - | Surface Mount | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Silicon Carbide Schottky | 5 mA @ 30 V | 500 mV @ 50 A | - | - | - | -65°C ~ 175°C | - | 30 V | 150A | Schottky Diodes & Rectifiers | - | - | - | - | - | 7500pF @ 5V, 1MHz | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | ||
![]() 1N5418USE3 Microchip Technology | 40 |
| - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() JAN1N6663US Microchip | In Stock | - | - | Production (Last Updated: 2 months ago) | Surface Mount | Surface Mount | SQ-MELF, A | - | 2 | A, SQ-MELF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | Bulk | Military, MIL-PRF-19500/587 | - | - | - | - | 175 °C | -65 °C | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | - | - | 1 V @ 400 mA | - | - | 500 mA | -65°C ~ 175°C | - | 600 V | 500mA | - | - | 50 nA | 600 V | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() JANKCA1N5294 Microchip | In Stock | - | - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1.2 V @ 600 mA | - | - | - | -55°C ~ 175°C | - | 100 V | 825mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N3295R Microchip | 47 |
| - | - | - | Stud Mount | DO-205AA, DO-8, Stud | - | - | DO-205AA (DO-8) | - | - | 1N3295 | Microchip Technology | 1 | - | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | N | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Standard | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 mA @ 1000 V | 1.55 V @ 310 A | - | - | - | -65°C ~ 200°C | - | 1000 V | 100A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | - | - | - | ||
![]() JAN1N5301-1 Microchip | 13 |
| - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | 1N5301 | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Active | - | - | - | 1.54mA | - | - | - | - | 100V | 1.55V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CD5310 Microchip | 5 |
| - | - | - | Surface Mount | - | - | - | - | - | - | CD531 | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | 3.63mA | - | - | - | - | 100V | 2.35V | - | - | -65°C ~ 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANKCA1N5286 Microchip | In Stock | - | - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | - | 1 V @ 240 mA | - | - | - | -55°C ~ 175°C | - | 100 V | 330mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTXV1N6677UR-1/TR Microchip | In Stock | - | - | - | - | Surface Mount | DO-213AA | - | - | DO-213AA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, MIL-PRF-19500/610 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 5 µA @ 40 V | 500 mV @ 200 mA | - | - | - | -65°C ~ 125°C | - | 40 V | 200mA | - | - | - | - | - | - | 50pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5293/TR Microchip | 36 |
| - | - | - | Through Hole | DO-204AA, DO-7, Axial | - | - | DO-7 | - | - | 1N5293 | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | 748mA | - | - | - | - | 100V | 1.15V | - | - | -55°C ~ 175°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 475mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() X3780Z1B1 Microchip | In Stock | - | - | - | Stud | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ||
![]() HSM140JE3/TR13 Microchip | In Stock | - | - | - | - | - | - | - | - | - | - | - | HSM140 | Microchip Technology | 3000 | - | - | - | - | - | Microchip | - | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | * | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - |