- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Knee Impedance (min) | Limiting Voltage (Max) | Manufacturer | Manufacturer Part Number | Maximum Diode Capacitance | Maximum Operating Temperature | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Part Package Code | Pd - Power Dissipation | Peak Operating Voltage (Max) | Peak Reverse Voltage | Power Dissipation (Max) | Product Status | Qualification | Rad Hardened | Rectifier Type | Reflow Temperature-Max (s) | Regulator Current (Max) | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Reverse Recovery Time | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Diode Configuration | Reverse Current-Max | Recovery Time | Repetitive Peak Reverse Voltage | Reverse Recovery Time-Max | Reverse Test Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N3166 Microchip Technology | In Stock | - | - | Stud Mount | DO-9 | - | DO-205AB (DO-9) | - | - | 1N3166 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | 7.054792 oz | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 300 V | 1.25 V @ 240 A | - | - | -65°C ~ 200°C | - | - | 300 V | 240A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() JANTX1N5619US/TR Microchip Technology | 24 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | 1 A | - | - | 500 nA | - | - | Microchip | - | - | + 175 C | - | Microchip Technology | - | - 65 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | 600 V | - | - | - | Military, MIL-PRF-19500/429 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 600 V | 1.6 V @ 3 A | - | - | -65°C ~ 175°C | 25 A | - | 600 V | 1A | Rectifiers | - | - | - | - | 25pF @ 12V, 1MHz | - | - | - | 250 ns | - | - | - | 250 ns | Rectifiers | 1.6 V | Rectifiers | ||
![]() JANS1N3595US/TR Microchip Technology | 24 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 50 | - | 200 mA | - | - | - | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | - | - | - | Reel | Military, MIL-S-19500-241 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 nA @ 125 V | 1 V @ 200 mA | - | - | -65°C ~ 150°C | - | - | - | 200mA | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 3 μs | Rectifiers | - | Rectifiers | ||
![]() JAN1N5712UR-1/TR Microchip Technology | 46 |
| - | Surface Mount | DO-213AA | - | DO-213AA | - | - | - | Microchip / Microsemi | 100 | - | 35 mA | - | - | 150 nA | - | - | Microchip | - | - | + 150 C | - | Microchip Technology | - | - 65 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | - | 16 V | - | Reel | Military, MIL-PRF-19500/444 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 150 nA @ 16 V | 1 V @ 35 mA | - | - | -65°C ~ 150°C | - | - | 16 V | 75mA | Schottky Diodes & Rectifiers | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | - | - | - | Schottky Diodes | 1 V | Schottky Diodes & Rectifiers | ||
![]() JANTXV1N5186/TR Microchip Technology | 13 |
| - | Through Hole | B, Axial | - | Axial | - | - | - | Microchip / Microsemi | 1 | - | 3 A | - | - | 2 uA | - | - | Microchip | - | - | + 175 C | - | Microchip Technology | - | - 65 C | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | 100 V | - | - | - | Military, MIL-PRF-19500/424 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | 1.5 V @ 9 A | - | - | -65°C ~ 175°C | 80 A | - | 100 V | 3A | Rectifiers | - | - | - | - | - | - | - | - | 150 ns | - | - | - | - | Rectifiers | 1.5 V | Rectifiers | ||
![]() 1N5615/TR Microchip Technology | 45 |
| - | Through Hole | A, Axial | - | - | - | - | - | Microchip Technology | 1 | - | 1 A | - | - | 500 nA | - | - | Microchip | - | - | + 175 C | - | Microchip Technology | - | - 65 C | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | 200 V | - | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 200 V | 1.6 V @ 3 A | - | - | -65°C ~ 175°C | 25 A | - | 200 V | 1A | Rectifiers | - | 150 | - | - | 45pF @ 12V, 1MHz | - | Single | - | 150 ns | 200 | - | - | 150 ns | Rectifiers | 1.6 V | Rectifiers | ||
![]() 1N5287-1 Microchip Technology | 38 |
| - | Through Hole | DO-7 | - | DO-7 | - | - | 1N5287 | - | 1 | - | - | - | - | - | 1.35(Mohm) | 1(V) | - | - | - | - | 0.363(mA) | Microchip Technology | 6.6(Mohm) | - | Through Hole | - | 175C | -65C | - | - | Bulk | - | - | - | - | DO-7 | - | - | - | 100(V) | - | - | Active | - | No | - | - | 363µA | - | N | - | - | 100V | 1V | - | - | -65°C ~ 175°C (TJ) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5307-1 Microchip Technology | 34 |
| - | Through Hole | DO-7 | - | DO-7 | - | - | 1N5307 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Through Hole | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | 2.64mA | - | N | - | - | 100V | 2V | - | - | -65°C ~ 175°C (TJ) | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N6075/TR Microchip Technology | 50 |
| - | Through Hole | A, Axial | - | - | - | - | - | Microchip Technology | 1 | - | 9.4 A | - | - | 1 uA | - | - | Microchip | - | - | + 155 C | - | Microchip Technology | - | - 65 C | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | 150 V | - | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | 2.04 V @ 9.4 A | - | - | -65°C ~ 155°C | 35 A | - | 150 V | 850mA | Rectifiers | - | - | - | - | - | - | - | - | 30 ns | - | - | - | 30 ns | Rectifiers | 2.04 V | Rectifiers | ||
![]() JANTX1N6642UBD/TR Microchip Technology | 24 |
| - | Surface Mount | 3-SMD, No Lead | - | UB | - | - | - | Microchip / Microsemi | 100 | - | 100 mA | - | - | 500 nA | - | - | Microchip | - | 5 pF | + 175 C | - | Microchip Technology | - | - 65 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 75 V | - | Active | - | - | - | - | - | - | N | - | - | - | - | - | - | - | Reel | Military, MIL-PRF-19500/578 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Dual | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | -65°C ~ 175°C | 2.5 A | - | 75 V | 300mA | Diodes - General Purpose, Power, Switching | - | - | - | - | - | - | - | - | 5 ns | - | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching | ||
![]() MSC020SDA120B Microchip Technology | 158 | - | - | Through Hole | TO-247-2 | NO | TO-247 | SILICON CARBIDE | 2 | - | - | 1 | 1.8 V | 43 A | 150 A | MICROSEMI CORP | 6 uA | - | - | - | MSC020SDA120B | - | + 175 C | - | Microchip Technology | - | - 55 C | Through Hole | 1 | - | - | 175 °C | -55 °C | Tube | PLASTIC/EPOXY | R-PSFM-T2 | RECTANGULAR | FLANGE MOUNT | TO-247 | Obsolete | - | 166 W | - | - | 166 W | Active | - | - | Schottky Diode | - | - | 8.59 | Details | Yes | - | - | - | 1200 V | 1.2 kV | - | Tube | MSC0 | - | - | EAR99 | - | - | EFFICIENCY | HIGH RELIABILITY, LOW LEAKAGE CURRENT, PD-CASE | - | - | - | SINGLE | THROUGH-HOLE | - | compliant | - | R-PSFM-T2 | - | Single | No Recovery Time > 500mA (Io) | SiC Schottky | 200 µA @ 1200 V | 1.8 V @ 20 A | CATHODE | - | -55°C ~ 175°C | - | 43 A | 1200 V | 49A | - | 1 | - | 1200 V | TO-247 | 1130pF @ 1V, 1MHz | 150 A | Single | 200 µA | - | 1.2 | - | 1200 V | 0 ns | Schottky Silicon Carbide Diodes | 1.5 V | - | ||
![]() 1N3167 Microchip Technology | 2815 |
| - | Stud Mount | DO-9 | - | DO-205AB (DO-9) | - | - | 1N3167 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | SMD/SMT | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | 7.054792 oz | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 350 V | 1.25 V @ 240 A | - | - | -65°C ~ 200°C | - | - | 350 V | 240A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() JANTXV1N5807/TR Microchip Technology | 24 |
| - | Through Hole | B, Axial | - | - | - | - | - | Microchip / Microsemi | 1 | - | 6 A | - | - | 5 uA | - | - | Microchip | - | - | + 175 C | - | Microchip Technology | - | - 65 C | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | 50 V | - | - | - | Military, MIL-PRF-19500/477 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 875 mV @ 4 A | - | - | -65°C ~ 175°C | 125 A | - | 50 V | 3A | Rectifiers | - | - | - | - | 65pF @ 10V, 1MHz | - | - | - | 30 ns | - | - | - | 30 ns | Rectifiers | 875 mV | Rectifiers | ||
![]() JAN1N6075/TR Microchip Technology | 45 |
| - | Through Hole | A, Axial | - | A-PAK | - | - | - | Microchip / Microsemi | 1 | - | 9.4 A | - | - | 1 uA | - | - | Microchip | - | - | + 155 C | - | Microchip Technology | - | - 65 C | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | 150 V | - | - | - | Military, MIL-PRF-19500/503 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | 2.04 V @ 9.4 A | - | - | -65°C ~ 155°C | 35 A | - | 150 V | 3A | Rectifiers | - | - | - | - | - | - | - | - | 30 ns | - | - | - | 30 ns | Rectifiers | 2.04 V | Rectifiers | ||
![]() 1N3169 Microchip Technology | 2225 |
| - | Stud Mount | DO-205AB-2 | - | DO-205AB (DO-9) | - | - | 1N3169 | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | Stud Mount | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | - | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 500 V | 1.25 V @ 240 A | - | - | -65°C ~ 200°C | - | - | 500 V | 240A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() JANTX1N6620US/TR Microchip Technology | 50 |
| - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | 1 | - | 2 A | - | - | 500 nA | - | - | Microchip | - | - | + 150 C | - | Microchip Technology | - | - 65 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | 200 V | - | - | - | Military, MIL-PRF-19500/585 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 220 V | 1.4 V @ 1.2 A | - | - | -65°C ~ 150°C | 20 A | - | 220 V | 2A | Rectifiers | - | - | - | - | 10pF @ 10V, 1MHz | - | - | - | 45 ns | - | - | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | ||
![]() JANS1N5554US/TR Microchip Technology | 3542 |
| - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip / Microsemi | 1 | - | - | - | - | - | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 150 V | 1.3 V @ 9 A | - | - | -65°C ~ 175°C | - | - | - | 3A | Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | 2 μs | Rectifiers | - | Rectifiers | ||
![]() 1N6623U Microchip Technology | 48 |
| - | Surface Mount | SQ-MELF, A | YES | A, SQ-MELF | SILICON | 2 | - | Microchip Technology | 1 | 1.6 V | - | - | MICROSEMI CORP | - | - | - | Microchip | 1N6623U | - | - | - | Microchip Technology | - | - | - | 1 | - | - | 175 °C | - | Bulk | GLASS | MELF-2 | ROUND | LONG FORM | - | Active | MELF | - | - | - | - | Active | - | - | - | NOT SPECIFIED | - | 5.19 | N | No | - | - | - | - | - | - | - | - | e0 | No | EAR99 | - | TIN LEAD | - | - | 8541.10.00.80 | Diodes & Rectifiers | - | END | WRAP AROUND | NOT SPECIFIED | unknown | 2 | O-LELF-R2 | Not Qualified | SINGLE | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 800 V | 1.8 V @ 1.5 A | ISOLATED | - | -65°C ~ 175°C | - | 1 A | 800 V | 1.5A | Rectifiers | - | - | 800 V | - | - | 20 A | - | - | - | - | 0.05 µs | - | 50 ns | Rectifiers | - | Rectifiers | ||
![]() JANTXV1N5187/TR Microchip Technology | 44 |
| - | Through Hole | B, Axial | - | Axial | - | - | - | Microchip / Microsemi | 1 | - | 9 A | - | - | 2 uA | - | - | Microchip | - | - | + 175 C | - | Microchip Technology | - | - 65 C | Through Hole | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | N | - | - | - | - | 200 V | - | - | - | Military, MIL-PRF-19500/424 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Standard Recovery >500ns, > 200mA (Io) | Standard | 2 μA @ 100 V | 1.5 V @ 9 A | - | - | -65°C ~ 175°C | 80 A | - | 100 V | 3A | Rectifiers | - | - | - | - | - | - | - | - | 200 ns | - | - | - | - | Rectifiers | 1.5 V | Rectifiers | ||
![]() JANTXV1N4148UB2/TR Microchip Technology | 13 |
| - | Surface Mount | 3-SMD, No Lead | - | UB | - | - | - | Microchip / Microsemi | 1 | - | 100 mA | - | - | 0.5 uA | - | - | Microchip | - | 4 pF | + 200 C | - | Microchip Technology | - | - 65 C | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | 75 V | - | Active | - | - | - | - | - | - | N | - | - | - | - | - | - | - | Cut Tape | Military, MIL-PRF-19500/116 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 75 V | 1.2 V @ 100 mA | - | - | -65°C ~ 200°C | 2 A | - | 75 V | 200mA | Diodes - General Purpose, Power, Switching | - | - | - | - | 4pF @ 0V, 1MHz | - | - | - | 5 ns | - | - | - | 20 ns | Switching Diodes | 1.2 V | Diodes - General Purpose, Power, Switching |