- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Qualification | Packaging | Part Status | Speed | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Reverse Recovery Time (trr) | Grade |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JAN1N6625US/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | SQ-MELF, A | A, SQ-MELF | Microchip Technology | MIL-PRF-19500/585 | Tape & Reel (TR) | Active | Fast Recovery =< 500ns, > 200mA (Io) | 1 μA @ 1000 V | 1.75 V @ 1 A | -65°C ~ 150°C | 1000 V | 1A | 80 ns | Military | ||
![]() 1N4246US/TR Microchip Technology | 19 |
| - | - | - | - | Microchip Technology | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | ||
JANS1N3595AUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | MIL-S-19500-241 | Tape & Reel (TR) | Active | Small Signal =< 200mA (Io), Any Speed | 2 nA @ 125 V | 920 mV @ 100 mA | -65°C ~ 175°C | 125 V | 150mA | 3 μs | Military | ||
JANTX1N3595AUR-1/TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | DO-213AA | DO-213AA | Microchip Technology | MIL-S-19500-241 | Tape & Reel (TR) | Active | Small Signal =< 200mA (Io), Any Speed | 2 nA @ 125 V | 920 mV @ 100 mA | -65°C ~ 175°C | 125 V | 150mA | 3 μs | Military |