- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Ir - Reverse Current | Manufacturer | Maximum Limiting Voltage | Maximum Operating Temperature | Maximum Peak Operating Voltage | Maximum Regulator Current | Mfr | Minimum Dynamic Impedance | Minimum Knee Impedance | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Pd - Power Dissipation | Product Status | Regulator Current (Max) | RoHS | Unit Weight | Voltage - Anode - Cathode (Vak)(Max) | Voltage - Limiting (Max) | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Subcategory | Technology | Configuration | Element Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Forward Current | Operating Temperature - Junction | Max Surge Current | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Forward Voltage | Product Type | Peak Reverse Current | Max Repetitive Reverse Voltage (Vrrm) | Capacitance @ Vr, F | Recovery Time | Voltage - Peak Reverse (Max) | Repetitive Peak Reverse Voltage | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category | Height | Length | Width | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JANTXV1N5416US/TR Microchip Technology | 44 |
| - | - | - | Surface Mount | SQ-MELF, B | - | D-5B | - | Microchip / Microsemi | 1 | 3 A | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | N | 0.020917 oz | - | - | 100 V | - | - | - | Military, MIL-PRF-19500/411 | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | 1.5 V @ 9 A | - | - | -65°C ~ 175°C | 80 A | 100 V | 3A | - | Rectifiers | - | - | - | 150 ns | - | - | 150 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | ||
![]() UES1103SM-1 Microchip Technology | 31 |
| - | - | - | Surface Mount | SQ-MELF, A | - | A, SQ-MELF | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 150 V | 980 mV @ 2.5 A | - | - | - | - | 150 V | 2.5A | - | Rectifiers | - | - | - | - | - | - | 25 ns | Rectifiers | - | Rectifiers | - | - | - | - | ||
![]() JAN1N4248/TR Microchip Technology | 45 |
| - | - | - | Through Hole | A, Axial | - | - | - | Microchip / Microsemi | 1 | 1 A | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Tape & Reel (TR) | - | Active | - | N | - | - | - | 800 V | - | - | - | Military, MIL-PRF-19500/286 | Standard Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1 μA @ 800 V | 1.3 V @ 3 A | - | - | -65°C ~ 175°C | 25 A | 800 V | 1A | - | Rectifiers | - | - | - | 5 us | - | - | 5 μs | Rectifiers | 1.3 V | Rectifiers | - | - | - | - | ||
![]() JANTX1N6630/TR Microchip Technology | 29 |
| - | - | - | Through Hole | E, Axial | - | E, Axial | - | Microchip / Microsemi | 1 | 3 A | 2 uA | Microchip | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Tape & Reel (TR) | - | Active | - | N | - | - | - | 900 V | - | - | - | Military, MIL-PRF-19500/590 | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 990 V | 1.7 V @ 3 A | - | - | -65°C ~ 175°C | 75 A | 900 V | 3A | - | Rectifiers | - | - | 40pF @ 10V, 1MHz | 60 ns | - | - | 50 ns | Rectifiers | 1.7 V | Rectifiers | - | - | - | - | ||
![]() JANTXV1N5290UR-1/TR Microchip | 50 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | 1N5290 | - | 1 | - | - | - | 1.05 V | + 175 C | 100 V | 0.517 mA | Microchip Technology | 2.7 mOhms | 0.75 mOhms | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | 517µA | N | - | 100V | 1.05V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UES1003/TR Microchip Technology | 45 |
| - | - | - | Through Hole | A, Axial | - | A, Axial | - | Microchip Technology | 1 | 1 A | 2 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 55 C | Through Hole | - | Tape & Reel (TR) | - | Active | - | N | - | - | - | 150 V | - | - | Reel | - | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 975 mV @ 1 A | - | - | -55°C ~ 175°C | 30 A | 150 V | 1A | - | Rectifiers | - | - | - | 25 ns | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | - | ||
![]() JANTX1N6626/TR Microchip Technology | 50 |
| - | - | - | Through Hole | E, Axial | - | - | - | Microchip / Microsemi | 1 | 4 A | 2 uA | Microchip | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Tape & Reel (TR) | - | Active | - | N | - | - | - | 200 V | - | - | - | Military, MIL-PRF-19500/590 | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 220 V | 1.35 V @ 2 A | - | - | -65°C ~ 150°C | 75 A | 220 V | 1.75A | - | Rectifiers | - | - | 40pF @ 10V, 1MHz | 45 ns | - | - | 30 ns | Rectifiers | 1.5 V | Rectifiers | - | - | - | - | ||
![]() 1N3660 Microchip Technology | In Stock | - | - | - | - | Through Hole | DO-208AA | - | DO-21 | - | - | - | 35 A | 10 uA | - | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Stud Mount | - | Bulk | - | Active | - | - | - | - | - | 100 V | - | - | - | - | Standard Recovery Rectifiers | - | - | - | - | - | Single | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 100 V | 1.1 V @ 35 A | - | - | -65°C ~ 175°C | 400 A | 100 V | 35A | - | - | - | - | - | - | - | - | - | - | 1.1 V | - | - | - | - | - | ||
![]() APT75DF170HJ Microchip Technology | 26 |
| - | Production (Last Updated: 2 months ago) | Chassis Mount, Screw | Chassis Mount | SOT-227-4 | 4 | SOT-227 | APT75DF170 | - | 1 | - | - | - | - | - | - | - | Microchip Technology | - | - | - | Screw Mount | 1 | Bulk | - | Active | - | Details | 1.058219 oz | - | - | - | - | -55°C ~ 150°C (TJ) | Tube | - | - | 150 °C | -55 °C | - | - | Standard | - | Single | - | Single Phase | 250 µA @ 1700 V | 2.2 V @ 75 A | - | 75 A | - | - | - | 75 A | 2.2 V | - | 250 µA | 1.7 kV | - | - | 1.7 kV | 1700 | - | Rectifiers | - | - | 12.2 mm | 38.2 mm | 25.4 mm | No | ||
![]() JANTXV1N5804/TR Microchip Technology | 38 |
| - | - | - | Through Hole | A, Axial | - | - | - | Microchip / Microsemi | 1 | 2.5 A | 1 uA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | Through Hole | - | Tape & Reel (TR) | - | Active | - | N | - | - | - | 100 V | - | - | - | Military, MIL-PRF-19500/477 | Fast Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | Single | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 100 V | 875 mV @ 1 A | - | - | -65°C ~ 175°C | 35 A | 100 V | 1A | - | Rectifiers | - | - | 25pF @ 10V, 1MHz | 25 ns | - | - | 25 ns | Rectifiers | 975 mV | Rectifiers | - | - | - | - | ||
![]() JAN1N3595UR-1/TR Microchip Technology | In Stock | - | - | - | - | Surface Mount | DO-213AA | - | DO-213AA | - | Microchip / Microsemi | 1 | 200 mA | 1 nA | Microchip | - | + 175 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | 500 mW | Active | - | N | - | - | - | 125 V | - | - | - | Military, MIL-PRF-19500/241 | Standard Recovery Rectifiers | - | - | - | Diodes & Rectifiers | - | Single | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 nA @ 125 V | 920 mV @ 100 mA | - | - | -65°C ~ 175°C | 4 A | 125 V | 150mA | - | Rectifiers | - | - | - | 3 us | - | - | 3 μs | Rectifiers | 1 V | Rectifiers | - | - | - | - | ||
![]() JANTXV1N5711UB/TR Microchip Technology | 50 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | UB | - | Microchip / Microsemi | 100 | 33 mA | 200 nA | Microchip | - | + 150 C | - | - | Microchip Technology | - | - | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | - | N | - | - | - | 50 V | 50 V | - | Reel | Military, MIL-PRF-19500/444 | - | - | - | - | Diodes & Rectifiers | Si | Single | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 50 V | 1 V @ 15 mA | - | - | -65°C ~ 150°C | - | 50 V | - | - | Schottky Diodes & Rectifiers | - | - | 2pF @ 0V, 1MHz | - | - | - | - | Schottky Diodes | 1 V | Schottky Diodes & Rectifiers | - | - | - | - | ||
![]() SBR6040R Microchip Technology | 2301 |
| - | - | - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-203AB (DO-5) | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 2 mA @ 40 V | 600 mV @ 60 A | - | - | -65°C ~ 150°C | - | 40 V | 60A | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | ||
![]() JANS1N6642UBCA/TR Microchip Technology | 24 |
| - | - | - | - | - | - | - | - | Microchip / Microsemi | 1 | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | N | - | - | - | - | - | - | Bulk | - | - | - | - | - | Diodes & Rectifiers | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | - | 1.2 V @ 100 mA | - | - | - | - | - | - | - | Diodes - General Purpose, Power, Switching | - | - | 5pF @ 0V, 1MHz | - | - | - | 20 ns | - | - | Diodes - General Purpose, Power, Switching | - | - | - | - | ||
![]() S50410TS Microchip Technology | 2569 |
| - | - | - | - | - | - | - | - | Microchip Technology | 1 | - | - | Microchip | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | Standard Recovery Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | ||
![]() 1N5297UR-1/TR Microchip Technology | 28 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | 1N5297 | - | 1 | - | - | - | 1.35 V | + 175 C | 100 V | 1.1 mA | Microchip Technology | 0.8 mOhms | 0.205 mOhms | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | 1.1mA | N | - | 100V | 1.35V | - | - | -65°C ~ 175°C (TJ) | Reel | - | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5300UR-1/TR Microchip | 43 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | 1N5300 | - | 100 | - | - | - | 1.5 V | + 175 C | 100 V | 1.43 mA | Microchip Technology | 0.58 mOhms | 0.135 mOhms | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | 1.43mA | N | - | 100V | 1.5V | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5288UR-1/TR Microchip | 50 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | 1N5288 | - | 1 | - | - | - | 1.05 V | + 175 C | 100 V | 0.429 mA | Microchip Technology | 4.1 MOhms | 1 MOhms | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | 429µA | N | - | 100V | 1.05V | - | - | -65°C ~ 175°C (TJ) | - | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5291UR-1/TR Microchip | 50 |
| - | - | - | Surface Mount | DO-213AB-2 | - | DO-213AB (MELF, LL41) | 1N5291 | - | 100 | - | - | - | 1.1 V | + 175 C | 100 V | 0.616 mA | Microchip Technology | 1.9 mOhms | 0.56 mOhms | - 65 C | SMD/SMT | - | Tape & Reel (TR) | - | Active | 616µA | N | - | 100V | 1.1V | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JANTX1N5293-1/TR Microchip | 43 |
| - | - | - | Through Hole | DO-7-2 | - | DO-7 | 1N5293 | - | 100 | - | - | - | 1.15 V | + 175 C | 100 V | 0.748 mA | Microchip Technology | 1.35 mOhms | 0.4 mOhms | - 55 C | Through Hole | - | Tape & Reel (TR) | - | Active | 748µA | N | - | 100V | 1.15V | - | - | -65°C ~ 175°C (TJ) | Reel | Military, MIL-PRF-19500/463 | - | - | - | - | - | - | Single | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |