- Mfr
- Package
- Product Status
- Series
- Factory Pack QuantityFactory Pack Quantity
- Mounting Type
- Package / Case
- RoHS
- Mounting Styles
- Supplier Device Package
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Manufacturer
Microchip Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Diode Element Material | Number of Terminals | Base Product Number | Brand | Current - Average Rectified (Io) (per Diode) | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | Series | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Operating Temperature - Junction | Max Surge Current | Output Current-Max | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Number of Phases | Operating Temperature Range | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Capacitance @ Vr, F | Non-rep Pk Forward Current-Max | Diode Configuration | Recovery Time | Reverse Recovery Time-Max | Reverse Recovery Time (trr) | Product | Vf - Forward Voltage | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N2789 Microchip Technology | 48 |
| - | - | Stud Mount | DO-203AB, DO-5, Stud | - | DO-5 (DO-203AB) | - | - | - | Microchip Technology / Atmel | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 25 μA @ 400 V | 1.25 V @ 200 A | - | -65°C ~ 200°C | - | - | 400 V | 70A | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | ||
![]() 1N1125R Microchip Technology | 31 |
| - | - | Stud Mount | DO-203AA, DO-4, Stud | NO | DO-4 (DO-203AA) | SILICON | 1 | - | Microchip Technology | - | 1 | 1.3 V | - | - | MICROSEMI CORP | - | Microchip | 1N1125R | - | Microchip Technology | - | - | 1 | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | Active | NOT SPECIFIED | 5.46 | - | No | - | - | - | - | - | e0 | - | EAR99 | - | TIN LEAD | POWER | - | 8541.10.00.80 | Diodes & Rectifiers | - | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 10 μA @ 300 V | 1.2 V @ 30 A | ANODE | -65°C ~ 200°C | - | 12 A | 300 V | 12A | Zener Diodes | 1 | - | 300 V | DO-203AA | - | 250 A | - | - | - | - | - | - | Zener Diodes | ||
![]() 1N2248 Microchip Technology | 7 |
| - | - | Stud Mount | DO-203AA, DO-4, Stud | - | DO-4 (DO-203AA) | - | - | - | Microchip Technology | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 10 μA @ 100 V | 1.2 V @ 30 A | - | -65°C ~ 200°C | - | - | 100 V | 22A | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | ||
![]() 1N1205B Microchip Technology | In Stock | - | - | - | Stud Mount | DO-203AA-2 | NO | DO-4 (DO-203AA) | SILICON | 1 | 1N1205 | - | - | 1 | 1.1 V | 12 A | - | MICROSEMI CORP | 10 uA | - | 1N1205B | + 200 C | Microchip Technology | - 65 C | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | GLASS METAL, DO203AA(DO4), 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-203AA | Active | NOT SPECIFIED | 5.39 | N | No | - | 500 V | - | Tray | - | e0 | No | - | Standard Recovery Rectifiers | TIN LEAD | POWER | - | 8541.10.00.80 | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | MIL | O-MUPM-D1 | Not Qualified | Single | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 500 V | 1.2 V @ 30 A | CATHODE | -65°C ~ 200°C | 250 A | 12 A | 500 V | 12A | - | 1 | - 65 C to + 200 C | 500 V | DO-203AA | - | 250 A | - | - | 5 µs | - | Rectifiers | 1.2 V | - | ||
![]() 1N1191 Microchip Technology | 38 |
| - | Production (Last Updated: 2 months ago) | Stud Mount | DO-203AB-2 | NO | DO-203AB (DO-5) | SILICON | 1 | 1N1191 | - | - | 1 | - | 40 A | - | MICROSEMI CORP | 10 uA | - | 1N1191 | + 200 C | Microchip Technology | - 65 C | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | METAL, DO-5, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-5 | Active | NOT SPECIFIED | 5.44 | N | No | - | 50 V | - | Tray | - | e0 | No | - | Standard Recovery Rectifiers | TIN LEAD | POWER | - | 8541.10.00.80 | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | O-MUPM-D1 | Not Qualified | Single | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 50 V | 1.19 V @ 90 A | CATHODE | -65°C ~ 200°C | 800 A | 40 A | 50 V | 40A | - | 1 | - 65 C to + 200 C | 50 V | DO-203AB | - | 800 A | - | - | 5 µs | - | Rectifiers | 1.19 V | - | ||
![]() 1N3164R Microchip Technology | 2570 |
| - | - | Stud Mount | DO-205AB-2 | - | DO-205AB (DO-9) | - | - | 1N3164 | - | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | - | 7.054792 oz | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 mA @ 200 V | 1.55 V @ 940 A | - | -65°C ~ 200°C | - | - | 200 V | 300A | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() 1N3273R Microchip Technology | In Stock | - | - | - | Stud Mount | DO-205AB-2 | - | DO-205AB (DO-9) | - | - | 1N3273 | - | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | - | 7.054792 oz | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard, Reverse Polarity | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 1000 V | 1.3 V @ 300 A | - | -65°C ~ 190°C | - | - | 1000 V | 275A | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() UES1103E3 Microchip Technology | 41 |
| - | - | Through Hole | Axial | NO | A, Axial | SILICON | 2 | - | Microchip Technology | - | 1 | - | 2 A | - | MICROSEMI CORP | 2 uA | Microchip | UES1103E3 | + 175 C | Microchip Technology | - 55 C | Through Hole | 1 | - | - | Bulk | GLASS | O-LALF-W2 | ROUND | LONG FORM | Active | - | Active | - | 1.91 | Details | Yes | - | 150 V | - | Bulk | - | - | - | EAR99 | Fast Recovery Rectifiers | - | EFFICIENCY | - | 8541.10.00.80 | Diodes & Rectifiers | - | AXIAL | WIRE | - | compliant | - | - | O-LALF-W2 | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2 μA @ 150 V | 975 mV @ 2 A | ISOLATED | 175°C | 35 A | 2.5 A | 150 V | 2.5A | Rectifiers | 1 | - | - | - | - | 35 A | - | 25 ns | 0.025 µs | 25 ns | Rectifiers | 975 mV | Rectifiers | ||
![]() JANTX1N5419/TR Microchip Technology | 20 |
| - | - | Through Hole | B, Axial | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 3 A | - | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | N | - | - | 500 V | - | - | Military, MIL-PRF-19500/411 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 500 V | 1.5 V @ 9 A | - | -65°C ~ 175°C | 80 A | - | 500 V | 3A | Rectifiers | - | - | - | - | - | - | - | 250 ns | - | 250 ns | Rectifiers | 1.5 V | Rectifiers | ||
![]() JANTXV1N4944/TR Microchip Technology | 50 |
| - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip / Microsemi | - | 1 | - | 1 A | - | - | 1 uA | Microchip | - | + 175 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | N | - | - | 400 V | - | - | Military, MIL-PRF-19500/359 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 μA @ 400 V | 1.3 V @ 1 A | - | -65°C ~ 175°C | 15 A | - | 400 V | 1A | Rectifiers | - | - | - | - | 35pF @ 12V, 1MHz | - | - | 150 ns | - | 150 ns | Rectifiers | 1.3 V | Rectifiers | ||
![]() SD241HR2 Microchip Technology | 2624 |
| - | - | Through Hole | TO-204AA-2 | - | TO-204AA (TO-3) | - | - | SD241 | - | 30A | 1 | - | 20 A | 400 A | - | 25 mA | - | - | + 150 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | - | - | - | 45 V | Tray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dual Anode Common Cathode | Fast Recovery =< 500ns, > 200mA (Io) | - | 25 mA @ 45 V | 600 mV @ 20 A | - | -55°C ~ 150°C | - | - | 45 V | - | - | - | - | - | - | - | - | 1 Pair Common Cathode | - | - | - | Schottky Rectifiers | 600 mV | - | ||
![]() 1N3174R Microchip Technology | In Stock | - | - | - | Stud Mount | DO-205AB-2 | - | DO-205AB (DO-9) | - | - | 1N3174 | - | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | - | 7.054792 oz | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 10 mA @ 1000 V | 1.55 V @ 940 A | - | -65°C ~ 200°C | - | - | 1000 V | 300A | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() 1N3173A Microchip Technology | 2991 |
| - | - | Stud Mount | DO-9 | - | DO-205AB (DO-9) | - | - | 1N3173 | - | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | SMD/SMT | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | - | 7.054792 oz | - | - | Tray | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 75 µA @ 900 V | 1.25 V @ 240 A | - | -65°C ~ 200°C | - | - | 900 V | 240A | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() 1N5712UBCA Microchip Technology | 9 |
| - | - | Surface Mount | DO-213AA-2 | YES | UB | SILICON | 3 | - | - | - | 1 | - | 35 mA | - | MICROSEMI CORP | 150 nA | - | 1N5712UBCA | + 150 C | Microchip Technology | - 65 C | SMD/SMT | 2 | - | - | Bulk | CERAMIC, METAL-SEALED COFIRED | ROHS COMPLIANT, LEADLESS, CERAMIC PACKAGE-3 | RECTANGULAR | SMALL OUTLINE | Active | - | Active | 30 | 5.39 | N | Yes | - | - | 16 V | Waffle | Military, MIL-PRF-19500/444 | e4 | - | EAR99 | - | GOLD OVER NICKEL | - | - | 8541.10.00.70 | - | - | DUAL | NO LEAD | 260 | compliant | 3 | - | R-CDSO-N3 | Not Qualified | Single | Small Signal =< 200mA (Io), Any Speed | RECTIFIER DIODE | 150 nA @ 16 V | 1 V @ 35 mA | - | -65°C ~ 150°C | - | 0.075 A | 16 V | - | - | - | - | - | - | 2pF @ 0V, 1MHz | - | - | - | - | - | Schottky Diodes | 1 V | - | ||
![]() R30680 Microchip Technology | 9 |
| - | - | Stud Mount | DO-5 | - | DO-203AB (DO-5) | - | - | R30680 | - | - | 1 | - | - | - | - | - | - | - | - | Microchip Technology | - | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | Tray | R306 | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | - | 25 µA @ 800 V | 1.25 V @ 200 A | - | -65°C ~ 200°C | - | - | 800 V | 70A | - | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | - | ||
![]() 1N1203C Microchip Technology | 9 |
| - | - | Stud Mount | DO-203AA-2 | NO | DO-4 (DO-203AA) | SILICON | 1 | 1N1203 | - | - | 1 | 1.1 V | - | - | MICROSEMI CORP | - | - | 1N1203C | - | Microchip Technology | - | Stud Mount | 1 | 200 °C | -65 °C | Bulk | METAL | METAL, DO-4, 1 PIN | ROUND | POST/STUD MOUNT | Active | DO-4 | Active | NOT SPECIFIED | 5.39 | N | No | - | - | - | Tray | - | e0 | No | EAR99 | - | TIN LEAD | POWER | HIGH RELIABILITY | 8541.10.00.80 | - | Standard | UPPER | SOLDER LUG | NOT SPECIFIED | unknown | 1 | - | O-MUPM-D1 | Not Qualified | SINGLE | Standard Recovery >500ns, > 200mA (Io) | RECTIFIER DIODE | 10 µA @ 300 V | 1.1 V @ 30 A | CATHODE | -65°C ~ 200°C | - | 25 A | 300 V | 25A | - | 1 | - | 300 V | DO-203AA | - | 400 A | - | - | - | - | Rectifiers | - | - | ||
![]() JANTX1N3766R Microchip Technology | 22 |
| - | - | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | DO-5 | - | - | 1N3766 | Microchip / Microsemi | - | 1 | - | - | - | - | - | Microchip | - | - | Microchip Technology | - | Stud Mount | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | N | - | - | - | - | Tray | Military, MIL-PRF-19500/297 | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard, Reverse Polarity | 10 μA @ 800 V | 2.3 V @ 500 A | - | -65°C ~ 175°C | - | - | 800 V | 35A | Rectifiers | - | - | - | - | - | - | - | - | - | - | Rectifiers | - | Rectifiers | ||
![]() JAN1N6620U/TR Microchip Technology | 13 |
| - | - | Surface Mount | SQ-MELF, A | - | D-5A | - | - | - | Microchip / Microsemi | - | 1 | - | 2 A | - | - | 500 nA | Microchip | - | + 150 C | Microchip Technology | - 65 C | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | N | - | - | 200 V | - | - | Military, MIL-PRF-19500/585 | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 500 nA @ 200 V | 1.4 V @ 1.2 A | - | -65°C ~ 150°C | 20 A | - | 200 V | 1.2A | Rectifiers | - | - | - | - | - | - | - | 45 ns | - | 30 ns | Rectifiers | 1.6 V | Rectifiers | ||
![]() UES1305SM/TR Microchip Technology | 20 |
| - | - | Surface Mount | SQ-MELF, B | - | B, SQ-MELF | - | - | - | Microchip Technology | - | 1 | - | 3 A | - | - | 20 uA | Microchip | - | + 150 C | Microchip Technology | - 55 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | N | - | - | 300 V | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 20 μA @ 300 V | 1.25 V @ 3 A | - | -55°C ~ 150°C | 70 A | - | 300 V | 5A | Rectifiers | - | - | - | - | - | - | - | 50 ns | - | 50 ns | Rectifiers | 1.25 V | Rectifiers | ||
![]() 1N6076/TR Microchip Technology | 50 |
| - | - | Through Hole | A, Axial | - | - | - | - | - | Microchip Technology | - | 1 | - | 18.8 A | - | - | 5 uA | Microchip | - | + 155 C | Microchip Technology | - 65 C | Through Hole | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | N | - | - | 50 V | - | Reel | - | - | - | - | Fast Recovery Rectifiers | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Single | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 μA @ 50 V | 1.76 V @ 18.8 A | - | -65°C ~ 155°C | 75 A | - | 50 V | 1.3A | Rectifiers | - | - | - | - | - | - | - | 30 ns | - | 30 ns | Rectifiers | 1.76 V | Rectifiers |